Thermal Shield Protective Sleeving
from DigiKey
"Black Fiberglass, Silicone Coated, Halogen Free Braided Sleeving, Insulated 0.250"" (6.35mm) 100' (30.48m)" [See More]
- Features: Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -54 to 260
from BRIM Electronics, Inc.
BRIMFLEX ä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130 °C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer PVC jacket is... [See More]
- Features: Thermal Shield
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
- Operating Temperature: -20 to 130
from DigiKey
"Red Fiberglass, Silicone Coated, Halogen Free Braided Sleeving, Insulated 0.250"" (6.35mm) 100' (30.48m)" [See More]
- Features: Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -54 to 260
from DigiKey
"Black Fiberglass, Silicone Coated, Halogen Free Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Features: Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -54 to 260
from DigiKey
"SELF WRAP 1"" SILICA" [See More]
- Features: Thermal Shield
- Length: 600
- Sleeving: Wrap Around Sleeving
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 0.500"" (12.70mm) 4.00' (1.22m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 0.625"" (15.88mm) 4.00' (1.22m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 0.750"" (19.05mm) 4.00' (1.22m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 1.000"" (25.40mm) 4.00' (1.22m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 1.250"" (31.75mm) 4.00' (1.22m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"BREWFLOW - 0.375"" ID X 0.625"" OD" [See More]
- Features: Thermal Shield
- Operating Temperature: 90
- Sleeving: Wrap Around Sleeving
- Length: 1200
from DigiKey
"BREWFLOW - 0.500"" ID X 0.750"" OD" [See More]
- Features: Thermal Shield
- Operating Temperature: 90
- Sleeving: Wrap Around Sleeving
- Length: 1200
from DigiKey
"BREWFLOW - 0.625"" ID X 1.00"" OD" [See More]
- Features: Thermal Shield
- Operating Temperature: 90
- Sleeving: Wrap Around Sleeving
- Length: 1200
from DigiKey
"BREWFLOW - 0.750"" ID X 1.125"" OD" [See More]
- Features: Thermal Shield
- Operating Temperature: 90
- Sleeving: Wrap Around Sleeving
- Length: 1200
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 0.500"" (12.70mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 0.625"" (15.88mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 0.750"" (19.05mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 1.000"" (25.40mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 1.250"" (31.75mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 1.500"" (38.10mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 1.750"" (44.45mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 2.500"" (63.50mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 1.687"" (42.85mm) 50.00' (15.24m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 0.937"" (23.80mm) 100' (30.48m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from DigiKey
"Silver Fiberglass, Aluminized, Halogen Free Convoluted - Braided Sleeving, Insulated 2.375"" (60.32mm) 50.00' (15.24m)" [See More]
- Features: Flame Retardant; Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 255
from Tompkins Industries, Inc.
Fire Sleeve. This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops. Withstands continuous exposure to... [See More]
- Features: Thermal Shield
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -53.89 to 260
from OMEGA Engineering, Inc.
High Temperature Rating to 316 °C (601 °F) Continuous Duty. Good Resistance to Most Alkalies. Fair Resistance to Acids. Unaffected by Bleaches and Solvents. Flame Resistance, Will Not Burn. Available in Standard Spools Lengths and Custom Foot Lengths. FBGS Series non-fray fiberglass sleeving... [See More]
- Features: Thermal Shield
- Operating Temperature: -60 to 316
- Material: Fiberglass
- Length: 300
from ICO RALLY
SLV-1200. Fiberglass Sleeving. SLV-1200 is a sleeving of tightly braided 100 % fiberglass for use in temperatures up to 1200 °F (650 °C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to... [See More]
- Features: Thermal Shield
- Operating Temperature: -60 to 650
- Material: Fiberglass
- Diameter: 0.0220
from ICO RALLY
Heat Shielding Repair Product. SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications ( < 300 ° F). A protective enclosure is created by wrapping the... [See More]
- Features: Thermal Shield
- Operating Temperature: 232
- Material: Aluminum; Polymer Coated Fiberglass
- Diameter: 0.3700
from ICO RALLY
SLV-105. High-Temperature Vinyl Tubing. SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221 °F (105 °C). Applicable Specifications: MIL-I-631, Grade C. UL File Number: E52612. Operating Temperature... [See More]
- Features: Thermal Shield
- Operating Temperature: -10 to 105
- Material: Vinyl
- Diameter: 0.0220