Spiral Wrap Protective Sleeving
from PennEngineering®
Features: Easy to use: Just twist on wire!. Allows breakouts of single/multiple wires and re-routing of replacement wires. Absorbs vibration, insulates cables, and resists abrasion. Multiple sizes bundle and protect cables, wires, tubing, and hoses from .13 ˝ (3,2 mm) to 7.00 ˝ (177,8 mm)... [See More]
- Sleeving: Spiral Wrap
- Material: Nylon
from RS Components, Ltd.
SPIRAL WRAPPING SP-2 [See More]
- Sleeving: Spiral Wrap
- Length: 1969
- Diameter: 0.0886 to 0.6890
from Kuriyama of America, Inc.
The high density polyethylene plastic coil sleeve is air, water, oil, gasoline and hydraulic fluid-resistant at temperatures between 0 ºF (-18 ºC) to +84 ºF (+29 ºC). This coil can also be used for bundling groups of hoses. Other colors available on request. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyester (PET / PBT)
- Length: 1200
from DigiKey
Sleeve X 100' (30.48m) Black, White [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 1200
from Waytek, Inc.
Ideal for use as a wire harness covering. 20020 Spiral Wrap Polyethylene Natural Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Natural. Nominal Size: 1/4. Spool Size: 100' Spool. Approx. Wall Thickness: .045. Max Bundle Dia.: 3/4. Weight per 100 ft. Spool: 2 lbs. Breakout... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.7500
-
Material:
Polyethylene
from BRIM Electronics, Inc.
Easily twists on and off. Can be repeatedly flexed without cracking or breaking. Expandable. Holds wire and cable bundles securely and allows leadoffs or additions at any point. Bends around sharp corners and protects against sharp edges. Available in 4 types of insulations: Polyethylene, Rulan (a... [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -85 to 149
- Material: Nylon
- Diameter: 0.1250 to 1
from PennEngineering®
Features: Easy to use: Just twist on wire!. Allows breakouts of single/multiple wires and re-routing of replacement wires. Absorbs vibration, insulates cables, and resists abrasion. Multiple sizes bundle and protect cables, wires, tubing, and hoses from .13" (3,2 mm) to 7.00" (177,8 mm) diameters. [See More]
- Sleeving: Spiral Wrap
- Material: Polyethylene
from RS Components, Ltd.
SPIRAL WRAPPING SP-6 [See More]
- Sleeving: Spiral Wrap
- Length: 984
- Diameter: 0.2559 to 1.89
from Kuriyama of America, Inc.
ALFAGOMMA ® Steel Protective Flat Coil Sleeves prolong the life of hose lines that are exposed to rugged operating conditions. They distribute the bending radii to avoid kinking in hose lines and protect the hose from excessive wear caused by sharp edges and abrasion and help protect the hose... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5100
- Material: Steel
- Length: 157
from DigiKey
Sleeve X 100' (30.48m) Black, White [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 1200
from Waytek, Inc.
Ideal for use as a wire harness covering. 20021 Spiral Wrap Polyethylene Natural Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Natural. Nominal Size: 1/2". Spool Size: 100' Spool. Breakout wires can easily exit through spiral slit. Polyethylene offered in natural or UV... [See More]
- Sleeving: Spiral Wrap
- Diameter: 2
-
Material:
Polyethylene
from BRIM Electronics, Inc.
Easily twists on and off. Can be repeatedly flexed without cracking or breaking. Expandable. Holds wire and cable bundles securely and allows leadoffs or additions at any point. Bends around sharp corners and protects against sharp edges. Available in 4 types of insulations: Polyethylene, Rulan (a... [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -76.11 to 102
- Material: Polyethylene
- Diameter: 0.1250 to 1
from RS Components, Ltd.
SPIRAL WRAPPING SP-9 [See More]
- Sleeving: Spiral Wrap
- Length: 984
- Diameter: 0.3346 to 2.52
from Kuriyama of America, Inc.
ALFAGOMMA ® Steel Protective Coil Springs prolong the life of hose lines that are exposed to rugged operating conditions. They distribute the bending radii to avoid kinking in hose lines and protect the hose from excessive wear caused by sharp edges and abrasion and help protect the hose from... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.6100
- Material: Steel
- Length: 157
from DigiKey
Sleeve X 100' (30.48m) Black, White [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 1200
from Waytek, Inc.
Ideal for use as a wire harness covering. 20022 Spiral Wrap Polyethylene Natural Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Natural. Nominal Size: 3/4". Spool Size: 100' Spool. Breakout wires can easily exit through spiral slit. Polyethylene offered in natural or UV... [See More]
- Sleeving: Spiral Wrap
- Diameter: 1.25
-
Material:
Polyethylene
from RS Components, Ltd.
Essentra SP-12-NAT (25 M) [See More]
- Sleeving: Spiral Wrap
- Length: 984
- Diameter: 0.4331 to 3.33
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. For hoses with a high-profile, counterclockwise helix. CONSTRUCTION. Clear, food grade, rigid PVC coils.FEATURES AND ADVANTAGES. Food grade. Easy assembly. Provides smoother surface for banding behind coupling. Packaged singly: One piece to make one complete hose assembly... [See More]
- Sleeving: Spiral Wrap
- Diameter: 1.5
- Material: PVC
from DigiKey
Sleeve X 100' (30.48m) Black, White [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 1200
from Waytek, Inc.
Ideal for use as a wire harness covering. 20024 Spiral Wrap Polyethylene Natural Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Natural. Nominal Size: 3/8". Spool Size: 100' Spool. Breakout wires can easily exit through spiral slit. Polyethylene offered in natural or UV... [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
-
Material:
Polyethylene
from RS Components, Ltd.
Snake skin cable wrap,53.9mm i/d max [See More]
- Sleeving: Spiral Wrap
- Length: 276
- Diameter: 1.5 to 2.13
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. For hoses with a high-profile, counterclockwise helix. CONSTRUCTION. White, food grade, rigid PVC coils.FEATURES AND ADVANTAGES. Food grade. Easy assembly. Provides smoother surface for banding behind coupling. Packaged singly: One piece to make one complete hose assembly... [See More]
- Sleeving: Spiral Wrap
- Diameter: 2
- Material: PVC
from DigiKey
Sleeve X 250' (76.20m) Black, White [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 3000
from Waytek, Inc.
Ideal for use as a wire harness covering. 20025 Spiral Wrap Polyethylene Natural Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Natural. Nominal Size: 1". Spool Size: 100' Spool. Breakout wires can easily exit through spiral slit. Polyethylene offered in natural or UV... [See More]
- Sleeving: Spiral Wrap
- Diameter: 4
-
Material:
Polyethylene
from RS Components, Ltd.
Snake skin cable wrap,25.4mm i/d max [See More]
- Sleeving: Spiral Wrap
- Length: 276
- Diameter: 0.7500 to 1
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. For non-food grade applications. For hoses with a high-profile, clockwise helix. CONSTRUCTION. Gray non-food grade, rigid PVC coils.FEATURES AND ADVANTAGES. Easy assembly. Provides smoother surface for banding behind coupling. Packaged singly: One piece to make one complete... [See More]
- Sleeving: Spiral Wrap
- Diameter: 2
- Material: PVC
from DigiKey
Sleeve X 250' (76.20m) Black, White [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 3000
from Waytek, Inc.
Ideal for use as a wire harness covering. 20030 Spiral Wrap Polyethylene Black Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Black. Nominal Size: 1/4". Spool Size: 100' Spool. Operating Temp: -20 ° to 320 °F. Breakout wires can easily exit through spiral slit. [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -28.89 to 160
-
Material:
Polyethylene
- Diameter: 0.7500
from RS Components, Ltd.
SPIRAL CABLE WRAPPING [See More]
- Sleeving: Spiral Wrap
- Length: 1969
- Diameter: 0.0591 to 0.2756
from DigiKey
Sleeve X 250' (76.20m) Black, White [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 3000
from Waytek, Inc.
Ideal for use as a wire harness covering. 20031 Spiral Wrap Polyethylene Black Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Black. Nominal Size: 1/2". Spool Size: 100' Spool. Operating Temp: -20 ° to 320 °F. Breakout wires can easily exit through spiral slit. [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -28.89 to 160
-
Material:
Polyethylene
- Diameter: 1.25
from RS Components, Ltd.
SES Sterling 08190002018 [See More]
- Sleeving: Spiral Wrap
- Length: 984
- Diameter: 0.1969 to 0.2362
from DigiKey
Sleeve X 250' (76.20m) Black, White [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 3000
from Waytek, Inc.
Ideal for use as a wire harness covering. 20032 Spiral Wrap Polyethylene Black Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Black. Nominal Size: 3/4". Spool Size: 100' Spool. Operating Temp: -20 ° to 320 °F. Breakout wires can easily exit through spiral slit. [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -28.89 to 160
-
Material:
Polyethylene
- Diameter: 2
from RS Components, Ltd.
SES Sterling 08190003018 [See More]
- Sleeving: Spiral Wrap
- Length: 984
- Diameter: 0.3937 to 0.4724
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Sleeving: Spiral Wrap
- Length: 1200
- Material: Polyester (PET / PBT)
- Features: Thermal Shield
from Waytek, Inc.
Ideal for use as a wire harness covering. 20034 Spiral Wrap Polyethylene Black Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Black. Nominal Size: 3/8". Spool Size: 100' Spool. Operating Temp: -20 ° to 320 °F. Breakout wires can easily exit through spiral slit. [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -28.89 to 160
-
Material:
Polyethylene
- Diameter: 1
from RS Components, Ltd.
Slit harness wrap with tool black [See More]
- Sleeving: Spiral Wrap
- Diameter: 2
- Material: Polyethylene
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Sleeving: Spiral Wrap
- Length: 1200
- Material: Polyester (PET / PBT)
- Features: Thermal Shield
from Waytek, Inc.
Ideal for use as a wire harness covering. 20035 Spiral Wrap Polyethylene Black Tubing. Category: Tubing & Conduit. Material: Polyethylene. Color: Black. Nominal Size: 1". Spool Size: 100' Spool. Operating Temp: -20 ° to 320 °F. Breakout wires can easily exit through spiral slit. [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -28.89 to 160
-
Material:
Polyethylene
- Diameter: 4
from RS Components, Ltd.
Slit harness wrap with tool silver [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.7874
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Sleeving: Spiral Wrap
- Length: 1200
- Material: Polyester (PET / PBT)
- Features: Thermal Shield
from Waytek, Inc.
Heavy Duty Spiral Wrap Tubing 20031PP. Category: Tubing & Conduit. Breakout wires can easily exit through spiral slit. Polypropylene offered in oil and chemical resistant black. Right hand cut. Supplied in 100 ft. spools. Ideal for use as a wire harness covering. Approx. Wall Thickness: .062. [See More]
- Sleeving: Spiral Wrap
- Diameter: 1.25
-
Material:
Polypropylene
from RS Components, Ltd.
RS PRO Split Wrap, Black, wrapping range [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: 0.0 to ?
- Material: Polypropylene
- Diameter: 1.38
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Sleeving: Spiral Wrap
- Length: 1200
- Material: Polyester (PET / PBT)
- Features: Thermal Shield
from Waytek, Inc.
Heavy Duty Spiral Wrap Tubing 20032PP. Category: Tubing & Conduit. Breakout wires can easily exit through spiral slit. Polypropylene offered in oil and chemical resistant black. Right hand cut. Supplied in 100 ft. spools. Ideal for use as a wire harness covering. Approx. Wall Thickness: .065. [See More]
- Sleeving: Spiral Wrap
- Diameter: 2
-
Material:
Polypropylene
from RS Components, Ltd.
RS PRO Split Wrap, Black, wrapping range [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: 0.0 to ?
- Material: Polypropylene
- Diameter: 0.3150 to 0.3937
from DigiKey
Sleeve X 250' (76.20m) Black [See More]
- Sleeving: Spiral Wrap
- Length: 3000
- Material: Polyester (PET / PBT)
- Features: Thermal Shield
from Waytek, Inc.
Heavy Duty Spiral Wrap Tubing 20035PP. Category: Tubing & Conduit. Breakout wires can easily exit through spiral slit. Polypropylene offered in oil and chemical resistant black. Right hand cut. Supplied in 100 ft. spools. Ideal for use as a wire harness covering. Approx. Wall Thickness: .070". [See More]
- Sleeving: Spiral Wrap
- Diameter: 4
-
Material:
Polypropylene
from RS Components, Ltd.
RS PRO Spiral Wrap, Narural, wrapping ra [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.4724 to 1.26
- Material: Polyethylene
- Length: 197
from DigiKey
Sleeve X 250' (76.20m) Black [See More]
- Sleeving: Spiral Wrap
- Length: 3000
- Material: Polyester (PET / PBT)
- Features: Thermal Shield
from Waytek, Inc.
Heavy Duty Spiral Wrap Tubing 20030PP. Category: Tubing & Conduit. Breakout wires can easily exit through spiral slit. Polypropylene offered in oil and chemical resistant black. Right hand cut. Supplied in 100 ft. spools. Ideal for use as a wire harness covering. Approx. Wall Thickness: .045". [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.7500
-
Material:
Polypropylene
from RS Components, Ltd.
RS PRO Spiral Wrap, Natural, wrapping ra [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.7480 to 1.97
- Material: Polyethylene
- Length: 1201
from DigiKey
Sleeve X 200' (60.96m) Black [See More]
- Sleeving: Spiral Wrap
- Length: 2400
- Material: Polyester (PET / PBT)
- Features: Thermal Shield
from RS Components, Ltd.
RS PRO Split Wrap, Black, wrapping range [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: 0.0 to ?
- Material: Polypropylene
- Diameter: 0.6299
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 1200
from RS Components, Ltd.
RS PRO Split Wrap, Grey, wrapping range [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: 0.0 to ?
- Material: Polypropylene
- Diameter: 0.6299 to 1.06
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 1200
from RS Components, Ltd.
RS PRO Split Wrap, Black, wrapping range [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: 0.0 to ?
- Material: Polypropylene
- Diameter: 0.8661
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 1200
from RS Components, Ltd.
RS PRO Split Wrap, Black, wrapping range [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: 0.0 to ?
- Material: Polypropylene
- Diameter: 0.6299 to 1.06
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 1200
from RS Components, Ltd.
RS PRO Split Wrap, Black, wrapping range [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: 0.0 to ?
- Material: Polypropylene
- Diameter: 1.06
from DigiKey
Sleeve X 250' (76.20m) Black [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 3000
from RS Components, Ltd.
RS PRO Split Wrap, Grey, wrapping range [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: 0.0 to ?
- Material: Polypropylene
- Diameter: 1.06
from DigiKey
Sleeve X 250' (76.20m) Black [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 3000
from RS Components, Ltd.
RS PRO Spiral Wrap, Black, wrapping rang [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.7480 to 1.97
- Material: Polyethylene
- Length: 1201
from DigiKey
Sleeve X 250' (76.20m) Black [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 3000
from RS Components, Ltd.
RS PRO Spiral Wrap, Black, wrapping rang [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.2362 to 0.9843
- Material: Polyethylene
- Length: 1201
from DigiKey
Sleeve X 250' (76.20m) Black [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 3000
from RS Components, Ltd.
RS PRO Spiral Wrap, Black, wrapping rang [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.4724 to 1.26
- Material: Polyethylene
- Length: 197
from DigiKey
Sleeve X 50.00' (15.24m) Gray [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 600
from RS Components, Ltd.
RS PRO Spiral Wrap, Grey, wrapping range [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.4724 to 1.26
- Material: Polyethylene
- Length: 197
from DigiKey
Sleeve X 1000' (304.80m) Black [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -45 to 150
- Material: Nylon® / Polyamide
- Length: 12000
from Redwood Plastics
Redco ™ Second Skin Spiral Hose Wrap. The Most Protective Cover for Your Cables & Hoses. Stop costly replacement & down time due to hose failure with Redco ™ Spiral Hose Wrap. The most protective cover for your cables & hoses. Cover and protect hose, wire and cables against chaffing,... [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -118 to 121
- Material: Rubber - Synthetic
- Diameter: 0.5000 to 6
from Tompkins Industries, Inc.
ProWrap Heavy Duty Hose and Cable Protection. Temperature range -70 °F to 180 °F. Sizes to fit 1/4 " hose to 11 " bundles. Benefits: Install without disconnecting any lines; Tight grip prevents sliding or leap-frogging; Complete coverage with proper installation; Bundled hoses may... [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -56.67 to 82.22
- Material: Polyethylene
from ICO RALLY
SWN. Nylon Spiral Wrap Tubing. The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.1250
- Material: Nylon® / Polyamide
from Alpha Wire
Alpha Wire ’s spiral wrap tubing simplifies wire harnessing, cabling, and bundling with no installation tool needed. It wraps tightly to the wire and cable being bundled, yet is flexible and simple to apply. All types maintain flexibility even when bent around sharp edges. Breakouts or tap-off... [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -60 to 88
- Material: Polyethylene
from Daburn Electronics & Cable
Plastic Tubing For Harnesses. Available from four materials: Polyethylene, Rulan (flame retardant Polyethylene), Nylon and PTFE. These insulations are easily applied by twisting them over the item(s) to be protected. They can be flexed repeatedly without cracking or breaking. Spiral Wrap is... [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -268 to 260
- Material: Nylon® / Polyamide; TFE, Rulan
- Diameter: 0.1250 to 0.5000
from U.S. Plastic Corporation
Spiral wrap is an ideal covering used to bundle and protect tubing, wires and other types of conductors. Polyethylene spiral wrap is a lightweight, low cost material that is good for general indoor applications. Polyethylene is not affected by ordinary solvents and is resistant to abrasion. [See More]
- Sleeving: Spiral Wrap
from ARKPLAS
Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
- Material: Polyethylene
- Length: 1200
from ALL-STATES, Inc.
POLYETHYLENE MATERIAL. NATURAL COLOR. 100 FT. 100 LENGTH IN FT. 0.063 INCH MIN. BUNDLE OUTER DIAMETER. 0.5 INCH MAX. BUNDLE OUTER DIAMETER. .063 MIN. BUNDLE OUTER DIAMETER IN INCH. .5 MAX. BUNDLE OUTER DIAMETER IN INCH. 0.125 INCH OUTER DIAMETER. .125 OUTER DIAMETER IN INCH. 1 REEL STANDARD PACKAGE. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.1250
- Material: POLYETHYLENE
- Length: 1200
from NSI Industries LLC
POLYETHYLENE MATERIAL. NATURAL COLOR. 100 FT. 0.157 INCH MIN. BUNDLE OUTER DIAMETER. 1.97 INCH MAX. BUNDLE OUTER DIAMETER. 0.236 INCH OUTER DIAMETER. 0.375 INCH PITCH. UL APPROVAL. INDOOR APPLICATION. 1 PER CARTON STANDARD PACKAGE. 0.045 INCH WALL THICKNESS. INNER DIAMETER 0.157 INCH. SR MODEL [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.2360
- Material: Polyethylene
- Length: 1200
from Daemar Inc.
Pig ’s Tail ™ Electrical Spiral Wrap Series is designed to wrap around bundles of unorganized wires. The guard helps to make neat looms and protect the conductors. Accommodates a large range of diameters and allows breakouts at any point. Keeps cords neat and organized. Easy to wrap. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Low Density Polyethylene
- Length: 1200
from Daburn Electronics & Cable
Plastic Tubing For Harnesses. Available from four materials: Polyethylene, Rulan (flame retardant Polyethylene), Nylon and PTFE. These insulations are easily applied by twisting them over the item(s) to be protected. They can be flexed repeatedly without cracking or breaking. Spiral Wrap is... [See More]
- Sleeving: Spiral Wrap
- Operating Temperature: -268 to 260
- Material: Nylon® / Polyamide (optional feature); PTFE - Teflon® (optional feature); Rulan
- Diameter: 0.1250 to 1
from U.S. Plastic Corporation
Spiral wrap is an ideal covering used to bundle and protect tubing, wires and other types of conductors. Polyethylene natural spiral wrap is a lightweight, low cost material that is good for general indoor applications. Polyethylene is not affected by ordinary solvents and is resistant to abrasion. [See More]
- Sleeving: Spiral Wrap
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
- Material: Polyethylene
- Length: 1200
from Daemar Inc.
Pig ’s Tail ™ Fire Resistant Anti-Static Spiral Wrap series is produced from a conductive thermoplastic compound on a Polyethylene base. A special conductive carbon black is used for conductivity. In addition to being flame retardant, these wraps are designed to have low electrical... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.3900 to 0.6600
- Material: High Density Polyethylene
- Length: 1980
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
- Material: Polyethylene
- Length: 1200
from Daemar Inc.
The Pig ’s Tail ™ NightGlow Spiral Wrap Series is designed to wrap and protect hydraulic hoses and cables. The wrap also provides for easy identification of ruptured hoses and cables in poor lighting or dark conditions, helping to prevent mishaps. The fluorescent feature glows in the... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.3900 to 0.6600
- Material: High Density Polyethylene and Photo luminescent
- Length: 1980
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
- Material: Polyethylene
- Length: 1200
from Daemar Inc.
Pig ’s Tail ™ Spiral Protective Wrap Series provides heavy-duty protection to hydraulic and pneumatic hoses from damage and wear. The unique rounded and beveled edges make the wrap easy to install on loose or mounted hoses and cables. Suitable to use with equipment operating across... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.2800 to 0.5100
- Material: High Density Polyethylene
- Length: 5940
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
- Material: Polyethylene
- Length: 1200
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
- Material: Polyethylene
- Length: 1200
from ARKPLAS
Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
- Material: Polyethylene
- Length: 1200
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
- Material: Polyethylene
- Length: 1200
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 1
- Material: Polyethylene
- Length: 1200
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.5000
- Material: Polyethylene
- Length: 3600
from ARKPLAS
Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.1250
- Material: Polyethylene
- Length: 30000
from ARKPLAS
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for. [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.1250
- Material: Polyethylene
- Length: 30000
from ARKPLAS
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for... [See More]
- Sleeving: Spiral Wrap
- Diameter: 0.1250
- Material: Polyethylene
- Length: 30000