Flame Retardant Protective Sleeving

177 Results
Cable Transitions & Breakouts -- 013055-000
from TE Connectivity

Body Features. Material Code  : 71. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Number of Branches  : 3. Dimensions. Inside Diameter Range (Body)... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
Cable Sleeves -- 1789504
from RS Components, Ltd.

Clear PTFE 5m Sleeve, 1.91mm bore [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0280 to 0.1201
Braided Cable Sleeving -- Heyco®
from PennEngineering®

Features: Braided sleeve slips on quickly and is self-fitting over irregular shapes and contours. No wire pulling compounds are required due to its low surface friction. Slight tensioning after application makes for an even tighter fit. Expandable up to three times its own diameter, the open-weave... [See More]

  • Features: Flame Retardant
  • Length: 12000
  • Sleeving: Mesh / Braided Sleeving
Drossbach 012VPBSL Flame retardant loom, .500", Split Polypropylene, Black with Blue Stripe, 100' Box -- LFB-500-100 [012VPBSL from Drossbach Inc.]
from Waytek, Inc.

More sizes and colors may be available on special order. Call 1-800-328-2724 for details!. Drossbach 012VPBSL Flame retardant loom. Category: Corrugated Loom. Manufacturer: Drossbach. Convoluted surface protects against abrasion and pinching. Split loom easily slides over assembly and closes for... [See More]

  • Features: Flame Retardant
  • Material:

    Polypropylene

  • Sleeving: Non-Split Wire Loom
  • Operating Temperature: -40 to 125
Cross-Linked PVC Heat Shrink -- HS-105
from Pexco

Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal for rugged applications and for use with cross-linked PVC jacketed... [See More]

  • Features: Flame Retardant
  • Material: PVC
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -20 to 105
Heat Shrink Boots, Caps -- 19-SKE8/20-ND [SKE8/20 from 3M]
from DigiKey

HEATSHRINK CABLE END CAP SKE 8/2 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
10.85mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant -- QD-2000-3-01-QB48IN-5
from Qualtek Electronics Corp.

Semi-Rigid, Adhesive Lined Polyolefin Tubing. 4:1 Shrink Ratio. Flame Retardant. Features/Applications. Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Adhesive Lined Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -40 to 130
Cable Transitions & Breakouts -- 067081-000
from TE Connectivity

Body Features. Material Code  : 71. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Number of Branches  : 3. Dimensions. Inside Diameter Range (Body)... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
Cable Sleeves -- 1789505
from RS Components, Ltd.

Clear PTFE 5m Sleeve, 1.27mm bore [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0280 to 0.1201
Drossbach 014VPBSL-3200 Flame retardant loom, .250", Split Polypropylene, Black with Blue Stripe, 100' Box -- LFB-250-100 [014VPBSL-3200 from Drossbach Inc.]
from Waytek, Inc.

More sizes and colors may be available on special order. Call 1-800-328-2724 for details!. Gaylord quantities available upon request. Drossbach 014VPBSL-3200 Flame retardant loom. Category: Corrugated Loom. Manufacturer: Drossbach. Convoluted surface protects against abrasion & pinching. Split... [See More]

  • Features: Flame Retardant
  • Material:

    Polypropylene

  • Sleeving: Non-Split Wire Loom
  • Operating Temperature: -40 to 125
Cross-Linked PVC Heat Shrink -- HS-205 PVC
from Pexco

Cross-linked (irradiated) PVC delivers all the benefits of standard PVC heat shrink tubing, with enhanced abrasion resistance and superior solder iron cut-through protection. It also provides excellent dielectric and mechanical performance, making it well suited for rugged heat shrink applications... [See More]

  • Features: Flame Retardant
  • Material: PVC
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -20 to 105
Heat Shrink Boots, Caps -- 202A121-3-0-ND [202A121-3-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 21 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
11.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing -- QFR-135-3-01-QB48IN-5
from Qualtek Electronics Corp.

Adhesive Lined Fully Flame Retardant Polyolefin Tubing. 4:1 Shrink Ratio. Features/Applications. Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Adhesive Lined Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -40 to 135
Cable Transitions & Breakouts -- 110062-000
from TE Connectivity

Body Features. Material Code  : 71. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Number of Branches  : 3. Dimensions. Inside Diameter Range (Body)... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
Cable Sleeves -- 1789506
from RS Components, Ltd.

Clear PTFE 5m Sleeve, 3.05mm bore [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1201
Drossbach 034VPBSL Flame retardant loom, .750", Split Polypropylene, Black with Blue Stripe, 100' Box -- LFB-750-100 [034VPBSL from Drossbach Inc.]
from Waytek, Inc.

More sizes and colors may be available on special order. Call 1-800-328-2724 for details!. Drossbach 034VPBSL Flame retardant loom. Category: Corrugated Loom. Manufacturer: Drossbach. Convoluted surface protects against abrasion and pinching. Split loom easily slides over assembly and closes for... [See More]

  • Features: Flame Retardant
  • Material:

    Polypropylene

  • Sleeving: Non-Split Wire Loom
  • Operating Temperature: -40 to 125
Industrial Coverings
from Pexco

Quickly and easily add long-lasting, heavy-gauge protection to conveyor rollers and skatewheels to help extend the life of your equipment. VinylGuard roller coverings are abrasion, chemical, and cut-resistant and shrink to fit both straight and tapered industrial conveyor rollers on material... [See More]

  • Features: Flame Retardant
  • Diameter: 4
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Heat Shrink Boots, Caps -- 202A132-3-0-ND [202A132-3-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 32 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing -- Q-175K-1/16-02-QB48IN-25
from Qualtek Electronics Corp.

175 °C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing. 2:1 Shrink Ratio. Features/Applications. Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance... [See More]

  • Features: Flame Retardant
  • Material: PVDF
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 175
Cable Transitions & Breakouts -- 178564-000
from TE Connectivity

Body Features. Material Code  : 71. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Number of Branches  : 4. Dimensions. Inside Diameter Range (Body)... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
Cable Sleeves -- 1789507
from RS Components, Ltd.

Clear PTFE 5m Sleeve, 1.01mm bore [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0280 to 0.1201
Drossbach 078PEBSX BLACK SLIT Flame retardant loom, .350", Split Polypropylene, Black with Blue Stripe, 100' Box -- LFB-350-100 [078PEBSX BLACK SLIT from Drossbach Inc.]
from Waytek, Inc.

More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Gaylord quantities available upon request. Drossbach 078PEBSX BLACK SLIT Flame retardant loom. Category: Corrugated Loom. Manufacturer: Drossbach. Convoluted surface protects against abrasion and pinching. [See More]

  • Features: Flame Retardant
  • Material:

    Polypropylene

  • Sleeving: Non-Split Wire Loom
  • Operating Temperature: -40 to 125
Multi-Wall Polyolefin 2:1 Heat Shrink -- HS-101-MW-2:1
from Pexco

Flexible, thin wall polyolefin tubing with a meltable adhesive liner which bonds to a wide variety of plastics, rubbers and metals. Features and Benefits. 2:1 shrink ratio. Thin wall tubing with a thin, thermoplastic, adhesive liner. Bonds to a wide variety of plastics, rubbers and metals. Good... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 110
Heat Shrink Boots, Caps -- 202A132-3/86-0-ND [202A132-3/86-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 32 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing -- Q5-2X-1 1/2-01-QB48IN-5
from Qualtek Electronics Corp.

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Adhesive Lined Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 125
Cable Transitions & Breakouts -- 187811-000
from TE Connectivity

Body Features. Material Code  : 71. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Purchased Separately. Number of Branches  : 3. Dimensions. Inside Diameter Range... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
Cable Sleeves -- 1789508
from RS Components, Ltd.

Clear PTFE 5m Sleeve, 0.71mm bore [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0280 to 0.1201
Multi-Wall Polyolefin Heat Shrinkable Tubing -- HS-101-MW-3:1
from Pexco

Flexible thin wall polyolefin tubing with a meltable adhesive liner. The larger 3:1 shrink ratio allows for a broader range of applications and its medium wall increases mechanical strength and cut-through resistance. Features and Benefits. 3:1 shrink ratio. Thin wall tubing with a thermoplastic,... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 110
Heat Shrink Boots, Caps -- 202A142-3-0-ND [202A142-3-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 42 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing -- Q1-1 1/2-01-MS50FT
from Qualtek Electronics Corp.

General Purpose, Non-Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 105
Cable Transitions & Breakouts -- 257991-000
from TE Connectivity

Body Features. Material Code  : 71. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Purchased Separately. Number of Branches  : 4. Dimensions. Inside Diameter Range... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
Cable Sleeves -- 1789509
from RS Components, Ltd.

Clear PTFE 5m Sleeve, 0.89mm bore [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0280 to 0.1201
Polyolefin Heat Shrink Tubing -- HS-101
from Pexco

Pexco Polyolefin Tubing is a highly flexible heat shrink tubing with a low shrink temperature and excellent abrasion resistance. This thin wall heat shrink tubing will help insulate, identify, bundle, protect and repair in a wide variety of electrical, mechanical, commercial, and military... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Heat Shrink Boots, Caps -- 202A153-3-0-ND [202A153-3-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 53 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing -- Q1-1 1/2-02-MS50FT
from Qualtek Electronics Corp.

General Purpose, Non-Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 105
Cable Transitions & Breakouts -- 958461-000
from TE Connectivity

Body Features. Material Code  : 71. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Purchased Separately. Number of Branches  : 3. Dimensions. Inside Diameter Range... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
Cable Sleeves -- 1797007
from RS Components, Ltd.

Black Expandable Braided Sleeving 3-9mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.1181 to 0.3543
  • Sleeving: Mesh / Braided Sleeving
  • Length: 984
PVDF Heat Shrink Tubing -- HSK-600
from Pexco

HSK-600 Polyvinylidene Difluoride (PVDF). Low shrink temperature, economical, highly flame retardant, 30% stronger than polyolefin and resistant to most chemicals, oils, sunlight, fungus and moisture. Colors are vivid; clear is ‘crystal clear ’. All HS-105 colors, including clear, are... [See More]

  • Features: Flame Retardant
  • Material: Polyvinylidene Difluoride (PVDF)
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 175
Heat Shrink Boots, Caps -- 202A163-3-0-ND [202A163-3-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 63 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-HF-1.5MM-01-SS200M
from Qualtek Electronics Corp.

Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 105
Cable Transitions & Breakouts -- A89972-002
from TE Connectivity

Body Features. Material Code  : 71. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Purchased Separately. Number of Branches  : 3. Dimensions. Inside Diameter Range... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
Cable Sleeves -- 1797008
from RS Components, Ltd.

Grey Expandable Braided Sleeving 3-9mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.1181 to 0.3543
  • Sleeving: Mesh / Braided Sleeving
  • Length: 984
Semi-Rigid Polyolefin Heat Shrink -- HS-101-SR
from Pexco

Semi-rigid heat-shrinkable tubing delivers enhanced rigidity, strain relief, and abrasion resistance, simplifying installation over stiff substrates. It also resists moisture and common chemicals for reliable insulation and splicing performance. Uses and Features. Ideal for insulation and splicing... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-HF-1.5MM-03-SS200M
from Qualtek Electronics Corp.

Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 105
Cable Transitions & Breakouts -- C31075-000
from TE Connectivity

Body Features. Material Code  : 71. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Number of Branches  : 3. Dimensions. Inside Diameter Range (Body)... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
Cable Sleeves -- 1797009
from RS Components, Ltd.

Black Expandable Braided Sleeving 4-11mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.1575 to 0.4331
  • Sleeving: Mesh / Braided Sleeving
  • Length: 984
TractionPlus™ Roller Coverings
from Pexco

Extra grip, non-slip, TractionPlus ™ straight roller covers have 10X the coefficient of friction of metal conveyor rollers to eliminate slipping and sliding. TractionPlus ™ is easy to apply and replace without damaging the roller. Introducing TractionPlus ™ Straight Roller Covers... [See More]

  • Features: Flame Retardant
  • Material: Rubber - Synthetic
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -70 to 121
Heat Shrink Boots, Caps -- 202D211-12-55-0-ND [202D211-12-55-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 11 [See More]

  • Features: Flame Retardant
  • Material: Fluoroelastomer (FKM), Flexible, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-01-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Cable Transitions & Breakouts -- EH6079-000
from TE Connectivity

Body Features. Material Code  : 100. Material Systems Code  : 100. Primary Product Material  : Low Fire Hazard Material. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Number of Branches  : 3. Operation/Application. Emission Features  :... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -30 to 105
  • Material: Low Fire Hazard Material
Cable Sleeves -- 1797010
from RS Components, Ltd.

Grey Expandable Braided Sleeving 4-11mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.1575 to 0.4331
  • Sleeving: Mesh / Braided Sleeving
  • Length: 984
Heat Shrink Boots, Caps -- 202D211-25-0-ND [202D211-25-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 11 [See More]

  • Features: Flame Retardant
  • Material: Elastomer, Semi-Rigid, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-02-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Heat Shrink Boots -- 031449-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : 45 °. Other. Molded Part Shape Code  : 242. [See More]

  • Features: Flame Retardant
  • Material: Fluid Resistant Modified Elastomer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -75 to 150
Cable Sleeves -- 1797011
from RS Components, Ltd.

Black Expandable Braided Sleeving 5-12mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.1969 to 0.4724
  • Sleeving: Mesh / Braided Sleeving
  • Length: 591
Heat Shrink Boots, Caps -- 202D211-25/42-0-ND [202D211-25/42-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 11 [See More]

  • Features: Flame Retardant
  • Material: Elastomer, Semi-Rigid, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-03-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Heat Shrink Boots -- 101231-000
from TE Connectivity

Body Features. Material Code  : 100. Material Systems Code  : 100. Primary Product Material  : Low Fire Hazard Material. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Straight. Other. Molded Part Shape Code  : 202. Usage... [See More]

  • Features: Flame Retardant
  • Material: Low Fire Hazard Material
  • Sleeving: Shrink Tubing
  • Operating Temperature: -30 to 105
Cable Sleeves -- 1797012
from RS Components, Ltd.

Grey Expandable Braided Sleeving 5-12mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.1969 to 0.4724
  • Sleeving: Mesh / Braided Sleeving
  • Length: 591
Heat Shrink Boots, Caps -- 202D221-12-88-0-CS5139-ND [202D221-12-88-0-CS5139 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 21 [See More]

  • Features: Flame Retardant
  • Material: Fluoroelastomer (FKM), Flexible, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-04-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Heat Shrink Boots -- 106935-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Lipped  : No. Housing Features. Body Orientation  : Right... [See More]

  • Features: Flame Retardant
  • Material: Fluid Resistant Modified Elastomer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -75 to 150
Cable Sleeves -- 1797013
from RS Components, Ltd.

Black Expandable Braided Sleeving 7-15mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.2756 to 0.5906
  • Sleeving: Mesh / Braided Sleeving
  • Length: 591
Heat Shrink Boots, Caps -- 202D221-25/225-0-ND [202D221-25/225-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 21 [See More]

  • Features: Flame Retardant
  • Material: Elastomer, Semi-Rigid, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-05-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Heat Shrink Boots -- 305728-000
from TE Connectivity

Body Features. Material Code  : 12. Material Systems Code  : 200. Primary Product Material  : Modified Fluoro-Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Right Angle. Other. Molded Part Shape Code  : 222. Usage... [See More]

  • Features: Flame Retardant
  • Material: Modified Fluoro-Elastomer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -67 to 392
Cable Sleeves -- 1797014
from RS Components, Ltd.

Grey Expandable Braided Sleeving 7-15mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.2756 to 0.5906
  • Sleeving: Mesh / Braided Sleeving
  • Length: 591
Heat Shrink Boots, Caps -- 202D221-25/86-0-ND [202D221-25/86-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 21 [See More]

  • Features: Flame Retardant
  • Material: Elastomer, Semi-Rigid, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-06-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Heat Shrink Boots -- 348633-000
from TE Connectivity

Body Features. Material Code  : 55. Material Systems Code  : 300. Primary Product Material  : Flexible Fluoropolymer. Configuration Features. Adhesive Requirement  : Adhesive Purchased Separately. Lipped  : Yes. Dimensions. Compatible Cable Diameter (Max)  :... [See More]

  • Features: Flame Retardant
  • Material: Flexible Fluoropolymer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -65 to 200
Cable Sleeves -- 1797015
from RS Components, Ltd.

Black Expandable Braided Sleeving 8-17mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.3150 to 0.6693
  • Sleeving: Mesh / Braided Sleeving
  • Length: 591
Heat Shrink Boots, Caps -- 202D221-4/42-0-ND [202D221-4/42-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 21 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-07-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Heat Shrink Boots -- 552723-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Lipped  : No. Housing Features. Body Orientation  : Straight. [See More]

  • Features: Flame Retardant
  • Material: Fluid Resistant Modified Elastomer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -75 to 150
Cable Sleeves -- 1797016
from RS Components, Ltd.

Grey Expandable Braided Sleeving 8-17mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.3150 to 0.6693
  • Sleeving: Mesh / Braided Sleeving
  • Length: 591
Heat Shrink Boots, Caps -- 202D221-4/86-0-ND [202D221-4/86-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 21 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-08-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Heat Shrink Boots -- 609473-000
from TE Connectivity

Body Features. Material Code  : 3. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Right Angle. Other. Molded Part Shape Code  : 222W. Usage... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
  • Sleeving: Shrink Tubing
  • Operating Temperature: -55 to 135
Cable Sleeves -- 1797017
from RS Components, Ltd.

Black Expandable Braided Sleeving 10-21m [See More]

  • Features: Flame Retardant
  • Diameter: 0.3937 to 0.8268
  • Sleeving: Mesh / Braided Sleeving
  • Length: 591
Heat Shrink Boots, Caps -- 202D232-25-0-ND [202D232-25-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 32 [See More]

  • Features: Flame Retardant
  • Material: Elastomer, Semi-Rigid, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-01-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 125
Heat Shrink Boots -- 769563-000
from TE Connectivity

Body Features. Material Code  : 55. Material Systems Code  : 300. Primary Product Material  : Flexible Fluoropolymer. Configuration Features. Adhesive Requirement  : Adhesive Purchased Separately. Lipped  : Yes. Dimensions. Compatible Cable Diameter (Max)  :... [See More]

  • Features: Flame Retardant
  • Material: Flexible Fluoropolymer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -65 to 200
Cable Sleeves -- 1797018
from RS Components, Ltd.

Grey Expandable Braided Sleeving 10-21mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.3937 to 0.8268
  • Sleeving: Mesh / Braided Sleeving
  • Length: 591
Heat Shrink Boots, Caps -- 202D242-12-0-ND [202D242-12-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 42 [See More]

  • Features: Flame Retardant
  • Material: Fluoroelastomer (FKM), Flexible, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-03-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 125
Heat Shrink Boots -- 806894-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Straight. Other. Molded Part Shape Code  : 202. [See More]

  • Features: Flame Retardant
  • Material: Fluid Resistant Modified Elastomer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -75 to 150
Cable Sleeves -- 1797019
from RS Components, Ltd.

Black Expandable Braided Sleeving 14-27m [See More]

  • Features: Flame Retardant
  • Diameter: 0.5512 to 1.06
  • Sleeving: Mesh / Braided Sleeving
  • Length: 394
Heat Shrink Boots, Caps -- 202D242-25/180-0-ND [202D242-25/180-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 42 [See More]

  • Features: Flame Retardant
  • Material: Elastomer, Semi-Rigid, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-04-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 125
Heat Shrink Boots -- 814347N003
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Straight. Other. Molded Part Shape Code  : 202D. [See More]

  • Features: Flame Retardant
  • Material: Fluid Resistant Modified Elastomer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -75 to 150
Cable Sleeves -- 1797020
from RS Components, Ltd.

Grey Expandable Braided Sleeving 14-27mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.5512 to 1.06
  • Sleeving: Mesh / Braided Sleeving
  • Length: 394
Heat Shrink Boots, Caps -- 202D242-3/42-0-ND [202D242-3/42-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 42 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-05-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 125
Heat Shrink Boots -- 947629-000
from TE Connectivity

Body Features. Material Code  : 12. Material Systems Code  : 200. Primary Product Material  : Modified Fluoro-Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Right Angle. Other. Molded Part Shape Code  : 222. Usage... [See More]

  • Features: Flame Retardant
  • Material: Modified Fluoro-Elastomer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -67 to 392
Cable Sleeves -- 1797021
from RS Components, Ltd.

Black Expandable Braided Sleeving 18-34m [See More]

  • Features: Flame Retardant
  • Diameter: 0.7087 to 1.34
  • Sleeving: Mesh / Braided Sleeving
  • Length: 394
Heat Shrink Boots, Caps -- 202D253-25-0-ND [202D253-25-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 53 [See More]

  • Features: Flame Retardant
  • Material: Elastomer, Semi-Rigid, Irradiated
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-06-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 125
Heat Shrink Boots -- 984905-000
from TE Connectivity

Body Features. Material Code  : 4. Material Systems Code  : 10. Primary Product Material  : Polyolefin Flexible Modified. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Lipped  : No. Housing Features. Body Orientation  : Straight. Other. [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin Flexible Modified
  • Sleeving: Shrink Tubing
  • Operating Temperature: -55 to 135
Cable Sleeves -- 1797022
from RS Components, Ltd.

Grey Expandable Braided Sleeving 18-34mm [See More]

  • Features: Flame Retardant
  • Diameter: 0.7087 to 1.34
  • Sleeving: Mesh / Braided Sleeving
  • Length: 394
Heat Shrink Boots, Caps -- 202D285-4-0-ND [202D285-4-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 85 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-07-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 125
Heat Shrink Boots -- C28967-000
from TE Connectivity

Body Features. Material Code  : 770. Primary Product Material  : NBCCS. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Straight. Other. Molded Part Shape Code  : 202. Usage Conditions. Flammability Performance  :... [See More]

  • Features: Flame Retardant
  • Material: NBCCS
  • Sleeving: Shrink Tubing
  • Operating Temperature: -55 to 125
Cable Sleeves -- 1797023
from RS Components, Ltd.

Black Expandable Braided Sleeving 28-47m [See More]

  • Features: Flame Retardant
  • Diameter: 1.1 to 1.85
  • Sleeving: Mesh / Braided Sleeving
  • Length: 394
Heat Shrink Boots, Caps -- 202D921-25-0-ND [202D921-25-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 21 [See More]

  • Features: Flame Retardant
  • Material: Elastomer, Semi-Rigid, Irradiated
2:1 Ultra Thin Wall Heat Shrink Tubing -- Q2-CB-1.5MM-01-SS200M
from Qualtek Electronics Corp.

Ultra Thin Wall, Flexible, Environment Friendly Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 125
Heat Shrink Boots -- CA2415-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Right Angle. Other. Molded Part Shape Code  : 224. [See More]

  • Features: Flame Retardant
  • Material: Fluid Resistant Modified Elastomer
  • Sleeving: Shrink Tubing
  • Operating Temperature: -75 to 150
Cable Sleeves -- 1797024
from RS Components, Ltd.

Grey Expandable Braided Sleeving 28-47mm [See More]

  • Features: Flame Retardant
  • Diameter: 1.1 to 1.85
  • Sleeving: Mesh / Braided Sleeving
  • Length: 394
Heat Shrink Boots, Caps -- 202D921-25/225-0-ND [202D921-25/225-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 21 [See More]

  • Features: Flame Retardant
  • Material: Elastomer, Semi-Rigid, Irradiated
260°C High Temperature PTFE Heat Shrink Tubing -- Q-PTFE-0AWG-02-QB48IN-5
from Qualtek Electronics Corp.

260 °C High Temperature, Clear, PTFE Tubing. Features/Applications. Q-PTFE heat shrinkable tubing is manufactured with polytetrafluoroethylene (PTFE). it is specially designed for applications where high temperature and chemical resistance is required. This tubing works great as an electrical... [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®; PTFE
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -65 to 260
Heat Shrink Boots -- EJ2403-000
from TE Connectivity

Body Features. Material Code  : 3. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Lipped  : Yes. Housing Features. Body Orientation  : Straight. [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
  • Sleeving: Shrink Tubing
  • Operating Temperature: -55 to 135
Cable Sleeves -- 1893179
from RS Components, Ltd.

RS PRO NHS 127 Z RS5 Cable Sleeve [See More]

  • Features: Flame Retardant
  • Material: PVC
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1181 to 0.5138
Heat Shrink Boots, Caps -- 202D921-4-0-ND [202D921-4-0 from TE Connectivity]
from DigiKey

Heat Shrink Boot Black 21 [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
3:1 Flexible Flame Retardant Heat Shrink Tubing -- Q2-3X-1 1/2-01-QB48IN-5
from Qualtek Electronics Corp.

Flexible, Thin Wall Flame Retardant Polyolefin Tubing. 3:1 Shrink Ratio. Features/Applications. Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 125
Individual Cable Tubing -- HSB100FR
from Hubbell Incorporated

FIRE RETARDANT TYPE. FLEXIBLE PVC MATERIAL. BLACK COLOR. 25 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 4/0 AWG TO 300 KCMIL (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.035 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1... [See More]

  • Features: Flame Retardant
  • Material: PVC
  • Sleeving: Shrink Tubing
  • Operating Temperature: -20 to 105
DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12) -- SH621 Series
from Daburn Electronics & Cable

Description: Made of modified extruded PTFE (polytetraflourethylene) it will shrink when heated to 621 °F (327 °C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance. [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -65 to 250
1" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF1.00TB [CCF1.00TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
Flex Guard Wire Loom -- FGP-13156-1/4
from ICO RALLY

FGP - Flex Guard Wire Loom. Wire Protection Sleeve. FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Non-Split Wire Loom (optional feature); Split Wire Loom
  • Operating Temperature: -40 to 120
FIT Wire Management, Sleeving -- G1201/2
from Alpha Wire

Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Flame Retardant Braided Polyester
  • Sleeving: Wrap Around Sleeving
  • Operating Temperature: -75 to 125
Pig’s Tail Fire Resistant Anti-Static Spiral Wrap (FRAS) -- FRAS-12
from Daemar Inc.

Pig ’s Tail ™ Fire Resistant Anti-Static Spiral Wrap series is produced from a conductive thermoplastic compound on a Polyethylene base. A special conductive carbon black is used for conductivity. In addition to being flame retardant, these wraps are designed to have low electrical... [See More]

  • Features: Flame Retardant
  • Material: High Density Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 0.3900 to 0.6600
1.0 x 0.070 Fire Resistant Spiral Wrap, LLDP, White -- AP01SW10FRW
from ARKPLAS

Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 1
Corrugated Conduits -- CONFIX WS
from icotek GmbH

Product description. Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted... [See More]

  • Features: Flame Retardant
  • Material: Nylon® / Polyamide; Polypropylene
  • Sleeving: Non-Split Wire Loom
  • Operating Temperature: -40 to 135
EMI Shielded, Wrap Around Heat Shrink Tubing -- PRT-S
from Zippertubing Co. (The)

PRT-S is a wrap around EMI Shielded heat shrinkable tubing which provides a convenient method of adding secondary insulation and EMI shield protection to in-service electrical systems. The wrap around feature allows the material to be installed without the need to remove or disassemble the... [See More]

  • Features: EMI / RFI Shielding; Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Individual Cable Tubing -- HSB100T300PF
from Hubbell Incorporated

FLAME RETARDANT TYPE. CROSS LINKED POLYOLEFIN MATERIAL. BLACK COLOR. 25 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 2/0 AWG TO 300 KCMIL CABLE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 0.18 INCH THICKNESS. -55 TO 135 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing
  • Operating Temperature: -55 to 135
Dual-Wall Shrinkable PTFE Encapsulating Tubing · VW-1 -- SM450 Series
from Daburn Electronics & Cable

Description: DAFLON SM450 is a dual wall shrink and melt PTFE tubing which gives a tight, moisture-proof seal. It is made from two types of PTFE. The outer wall is TFE and the inner lining is FEP. When heated to 400 °F, the FEP melts, and at 621 °F the TFE wall shrinks tightly. The FEP is... [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -75 to 231
1" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer -- TECCCF1.00TW [CCF1.00TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
Fluoropolymer, Semi-Rigid, Thin-Wall, 2:1 -- HKFX-3/64
from ICO RALLY

HKFX is a clear, flame-resistant, flexible fluoropolymer heat-shrinkable tubing. With approximately 40% thinner walls than most general-purpose Polyolefin tubings, it has exceptional clarity to allow easy identification and inspection. HKFX facilitates bundling and jacketing of wires and cables,... [See More]

  • Features: Flame Retardant
  • Material: Fluoropolymer
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 150
FIT Wire Management, Sleeving -- G120NF34
from Alpha Wire

Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Flame Retardant Braided PET
  • Sleeving: Wrap Around Sleeving
  • Operating Temperature: -75 to 125
1.0 x 0.095 Fire Resistant Spiral Wrap, LLDP, White -- AP01SW11FRW
from ARKPLAS

Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 1
Wrap Around Environmentally Sealed Heat Shrinkable Tubing -- PRT-ES (100)
from Zippertubing Co. (The)

PRT-ES combines the proven benefits of heat shrinkable tubing (MIL-I-23053/5), a hot melt adhesive and the ease of installation using Zippertubing â € ™s wrap around products. This product is designed to provide an environmentally sealed repair patch to wires and cable diameters of... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 100
Individual Cable Tubing -- HSB100T48PF
from Hubbell Incorporated

FLAME RETARDANT TYPE. CROSS LINKED POLYOLEFIN MATERIAL. BLACK COLOR. 4 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 2/0 AWG TO 300 KCMIL CABLE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 0.18 INCH THICKNESS. -55 TO 135 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing
  • Operating Temperature: -55 to 135
Heat Shrinkable FEP Tubing (MIL-I-23053/11, VW-1, AMS-DTL-23053/11) -- SH400 Series
from Daburn Electronics & Cable

Description: Made of modified extruded FEP, the SH400 series will shrink over inserted objects upon exposure to moderate heat. Heretofore, many joints, parts components, devices could not be protected because of high temperature required for shrinkage. FEP, which has a continuous service temperature... [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -75 to 200
1" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black -- TECFRN1.00BK [FRN1.00BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
General Pupose Polyolefin, Flexible, Thin-Wall, 2:1 -- HIX-3/64
from ICO RALLY

HIX is the most popular general purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. HIX is mechanically tough and has good abrasion and solvent resistance. Longitudinal shrinkage is less than 6%. [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
FIT Wire Management, Spiral Wrap -- SW10
from Alpha Wire

Alpha Wire ’s spiral wrap tubing simplifies wire harnessing, cabling, and bundling with no installation tool needed. It wraps tightly to the wire and cable being bundled, yet is flexible and simple to apply. All types maintain flexibility even when bent around sharp edges. Breakouts or tap-off... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Operating Temperature: -20 to 80
1/2 x 0.062 Fire Resistant Spiral Wrap, LLDP, White -- AP01SW50FRW
from ARKPLAS

Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 0.5000
Wrap Around Heat Shrinkable Tubing -- PRTâ„¢
from Zippertubing Co. (The)

PRT â „ ¢ is a wrap around heat shrinkable tubing that provides a means of repairing wire and cable insulation or adding secondary protection to in-service electrical systems without the need to remove or disassemble the associated connectors and end hardware. A heat gun is used to... [See More]

  • Features: EMI / RFI Shielding; Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Individual Cable Tubing -- HSB100T6PF7
from Hubbell Incorporated

FLAME RETARDANT TYPE. CROSS LINKED POLYOLEFIN MATERIAL. BLACK COLOR. 6 INCH. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 2/0 AWG TO 300 KCMIL CABLE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 0.18 INCH THICKNESS. -55 TO 135 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing
  • Operating Temperature: -55 to 135
High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing -- SM284 Series
from Daburn Electronics & Cable

SM284 Series. High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing. 4:1 Shrink Ratio. Semi-Rigid. Dual-Wall. Polyolefin Tubing. Extended Temperature Range. Applications. Daburn SM284 is a fully flame retardant, semi-rigid, high shrink ratio, adhesive lined heat shrinkable... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 150
1" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer -- TECFRN1.00TB [FRN1.00TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
Halar Expandable Sleeving -- XPFH-1/8
from ICO RALLY

ICO-FLEX ™ Expandable Sleeving. XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103 °F (-75 °C) to 320 °F (160 °C). [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 160
  • Material: Halar
  • Diameter: 0.1250
1/4 x 0.040 Fire Resistant Spiral Wrap, LLDP, White -- AP01SW25FRW
from ARKPLAS

Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 0.2500
Individual Cable Tubing -- HSB112FRFT
from Hubbell Incorporated

FIRE RETARDANT TYPE. FLEXIBLE PVC MATERIAL. BLACK COLOR. 25 FT. 1.5 INCH MIN. EXPANDED DIAMETER. 0.75 INCH MAX. RECOVERED DIAMETER. 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.04 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1... [See More]

  • Features: Flame Retardant
  • Material: PVC
  • Sleeving: Shrink Tubing
  • Operating Temperature: -20 to 105
Shrink/Melt Irradiated Polyolefin Tubing -- SM270 Series
from Daburn Electronics & Cable

Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110 °C/230 °F is applied, the inner wall melts and flows, as the outer wall shrinks; forcing the melting wall to fill voids and interstices and to encapsulate the... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 110
1" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer -- TECFRN1.00TW [FRN1.00TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
1/8 x 0.032 Fire Resistant Spiral Wrap, LLDP, White -- AP01SW12FRW
from ARKPLAS

Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 0.1250
Individual Cable Tubing -- HSB14T48PF
from Hubbell Incorporated

FLAME RETARDANT TYPE. CROSS LINKED POLYOLEFIN MATERIAL. BLACK COLOR. 4 FT. 0.25 INCH MIN. EXPANDED DIAMETER. 0.12 INCH MAX. RECOVERED DIAMETER. 14 TO 10 AWG CABLE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 0.18 INCH THICKNESS. -55 TO 135 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL TYPE. [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing
  • Operating Temperature: -55 to 135
Shrinkable Polyolefin Tubing -- SH277 Series
from Daburn Electronics & Cable

DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120 °C (250 °F), is rated for continuous operation from -55 °C to +135 °C, and will withstand up to 300 °C... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
1-1/2" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF1.50TB [CCF1.50TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
3/4 x 0.065 Fire Resistant Spiral Wrap, LLDP, White -- AP01SW75FRW
from ARKPLAS

Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 0.7500
Individual Cable Tubing -- HSB38FR250
from Hubbell Incorporated

FIRE RETARDANT TYPE. PVC MATERIAL. BLACK COLOR. 250 FT. 0.375 INCH MIN. EXPANDED DIAMETER. 0.187 INCH MAX. RECOVERED DIAMETER. 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.025 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. [See More]

  • Features: Flame Retardant
  • Material: PVC
  • Sleeving: Shrink Tubing
  • Operating Temperature: -20 to 105
Shrinkable Polyolefin Tubing -- SH321 Series
from Daburn Electronics & Cable

DAFLEX SH321 Heat Shrinkable Polyolefin Tubing recovers to 33% of its supplied size when fully recovered. It will shrink, with the application of only 90 °C (194 °F); it is rated for continuous operation from -55 °C to +135 °C and will withstand up to 200 °C for short... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
1-1/2" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer -- TECCCF1.50TW [CCF1.50TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
3/8 x 0.052 Fire Resistant Spiral Wrap, LLDP, White -- AP01SW37FRW
from ARKPLAS

Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 0.3750
Individual Cable Tubing -- HSC100FR
from Hubbell Incorporated

FIRE RETARDANT TYPE. PVC MATERIAL. CLEAR COLOR. 25 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 3/0 TO 4/0 AWG (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.035 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. [See More]

  • Features: Flame Retardant
  • Material: PVC
  • Sleeving: Shrink Tubing
  • Operating Temperature: -20 to 105
Shrinkable PTFE Tubing -- SH421 Series
from Daburn Electronics & Cable

Description: DAFLON SH421 Shrinkable PTFE Tubing recovers to approximately 25% of its expanded size when heated to the gel point (621 °F). Thus it is now possible to use shrinkable PTFE tubing, with its excellent chemical and physical properties, over objects which require more than the standard... [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -75 to 250
1-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer -- TECFRN1.50TB [FRN1.50TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
3/8 x 0.062 Fire Resistant Spiral Wrap, LLDP, White -- AP01SW38FRW
from ARKPLAS

Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 0.3750
Shrinkable Ultra-Thin Wall PTFE Tubing -- SH620 Series
from Daburn Electronics & Cable

Description: This series of Daflon Heat Shrinkable ultra thin wall PTFE offers a range of sizes with ultra-thin walls and a range of shrink ratios. It shrinks at 327 °C/621 ° F. The series is ideal for medical applications where ultra-thin walls, IDs, and its inertness make it a superior... [See More]

  • Features: Flame Retardant
  • Material: PTFE - Teflon®
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Operating Temperature: -75 to 250
1-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer -- TECFRN1.50TW [FRN1.50TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
5/8 x 0.062 Fire Resistant Spiral Wrap, LLDP, White -- AP01SW62FRW
from ARKPLAS

Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral Wrap meets the UL flammability rating of UL94 V2. Spiral Wrap Assembly... [See More]

  • Features: Flame Retardant
  • Material: Polyethylene
  • Sleeving: Spiral Wrap
  • Diameter: 0.6250
1-1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF1.25TB [CCF1.25TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
1-1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer -- TECCCF1.25TW [CCF1.25TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
1-1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer -- TECFRN1.25TB [FRN1.25TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
1-1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer -- TECFRN1.25TW [FRN1.25TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
1-3/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF1.75TB [CCF1.75TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.75
1-3/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer -- TECFRN1.75TB [FRN1.75TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.75
1-3/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer -- TECFRN1.75TW [FRN1.75TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.75
1/2" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF0.50TB [CCF0.50TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.5000
1/2" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer -- TECCCF0.50TW [CCF0.50TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.5000
1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer -- TECFRN0.50TB [FRN0.50TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.5000
1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer -- TECFRN0.50TW [FRN0.50TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.5000
1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF0.25TB [CCF0.25TBSF from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.2500
1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer -- TECCCF0.25TW [CCF0.25TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.2500
1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer -- TECFRN0.25TB [FRN0.25TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.2500
1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer -- TECFRN0.25TW [FRN0.25TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.2500
1/8" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF0.13TB [CCF0.13TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Features: Flame Retardant
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1250