Polyester (PET / PBT) Protective Sleeving
from Kuriyama of America, Inc.
The high density polyethylene plastic coil sleeve is air, water, oil, gasoline and hydraulic fluid-resistant at temperatures between 0 ºF (-18 ºC) to +84 ºF (+29 ºC). This coil can also be used for bundling groups of hoses. Other colors available on request. [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.5000
- Sleeving: Spiral Wrap
- Length: 1200
from RS Components, Ltd.
2 m Cable-Management Sleeve [See More]
- Material: Nylon® / Polyamide; Polyester (PET / PBT)
- Sleeving: Mesh / Braided Sleeving
from Waytek, Inc.
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72523 NU-GUARD SC-P 05 Self Closing SAE Braided... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: 175
- Sleeving: Mesh / Braided Sleeving
from Qualtek Electronics Corp.
QES-125 Expandable Polyester Monofilament Sleeving. High abrasion and cut through resistance. Easy to install with high expandability. Light weight construction. Operating temperature: -70 °C to +105 °C [See More]
- Material: Polyester (PET / PBT); Expandable Polyester
- Operating Temperature: -70 to 105
- Sleeving: Wrap Around Sleeving
from DigiKey
"HEATSHRINK 1-1/4"" BLACK FOOT" [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -55 to 150
- Sleeving: Shrink Tubing; Heat Shrinkable Tubing
- Length: 600
from RS Components, Ltd.
Cable Management Sleeve, Wire Wraps [See More]
- Material: Nylon® / Polyamide; Polyester (PET / PBT)
- Diameter: 0.7087 to 1.26
- Sleeving: Mesh / Braided Sleeving
- Length: 120
from Waytek, Inc.
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72525 NU-GUARD SC-P 10 Self Closing SAE Braided... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: 175
- Sleeving: Mesh / Braided Sleeving
from DigiKey
SILVYN SHRINK BRAID PET 12-6 MM [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -40 to 150
- Sleeving: Shrink Tubing; Heat Shrinkable Tubing
from RS Components, Ltd.
Self-wrapping, flame retardant polyester [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.3150 to 0.5118
- Sleeving: Mesh / Braided Sleeving
- Length: 1969
from Waytek, Inc.
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72527 NU-GUARD SC-P 16 Self Closing SAE Braided... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: 175
- Sleeving: Mesh / Braided Sleeving
from DigiKey
SILVYN SHRINK BRAID PET 25-12 MM [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -40 to 150
- Sleeving: Shrink Tubing; Heat Shrinkable Tubing
from RS Components, Ltd.
Self-wrapping, flame retardant polyester [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.7480 to 0.9843
- Sleeving: Mesh / Braided Sleeving
- Length: 984
from Waytek, Inc.
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: 175
- Sleeving: Mesh / Braided Sleeving
from DigiKey
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)" [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -55 to 150
- Sleeving: Shrink Tubing; Heat Shrinkable Tubing
- Length: 1800
from RS Components, Ltd.
Self-wrapping, flame retardant polyester [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.1969 to 0.3150
- Sleeving: Mesh / Braided Sleeving
- Length: 3937
from Waytek, Inc.
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: 175
- Sleeving: Mesh / Braided Sleeving
from DigiKey
"Black Polyester Braided Sleeving 0.500"" (12.70mm) 25.00' (7.62m)" [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -40 to 150
- Sleeving: Wrap Around Sleeving
- Length: 300
from RS Components, Ltd.
Tenneco ROUNDIT-2000-VO-13MM-BLACK [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.5118 to 0.7480
- Sleeving: Mesh / Braided Sleeving
- Length: 984
from Waytek, Inc.
Delfingen NU-GUARD SC-P 08 Self Closing SAE Braided Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. 6 to 8 mm diameter self-closing braided sleeving. Black PET monofilament and multifilament combination for a lightweight smooth texture. Knitted construction provides good drainage... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: 175
- Sleeving: Mesh / Braided Sleeving
from DigiKey
"Orange Polyester Braided Sleeving 0.500"" (12.70mm) 25.00' (7.62m)" [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -40 to 150
- Sleeving: Wrap Around Sleeving
- Length: 300
from RS Components, Ltd.
Expandable braided sleeve, Polyester, UL [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.4724 to 0.9055
- Sleeving: Mesh / Braided Sleeving
- Length: 15748
from Waytek, Inc.
Delfingen NU-GUARD SC-P 13 Self Closing SAE Braided Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. 11 to 13 mm diameter self-closing braided sleeving. Black PET monofilament and multifilament combination for a lightweight smooth texture. Knitted construction provides good drainage... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: 175
- Sleeving: Mesh / Braided Sleeving
from DigiKey
"Black Polyethylene Terephthalate (PET), Halogen Free Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)" [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -45 to 120
- Sleeving: Wrap Around Sleeving
- Length: 1200
from RS Components, Ltd.
Expandable braided sleeve, Polyester, UL [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.6299 to 1.1
- Sleeving: Mesh / Braided Sleeving
- Length: 1969
from Waytek, Inc.
Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. 17 to 19 mm diameter self-closing braided sleeving. Black PET monofilament and multifilament combination for a lightweight smooth texture. Knitted construction provides good drainage... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: 175
- Sleeving: Mesh / Braided Sleeving
from DigiKey
"Black Polyethylene Terephthalate (PET), Halogen Free Braided Sleeving 0.500"" (12.70mm) 1200' (365.76m)" [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Wrap Around Sleeving
- Length: 14400
from RS Components, Ltd.
Expandable braided sleeve, Polyester, UL [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.8268 to 1.38
- Sleeving: Mesh / Braided Sleeving
- Length: 1969
from Waytek, Inc.
Delfingen NU-GUARD SC-P 25 Self Closing SAE Braided Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. 20 to 25 mm diameter self-closing braided sleeving. Black PET monofilament and multifilament combination for a lightweight smooth texture. Knitted construction provides good drainage... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: 175
- Sleeving: Mesh / Braided Sleeving
from DigiKey
BRAIDED CONDUIT, BLACK, 3-7MM, M [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -55 to 150
- Sleeving: Wrap Around Sleeving
- Length: 7872
from RS Components, Ltd.
Expandable braided sleeve, Polyester, UL [See More]
- Material: Polyester (PET / PBT)
- Diameter: 1.02 to 1.77
- Sleeving: Mesh / Braided Sleeving
- Length: 1969
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.13BK 100 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
BRAIDED CONDUIT, BLACK, 18-33MM, [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -55 to 150
- Sleeving: Wrap Around Sleeving
- Length: 3936
from RS Components, Ltd.
Expandable braided sleeve, Polyester, UL [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.2362 to 0.4724
- Sleeving: Mesh / Braided Sleeving
- Length: 3937
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.13BK 1000 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
"SLEEVING 0.118"" ID POLY 25M BLK" [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -55 to 150
- Sleeving: Wrap Around Sleeving
- Length: 984
from RS Components, Ltd.
FIT WIRE MANAGEMENT [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.2500 to 0.7500
- Sleeving: Mesh / Braided Sleeving
- Length: 1200
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.25BK 100 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
PROTEC TUBULAR 12MM BLACK 10 MET [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -55 to 150
- Sleeving: Wrap Around Sleeving
- Length: 394
from RS Components, Ltd.
FIT WIRE MANAGEMENT [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.1250 to 0.3750
- Sleeving: Mesh / Braided Sleeving
- Length: 1200
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.25BK 1000 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
PROTEC DUOTUBULAR 2 X 20MM BLACK [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -55 to 150
- Sleeving: Wrap Around Sleeving
- Length: 394
from RS Components, Ltd.
FIT WIRE MANAGEMENT [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.0930 to 0.2500
- Sleeving: Mesh / Braided Sleeving
- Length: 1200
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.38BK 100 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
"Black Polyethylene Terephthalate (PET) Braided, Heat Shrink Sleeving 0.472"" (12.00mm) 164' (50.00m)" [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -40 to 150
- Sleeving: Wrap Around Sleeving
- Length: 1968
from RS Components, Ltd.
Braid Sleeve SC FR PET 16-19mm BLK M [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -50 to ?
- Sleeving: Mesh / Braided Sleeving
- Diameter: 0.1575 to 1.97
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.38BK 500 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 100' (30.48m) Black, White [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Spiral Wrap
- Length: 1200
from RS Components, Ltd.
Polyester braided sleeving for reducatio [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -50 to 150
- Sleeving: Mesh / Braided Sleeving
- Length: 3937
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.50BK 100 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 100' (30.48m) Black, White [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Spiral Wrap
- Length: 1200
from RS Components, Ltd.
HellermannTyton 170-80504 HEGPL03-PET-BK [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -50 to 150
- Sleeving: Mesh / Braided Sleeving
- Length: 3937
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.50BK 500 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 100' (30.48m) Black, White [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Spiral Wrap
- Length: 1200
from RS Components, Ltd.
HellermannTyton 170-80507 HEGPL06-PET-BK [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -50 to 150
- Sleeving: Mesh / Braided Sleeving
- Length: 3937
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.75BK 250 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 100' (30.48m) Black, White [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Spiral Wrap
- Length: 1200
from RS Components, Ltd.
HellermannTyton 170-80513 HEGPL12-PET-BK [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.3150 to 0.8268
- Sleeving: Mesh / Braided Sleeving
- Length: 3937
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP1.75BK 200 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 250' (76.20m) Black, White [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Spiral Wrap
- Length: 3000
from RS Components, Ltd.
HellermannTyton 170-80530 HEGPL30-PET-BK [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.7087 to 2.17
- Sleeving: Mesh / Braided Sleeving
- Length: 7874
from Waytek, Inc.
Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP2.00BK 200 Clean Cut Expandable Braided Sleeving. [See More]
-
Material: Polyester (PET / PBT);
Polyester Yarn
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 250' (76.20m) Black, White [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Spiral Wrap
- Length: 3000
from RS Components, Ltd.
HellermannTyton 170-80531 HEGPL30-PET-BK [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -50 to 150
- Sleeving: Mesh / Braided Sleeving
- Length: 1969
from Waytek, Inc.
Techflex F6N0.25X 200' BOX Flexo F6 Braided Sleeving. Category: Braided Sleeving. Manufacturer: Techflex. Flexible and split laterally for easy installation. Black semi-rigid braided material. 25% edge overlap completely covers wires, plugs, connectors and splicesBase. UV resistant. Cuts easily with... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 250' (76.20m) Black, White [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Spiral Wrap
- Length: 3000
from RS Components, Ltd.
HellermannTyton 170-80541 HEGPL40-PET-BK [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.9449 to 2.6
- Sleeving: Mesh / Braided Sleeving
- Length: 1969
from Waytek, Inc.
Techflex F6N0.25X 50' BOX Flexo F6 Braided Sleeving. Category: Braided Sleeving. Manufacturer: Techflex. Flexible and split laterally for easy installation. Black semi-rigid braided material. 25% edge overlap completely covers wires, plugs, connectors and splices. UV resistant. Cuts easily with hot... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 250' (76.20m) Black, White [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Spiral Wrap
- Length: 3000
from RS Components, Ltd.
HellermannTyton 170-80551 HEGPL50-PET-BK [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -50 to 150
- Sleeving: Mesh / Braided Sleeving
- Length: 1969
from Waytek, Inc.
Techflex F6N0.38BK 150FT BOX Flexo F6 Braided Sleeving. Category: Braided Sleeving. Manufacturer: Techflex. Flexible and split laterally for easy installation. Black semi-rigid braided material. 25% edge overlap completely covers wires, plugs, connectors and splices. UV resistant. Cuts easily with... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Material: Polyester (PET / PBT)
- Length: 1200
- Sleeving: Spiral Wrap
- Features: Thermal Shield
from RS Components, Ltd.
HellermannTyton 170-10600 HEGP06-PET-BK [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.1575 to 0.4331
- Sleeving: Mesh / Braided Sleeving
- Length: 3937
from Waytek, Inc.
Techflex F6N0.38BK-50FT BOX Flexo F6 Braided Sleeving. Category: Braided Sleeving. Manufacturer: Techflex. Flexible and split laterally for easy installation. Flexible material for easily sliding over wires, plugs, connectors and splices. 25% edge overlap so completely covers your assembly. UV... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Material: Polyester (PET / PBT)
- Length: 1200
- Sleeving: Spiral Wrap
- Features: Thermal Shield
from RS Components, Ltd.
HellermannTyton 170-14000 HEGP40-PET-BK [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -50 to 150
- Sleeving: Mesh / Braided Sleeving
- Length: 1969
from Waytek, Inc.
Techflex F6N0.50X 150' BOX Flexo F6 Braided Sleeving. Category: Braided Sleeving. Manufacturer: Techflex. Flexible and split laterally for easy installation. Black semi-rigid braided material. 25% edge overlap completely covers wires, plugs, connectors and splices. UV resistant. Cuts easily with hot... [See More]
-
Material: Polyester (PET / PBT);
Polyethylene Terephthalate (PET)
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
from DigiKey
Sleeve X 100' (30.48m) Black [See More]
- Material: Polyester (PET / PBT)
- Length: 1200
- Sleeving: Spiral Wrap
- Features: Thermal Shield
from Essentra Components
Braided Cable Sleeves [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.1181 to 0.3150
- Sleeving: Mesh / Braided Sleeving
from ALL-STATES, Inc.
POLYESTER MATERIAL. BLACK COLOR. 0.125 INCH NOMINAL DIAMETER. 1000 FT REEL STANDARD PACKAGE. RAP-TIGHT. BRAND. PACKAGING TYPE BULK. BES-125 MODEL [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.1250
- Sleeving: Mesh / Braided Sleeving
from LAPP
SILVYN ® PET is an economical solution that provides bundling and protection of wires, cables, and hoses. SILVYN ® PET FR is a flame-retardant version, designed to quickly self-extinguish and minimize the spread of flame. [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -75 to 125
- Sleeving: Mesh / Braided Sleeving
- Diameter: 0.1250 to 3
from ICO RALLY
HSF is a heat shrinkable “fabric ” tubing woven from black strands of Polyester and Polyolefin. Applications include noise suppression and abrasion resistance for components such as rubber hoses, harnesses, and plastic pipes. HSF is highly flexible and easily installed over awkward... [See More]
- Material: Polyester (PET / PBT); Polyolefin
- Operating Temperature: -40 to 125
- Sleeving: Shrink Tubing; Heat Shrinkable Tubing
- Diameter: 0.4720
from Daburn Electronics & Cable
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for... [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
- Diameter: 0.1250 to 3
from Lapp Tannehill
Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Mesh / Braided Sleeving
from Alpha Wire
Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical... [See More]
- Material: Polyester (PET / PBT); Polyethylene / Polyester Fabric
- Operating Temperature: -40 to 125
- Sleeving: Shrink Tubing; Heat Shrinkable Tubing
- Diameter: 0.2360
from Essentra Components
Braided Cable Sleeves [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.0394 to 0.2362
- Sleeving: Mesh / Braided Sleeving
from LAPP
SILVYN ® ZT is a high-performance, heavy duty wireway that routes and bundles cable assemblies and wire harnesses while protecting against rugged environments. The zipper feature allows this product to be installed after the wire or cable is installed. [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -40 to 82
- Sleeving: Split Wire Loom
- Diameter: 1 to 3
from ICO RALLY
ICO-FLEX ™ Expandable Sleeving. XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a... [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.1250
- Operating Temperature: -70 to 125
- Features: Flame Retardant
from Daburn Electronics & Cable
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for... [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
- Diameter: 0.1250 to 3
from Lapp Tannehill
Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Mesh / Braided Sleeving
from Alpha Wire
Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical... [See More]
- Material: Polyester (PET / PBT); Polyethylene / Polyester Fabric
- Operating Temperature: -40 to 125
- Sleeving: Shrink Tubing; Heat Shrinkable Tubing
- Diameter: 0.5910
from Essentra Components
Braided Cable Sleeves [See More]
- Material: Polyester (PET / PBT)
- Diameter: 0.3930 to 0.7870
- Sleeving: Mesh / Braided Sleeving
from LAPP
SILVYN ® CC is a high-density braid that is used in industrial wire and harness applications and is excellent in bundling and routing wires where durability is crucial. SILVYN ® CC FR is a flame-retardant version, designed to quickly self-extinguish and minimize the spread of flame. [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -75 to 125
- Sleeving: Mesh / Braided Sleeving
- Diameter: 0.1250 to 1.5
from ICO RALLY
Reinforced Repair Product. SLW-PVCP is a general-purpose sleeving repair product that employs a light-weight, flexible jacket of vinyl-coated polyester and an adhesive closure. SLW-PVCP is valuable in applications where flexibility, tear resistance, and abrasion resistance is required. Installation... [See More]
- Material: Polyester (PET / PBT); Vinyl
- Diameter: 0.7500
- Operating Temperature: -20 to 100
from Daburn Electronics & Cable
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving... [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
- Diameter: 0.1250 to 1.5
from Lapp Tannehill
Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Material: Polyester (PET / PBT); Braided Polyester
- Operating Temperature: -75 to 125
- Sleeving: Wrap Around Sleeving
- Diameter: 0.7500
from LAPP
SILVYN ® WRAP is a PET sleeving that allows for breaking out cables or hoses from bundles for connection and retrofit applications. SILVYN ® WRAP FR is a flame-retardant version, designed to quickly self-extinguish and minimize the spread of flame. [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -75 to 125
- Sleeving: Split Wire Loom
- Diameter: 0.5000 to 2
from Daburn Electronics & Cable
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving... [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -70 to 125
- Sleeving: Mesh / Braided Sleeving
- Diameter: 0.1250 to 1.25
from Lapp Tannehill
Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Material: Polyester (PET / PBT); Flame Retardant Braided PET
- Operating Temperature: -75 to 125
- Sleeving: Wrap Around Sleeving
- Diameter: 1
from LAPP
SILVYN ® O WRAP is a tough, flexible, lightweight split wrap used to bundle and protect wire harnesses and cable assemblies. It is used in industrial machinery, robotics, and factory automation systems. [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -75 to 125
- Sleeving: Split Wire Loom
- Diameter: 0.5000 to 1.5
from Lapp Tannehill
Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Mesh / Braided Sleeving; Split Wire Loom
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Material: Polyester (PET / PBT); Braided PET with Hook and Loop Closure
- Operating Temperature: -70 to 125
- Sleeving: Wrap Around Sleeving
- Diameter: 3.5
from LAPP
SILVYN ® SW is a pre-formed PET sleeve provided with a built-in split. Simply pull the wrap apart, install your wire and hose, and release. SILVYN ® SW FR is a flame-retardant version, designed to quickly self-extinguish and minimize the spread of flame. [See More]
- Material: Polyester (PET / PBT)
- Operating Temperature: -75 to 125
- Sleeving: Split Wire Loom
- Diameter: 0.1250 to 2
from Lapp Tannehill
Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Split Wire Loom
from Lapp Tannehill
Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Split Wire Loom
from Lapp Tannehill
Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Lapp Tannehill
Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Lapp Tannehill
Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Lapp Tannehill
Flexo ® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1 inch nominal size, Dark Brown. [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1
- Sleeving: Mesh / Braided Sleeving
from Lapp Tannehill
Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Mesh / Braided Sleeving
from Lapp Tannehill
Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Mesh / Braided Sleeving
from Lapp Tannehill
Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Lapp Tannehill
Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Lapp Tannehill
Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Mesh / Braided Sleeving; Split Wire Loom
from Lapp Tannehill
Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Split Wire Loom
from Lapp Tannehill
Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Split Wire Loom
from Lapp Tannehill
Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Lapp Tannehill
Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Lapp Tannehill
Flexo ® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-1/2 inch nominal size, Dark... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.5
- Sleeving: Mesh / Braided Sleeving
from Lapp Tannehill
Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.25
- Sleeving: Mesh / Braided Sleeving
from Lapp Tannehill
Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.25
- Sleeving: Mesh / Braided Sleeving
from Lapp Tannehill
Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.25
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant
from Lapp Tannehill
Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]
- Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
- Diameter: 1.25
- Sleeving: Mesh / Braided Sleeving
- Features: Flame Retardant