Wrap Around Sleeving Protective Sleeving
from bisco industries
Cable Wrap for PCV, Cables, and Hoses [See More]
- Sleeving: Wrap Around Sleeving
-
Material:
Heyco® Hose and Cable Wrap - Polyethylene Standard - Black
from Qualtek Electronics Corp.
QCS-155 Acrylic Coated Fiberglass Sleeving. Resists acids and most organic solvents. Exceptional durability and cut resistant. NEMA Grade A(7000V), B-1(4000V), C-1(2500V), C-2(1500V) and C-3. Operating temperature: -25 °C to +155 °C. Meets: MIL-I-3190/3 (Grade A) [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -25 to 155
- Material: Fiberglass; Acrylic Coated Fiberglass
from TE Connectivity
Body Features. Adhesive Pre-Coat : No. Product Type Features. Sealing & Repair Sleeve Product Type : Molded Part [See More]
- Sleeving: Wrap Around Sleeving
from Kuriyama of America, Inc.
Extend the life of your hose assemblies with Kuriyama's Nylon Sleeve Guard. This unique tubular black woven product provides ideal physical protection against abrasion and other external conditions found in many hydraulic hose applications. Additionally, this sleeving serves as a means of bundling... [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: 120
- Material: Nylon® / Polyamide
- Length: 1200
from DigiKey
Stainless Steel (SS) Convoluted, Corrugated Wire Loom, Protective Hose 3.28' (1.00m) [See More]
- Sleeving: Wrap Around Sleeving
- Length: 39.36
- Material: Stainless Steel
from bisco industries
Cable Wrap for PCV, Cables, and Hoses [See More]
- Sleeving: Wrap Around Sleeving
- Material: Nylon® / Polyamide
from Qualtek Electronics Corp.
QES-125 Expandable Polyester Monofilament Sleeving. High abrasion and cut through resistance. Easy to install with high expandability. Light weight construction. Operating temperature: -70 °C to +105 °C [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -70 to 105
- Material: Polyester (PET / PBT); Expandable Polyester
from DigiKey
"Natural Fiberglass, Acrylic Coated Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -25 to 155
- Material: Fiberglass
- Length: 1200
from bisco industries
Nylon Slit Tubing [See More]
- Sleeving: Wrap Around Sleeving
- Material: Nylon® / Polyamide
from Qualtek Electronics Corp.
QUS-200 Flexible Fiberglass Uncoated Sleeving. Resistant to radiation, moisture and high temperature. Electrical insulation of up to 650 volts. Operating temperature: -56 °C to +200 °C. Meets MIL-Y-1140H [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -56 to 200
- Material: Fiberglass; Flexible Fiberglass
from DigiKey
"Red Fiberglass, Acrylic Coated Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -25 to 155
- Material: Fiberglass
- Length: 1200
from Qualtek Electronics Corp.
QUS-316 Flexible Fiberglass Sleeving. Extremely flexible and heat resistant. Withstand up to 616 °C for short periods. Noncorrosive, nonflammable and not attacked by fungus. Operating temperature: -60 °C to +316 °C. Meets MIL-Y-1140H [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 316
- Material: Fiberglass; Flexible Fiberglass
from DigiKey
"Yellow Fiberglass, Acrylic Coated Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -25 to 155
- Material: Fiberglass
- Length: 1200
from Qualtek Electronics Corp.
QUS-482 Flexible Fiberglass Sleeving. High strength and high temperature resistance. Excellent resistance to nuclear radiation. Enhanced dielectric and mechanical properties. Operating temperature: -70 °C to +482 °C. Meets MIL-Y-1140H [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -70 to 482
- Material: Fiberglass; Flexible Fiberglass
from DigiKey
"Black Fiberglass, Acrylic Coated Braided Sleeving, Insulated 0.042"" (1.07mm) 250' (76.20m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -25 to 155
- Material: Fiberglass
- Length: 3000
from Qualtek Electronics Corp.
QNS-105 Flexible Nylon Uncoated Sleeving. Outstanding toughness and abrasion resistance. Resists fuels, chemicals and acids. Excellent resistance to mildew and UV. Operating temperature: -55 °C to +105 °C. Military specification A-A-59301 [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -55 to 105
- Material: Nylon® / Polyamide; Flexible Nylon
from DigiKey
"Black Fiberglass, Acrylic Coated Braided Sleeving, Insulated 0.438"" (11.13mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -25 to 155
- Material: Fiberglass
- Length: 1200
from Qualtek Electronics Corp.
QVS-220 Fluoroelastomer Coated Fiberglass Sleeving. Excellent abrasion and cut-through resistance. Resistant to solvents, both aromatic and aliphatic. NEMA Grade A(7000V), B-1(4000V), and C-1(2500V). Operating temperature: -70 °C to +220 °C. Meets: MIL-I-3190/7 (Grade A) [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -70 to 220
- Material: Fiberglass; Fluoroelastomer Coated Fiberglass
from DigiKey
"Black Polyester Braided Sleeving 0.500"" (12.70mm) 25.00' (7.62m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -40 to 150
- Material: Polyester (PET / PBT)
- Length: 300
from Qualtek Electronics Corp.
QHS-130 Hermetic Fiberglass Sleeving. Extremely flexible yet very tough and abrasion resistant. Highly resistant to refrigerants. NEMA Grade B-1(4000V), C-1(2500V). Operating temperature: -25 °C to +130 °C. Meets: NEMA TF-1, Type 2, and ASTM-D372 [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -25 to 130
- Material: Fiberglass; Hermetic Fiberglass
from DigiKey
"Orange Polyester Braided Sleeving 0.500"" (12.70mm) 25.00' (7.62m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -40 to 150
- Material: Polyester (PET / PBT)
- Length: 300
from Qualtek Electronics Corp.
QRS-200 Silicone Resin Coated Fiberglass Sleeving. Superior moisture, heat and radiation resistance. Good low temperature properties. NEMA Grade A-1(7000V), B-1(4000V), C-1(2500V), C-2(1500V), and C-3. Operating temperature: -56 °C to +200 °C. Meets: MIL-I-3190/5 (Grade A) [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -56 to 200
- Material: Fiberglass; Silicone Resin Coated Fiberglass
from DigiKey
"Black Polyethylene Terephthalate (PET), Halogen Free Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -45 to 120
- Material: Polyester (PET / PBT)
- Length: 1200
from Qualtek Electronics Corp.
QCS-200 Silicone Rubber Coated Fiberglass Sleeving. Extremely flexible with high abrasion resistance. High resistance to heat, long life, and exceptional durability. NEMA Grade A(7000V), B-1(4000V), C-1(2500V), C-2(1500V) and C-3. Operating temperature: -73 °C to +200 °C. Meets:... [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -73 to 200
- Material: Fiberglass; Silicone Rubber Coated Fiberglass
from DigiKey
"Black Polyamide (PA), Nylon Braided Sleeving 0.710"" (18.03mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -45 to 120
- Material: Nylon® / Polyamide
- Length: 1200
from Qualtek Electronics Corp.
QCS-220 Silicone Rubber Coated Fiberglass Sleeving. Enhanced thermal protection and dielectric strength. Light weight using specially compounded silicone gum. NEMA Grade A(7000V), B-1(4000V), C-1(2500V). Operating temperature: -73 °C to +220 °C. Meets: MIL-I-3190/8 (Grade A) [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -73 to 220
- Material: Fiberglass; Silicone Rubber Coated Fiberglass
from DigiKey
"Black Polyethylene Terephthalate (PET), Halogen Free Braided Sleeving 0.500"" (12.70mm) 1200' (365.76m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT)
- Length: 14400
from Qualtek Electronics Corp.
QCS-240 Silicone Rubber Coated Fiberglass Sleeving. Exceptional high temperature properties. Superior thermal protection and flame resistance. NEMA Grade A - 7000V dielectric strength. Operating temperature: -80 °C to +240 °C. Meets: MIL-I-3190/9 (Grade A) [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -80 to 240
- Material: Fiberglass; Silicone Rubber Coated Fiberglass
from DigiKey
"Black Fiberglass, Silicone Coated, Halogen Free Braided Sleeving, Insulated 0.250"" (6.35mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -54 to 260
- Material: Fiberglass
- Length: 1200
from Qualtek Electronics Corp.
Vinyl Coated Fiberglass Sleeving. Good flexibility and resistant to oils, solvents and moisture. Highly flame retardent and resistant to fungicides. NEMA Grade A(7000V), B-1(4000V), and C-1(2500V). Operating temperature: -34 °C to +130 °C. Meets: MIL-I-3190/2 (Grade A) [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -34 to 130
- Material: Fiberglass; Vinyl Coated Fiberglass
from DigiKey
"Red Fiberglass, Silicone Coated, Halogen Free Braided Sleeving, Insulated 0.250"" (6.35mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -54 to 260
- Material: Fiberglass
- Length: 1200
from DigiKey
"Black Fiberglass, Silicone Coated, Halogen Free Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -54 to 260
- Material: Fiberglass
- Length: 1200
from DigiKey
"Black Polyamide Multifilament, Halogen Free Braided Sleeving 0.125"" (3.18mm) 1000' (304.80m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -45 to 150
- Material: Nylon® / Polyamide
- Length: 12000
from DigiKey
"Black Polyamide Multifilament, Halogen Free Braided Sleeving 0.187"" (4.75mm) 1000' (304.80m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -45 to 150
- Material: Nylon® / Polyamide
- Length: 12000
from DigiKey
"Black Polyamide Multifilament, Halogen Free Braided Sleeving 0.312"" (7.92mm) 125' (38.10m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -45 to 150
- Material: Nylon® / Polyamide
- Length: 1500
from DigiKey
"Black Polyamide Multifilament, Halogen Free Braided Sleeving 0.875"" (22.22mm) 200' (60.96m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -45 to 150
- Material: Nylon® / Polyamide
- Length: 2400
from DigiKey
"Black Fiberglass, Silicone Coated Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -75 to 220
- Material: Fiberglass
- Length: 1200
from DigiKey
"Red Fiberglass, Silicone Coated Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -75 to 220
- Material: Fiberglass
- Length: 1200
from DigiKey
"White Fiberglass, Silicone Coated Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -75 to 220
- Material: Fiberglass
- Length: 1200
from DigiKey
"Red Fiberglass, Silicone Coated Braided Sleeving, Insulated 0.375"" (9.52mm) 100' (30.48m)" [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -85 to 200
- Material: Fiberglass
- Length: 1200
from DigiKey
"SILICA SLEEVE - 1/4"" - NATURAL -" [See More]
- Sleeving: Wrap Around Sleeving
- Length: 1200
- Operating Temperature: 982
from DigiKey
"SILICA SLEEVE - 1"" - NATURAL - 1" [See More]
- Sleeving: Wrap Around Sleeving
- Length: 1200
- Operating Temperature: 982
from DigiKey
"SELF WRAP 1"" SILICA" [See More]
- Sleeving: Wrap Around Sleeving
- Length: 600
- Operating Temperature: 982
from Oil-Rite Corp.
This Replacement Acrylic Sleeve is for use with 1 gallon capacity acrylic gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This clear, durable 1 gallon acrylic sleeve has an outside... [See More]
- Sleeving: Wrap Around Sleeving
- Diameter: 5.5
- Material: Acrylic
from Daburn Electronics & Cable
Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional and integral horsepower motors. They also are used in dry and oil-filled transformers,... [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -25 to 155
- Material: Fiberglass
- Diameter: 0.0200 to 1.04
from NSI Industries LLC
COPPER MATERIAL. 0.415 INCH ID X 0.7087 INCH L SIZE. FINE STRANDED, FLEXIBLE WIRE APPLICATION. 1 AWG CONDUCTOR SIZE. TIN COATING. FS MODEL [See More]
- Sleeving: Wrap Around Sleeving
- Material: Copper
from PHOENIX CONTACT USA
Bend protection sleeve, for cable diameter of 3 mm ... 9 mm, diameter: 12 mm, color: black [See More]
- Sleeving: Wrap Around Sleeving
- Diameter: 0.4724
- Material: Nylon® / Polyamide
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -40 to 93
- Material: Polyethylene (PE)
- Diameter: 1.07
from Fluid Control Services, Inc.
The Hose Saver protective sleeve extends the life of your hydraulic and pneumatic hoses by protecting against abrasive wear, dry rot and premature failure. Hose failures can lead to unnecessary expenses from downtime, oil loss, contamination, and replacement hoses. Save time and money by reducing... [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: 121
- Material: Kevlar®; Nylon® / Polyamide
- Diameter: 0.3750 to 3.5
from Redwood Plastics
Redco ™ Seal Saver. "SEAL SAVER " is a protective cylinder cover that has proven to extend the cylinder life three-fold and beyond. This simple to install product (no disassembly of the cylinder is required) is now being utilized around the world in the toughest environments (quarries,... [See More]
- Sleeving: Wrap Around Sleeving
- Material: Kevlar®
from Tompkins Industries, Inc.
Economy Hose Sleeve. With a thinner wall profile and lighter weight than standard hose sleeve, the economy hose sleeve is an excellent value for applications requiring moderate protection. Purchase in 300 ' (roll) Increments only. [See More]
- Sleeving: Wrap Around Sleeving
- Diameter: 0.7100
- Material: Nylon® / Polyamide
- Length: 3600
from Zippertubing Co. (The)
High temperature composite heat barrier designed to protect wiring, hoses, pipes or electronic modules. Insuflect-250 is the ideal material for providing thermal protection at temperatures of 250 ºC continuous (300 ºC/minutes). The material yields an outstanding thermal effectiveness value... [See More]
- Sleeving: Wrap Around Sleeving
from Daburn Electronics & Cable
Description: Daburn Non-Fray Sleeving is flexible, high-temperature secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn and to retard fraying. This is Type HP which is additionally treated with an acrylic resin... [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -60 to 316
- Material: Fiberglass
- Diameter: 0.0200 to 1.04
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -40 to 90
- Material: Polypropylene (PP)
from Tompkins Industries, Inc.
Fire Sleeve. This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops. Withstands continuous exposure to... [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -53.89 to 260
- Material: Fiberglass
- Diameter: 0.5000
from Zippertubing Co. (The)
Extreme temperature heat barrier designed to hold heat in a protected pipe or covered component. Ideal for maintaining turbo exhaust temperatures while minimizing heat damage to surrounding components or personnel. Designed for operational temperatures up to 1,202 ºF (650 ºC) continuous. [See More]
- Sleeving: Wrap Around Sleeving
from Daburn Electronics & Cable
Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat endurance are required and... [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -56 to 200
- Material: Fiberglass
- Diameter: 0.0200 to 1.04
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -40 to 155
- Material: Fiberglass; Fiberglass Braid coated with Acrylic
- Diameter: 0.3470
from Zippertubing Co. (The)
ALFG-28 is a medium weight; Polyvinylchloride impregnated fiberglass fabric with a heat reflective Aluminum Foil surface laminated on one side. The combination makes ALFG-28 a flexible and durable heat protection jacket material with good abrasion characteristics. ALFG-28 is best in moderate... [See More]
- Sleeving: Wrap Around Sleeving
from Daburn Electronics & Cable
Description: Daburn Viton ® Sleeving is a braided fiberglass coated with a modified Viton ® composite with exceptional physical and electrical properties. It is used in DC generators and motors to reduce arcing problems and elsewhere when the need to maintain a silicone-free environment is... [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -70 to 220
- Material: Fiberglass
- Diameter: 0.0200 to 1.04
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -75 to 125
- Material: Polyester (PET / PBT); Braided Polyester
- Diameter: 0.7500
from Zippertubing Co. (The)
AST-25 is a conductive Carbon loaded, fire retardant, PVC coated Polyester fabric material. It is an excellent abrasion jacket combined with anti-static properties. A properly grounded AST-25 jacket has an electrical resistance of less than 25 meg-ohms and will eliminate static charge buildup and... [See More]
- Sleeving: Wrap Around Sleeving
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -75 to 125
- Material: Polyester (PET / PBT); Flame Retardant Braided PET
- Diameter: 1
from Zippertubing Co. (The)
Z-Shield-2L â „ ¢ consists of two layers of fire retardant Polyurethane film encapsulating a Z-3250-CN EMI shield cloth and utilizes a double adhesive closure. The dual layer of Polyurethane film creates a finished jacket that has an inner dielectric spacer and will meet UL224, VW-1... [See More]
- Sleeving: Wrap Around Sleeving
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -20 to 130
- Material: Fiberglass; PVC; Fiberglass Braid Coated with PVC
- Diameter: 0.3470
from Zippertubing Co. (The)
HTG-65 is a bonded glass fiber with a proprietary coating, .065" thick, for applications up to 980 ºC with short-term exposures to 1,200 ºC. HTG is manufactured entirely of long textile glass fibers and contains no binders, thereby, assuring insulation efficiency during extended periods of... [See More]
- Sleeving: Wrap Around Sleeving
from Alpha Wire
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]
- Sleeving: Wrap Around Sleeving
- Operating Temperature: -70 to 125
- Material: Polyester (PET / PBT); Braided PET with Hook and Loop Closure
- Diameter: 3.5
from Zippertubing Co. (The)
Z-Flex ®-PFR is a high performance, pull-thru, jacketing system for flat cables made from Zippertubing â € ™s type PFR-18 material. The configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
Z-Shield-AL is a wrap around EMI shielding jacket made of fire retardant Polyurethane film, SH1 EMI shielding foil and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring limited flexing, flame retardance, good dielectric... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
Z-Shield ® is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, Z-3250-CN EMI shielding cloth and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring outstanding flexibility, flame retardant... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding of wires and cables in applications requiring outstanding flexibility,... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
TSH-3 is an outstanding EMI shielding product consisting of a FEP Teflon outer jacket bonded to a 3-mil Aluminum foil EMI shield. The product was designed to provide outstanding EMI shielding performance in rugged and demanding environmental applications where only FEP Teflon can survive. TSH-3 is... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
DVH-20 is a 20-mil thick PVC impregnated Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-20 is available in many... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
Z-Wrap ®-HD is a heavy duty (.020 â €) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing â € ™s type DVH-20 material and a pressure sensitive adhesive closure. A strip of high strength specially formulated Acrylic adhesive is... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
DVH-40 is a heavyweight (40-mil) PVC impregnated Nylon/Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-40 is an... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
SRFG-32 is a heavy weight (.032 â € thick) Silicone coated fiberglass fabric that offers outstanding flexibility, good abrasion and fluid resistance as well as high and low temperature characteristics. This jacketing product is ideal for under hood applications in trucks, busses and... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
PTG-5 is a lightweight Polytetrafluoroethyene (PTFE) Teflon coated; fine weave fiberglass glass fabric that is .005 inches thick. The material conforms to Mil-I-18746 and the Teflon coating make this material ideal for high and low temperatures and/or applications requiring exposure to severe... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
ALK-19 is an Aluminized woven Aramid Cloth (Kevlar) with very high structural strength, yet is flexible and capable of withstanding temperatures of 572 °F (300 C) continuously. It will withstand short temperature spikes up to 662 °F (350 C). Ideal in applications where the jacket must act as... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
ALHTG-65 is a heavy weight, .065" thick, mechanically bonded glass fiber cloth treated with a proprietary coating and laminated on one side with Aluminum Foil for high tmeperature applications up to 1,022 F (550 C). The base cloth material will stand short-term exposures as high as 1,380 °F (750... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
Trevira is a lightweight (.015 â €) fire retardant woven fabric material for applications requiring a Zero Halogen and Cadmium free product. This material is self-extinguishing per FMVSS 302 and DIN 75200. It meets ASTM E 662 for smoke generation and Bombardier SMP 800-C for toxic gas... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
ZTT â „ ¢ is a single seam, heat sealed, tubular pull-thru jacket made from Zippertubing â € ™s flame retardant PVL-10 material. It is an inexpensive way to cover single cables, small bundles of wires, or flat ribbon cables. The ZTT â „ ¢ jacket... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
FRC-15 is a lightweight woven fabric made from a 45:55 blend of Polyester and Cotton yarns pigmented with fire retardant Acrylic Vinyl providing a soft and flexible jacketing solution. This lightweight, yet durable and strong construction also provides good wear resistance, has high tear strength... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
PVL-10 is a flame retardant, PVC coated, woven Polyester fabric that is extremely flexible, lightweight and rugged. The fabric reinforced construction provides good wear resistance combined with high tear strength in an extremely thin and flexible jacket material. It's ideal for discrete wires, wire... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
Snap-Grip â „ ¢ is a commercial grade, flame retardant PVC coated Polyester fabric material that utilizes a unique Nylon snap button closure system. The snap button design will stay closed in high flexing applications yet it is easy to close and open as required. Just press the... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
VNH-23 is a medium weight (.023 â €) low temperature PVC coated Nylon fabric that conforms to Mil-I-20696C, Type II, Class 2. The material is extremely flexible, even at low temperatures, has high break strength and is abrasion resistant. VNH-23 is ideal for outdoor applications where... [See More]
- Sleeving: Wrap Around Sleeving
from Zippertubing Co. (The)
NET-30 is heavy weight (30-mils) woven construction of open weave Polyester fibers that have a flame retardant PVC coating. This jacket material is designed to permit bundling, protection and visibility of the encased wires and/or cables. In addition, the material provides a 34 percent open weave... [See More]
- Sleeving: Wrap Around Sleeving