Aluminum Protective Sleeving
from Waytek, Inc.
Delfingen NU-KOOL T-G AL 16 Aluminum Reflective Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. Nu-Kool T-G tubular fiberglass sleeving wrapped with reflective aluminum foil protects your wire, connectors, and electrical system from heat radiation coming from the engine and exhaust... [See More]
-
Material: Aluminum;
Aluminum
- Operating Temperature: -40 to 201
- Sleeving: Mesh / Braided Sleeving
from Waytek, Inc.
Delfingen NU-KOOL T-G AL 19 Aluminum Reflective Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. Nu-Kool T-G tubular fiberglass sleeving wrapped with reflective aluminum foil protects your wire, connectors, and electrical system from heat radiation coming from the engine and exhaust... [See More]
-
Material: Aluminum;
Aluminum
- Operating Temperature: -40 to 201
- Sleeving: Mesh / Braided Sleeving
from ICO RALLY
EMI/ RFI Shielding Repair Product. SLW-ALPU is an EMI shielding material that utilizes polyurethane jacketed aluminum foil. This product is ideal for electrical applications where shielding is necessary. SLW-ALPU is installed by wrapping the split tubing around the wire or cable assembly and... [See More]
- Material: Aluminum; Polyurethane
- Features: EMI / RFI Shielding
- Diameter: 0.7500
from SFCable.com
Cable cover conceals the cables from console to the TV on the wall. 0.75m (29.5") and 1.1m (43.3") length are available. 1.1m (43.3") x 50mm(2"). Silver Color Alminum. Mounting hardware included. [See More]
- Material: Aluminum
- Length: 43.31
- Diameter: 1.97