PVC Protective Sleeving

111 Results
Heat Shrink Tubing -- 1030-H2P0.25CL200-ND [H2P0.25CL200 from Techflex, Inc.]
from DigiKey

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 200.0' (61.0m)" [See More]

  • Material: PVC
  • Operating Temperature: -35 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 2400
Adhesive Lined PVC Heat Shrink -- VAT-105
from Pexco

Low-shrink temperature PVC tubing with a meltable adhesive liner. It will bond with most substrates, has excellent abrasion resistance, is ideal in outdoor applications and will provide moisture protection that will not deteriorate over time. With its unmatched bonding strength, it is perfect for... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.1870 to 1
Tigerflex® 1 1/2 in. Fits Hose (ID) Clear Banding Coil|Master File -- BCCF1.5
from Kuriyama of America, Inc.

GENERAL APPLICATIONS. For hoses with a high-profile, counterclockwise helix. CONSTRUCTION. Clear, food grade, rigid PVC coils.FEATURES AND ADVANTAGES. Food grade. Easy assembly. Provides smoother surface for banding behind coupling. Packaged singly: One piece to make one complete hose assembly... [See More]

  • Material: PVC
  • Diameter: 1.5
  • Sleeving: Spiral Wrap
Brimflex™ Polyvinylchloride Shrinkable Tubing -- SH105
from BRIM Electronics, Inc.

BRIMFLEX ä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200 °F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0230 to 2
DSG-Canusa 4180125BK00R5 Heat Shrink, 2:1, 1000' Spool -- 22000M [4180125BK00R5 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa 4180125BK00R5 Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Shrinks to ½ the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungus. Store in cool location out of direct sunlight. Meets AMS-DTL-23053/2, Class 2 and... [See More]

  • Material: PVC;

    PVC

  • Operating Temperature: -30 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 12000
Cable Sleeves -- 1119565 [P1051/2A BK005 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 12.70MM [See More]

  • Material: PVC
  • Diameter: 0.5000 to 0.5197
  • Sleeving: Mesh / Braided Sleeving
Heat Shrink Tubing -- 216-F1051/2BK005-ND [F1051/2 BK005 from Alpha Wire]
from DigiKey

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 100.0' (30.5m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 1200
Cross-Linked Adhesive Lined PVC Heat Shrink -- VAT-205
from Pexco

Cross-linked PVC heat shrinkable tubing with a meltable adhesive liner. It bonds securely with most substrates and is ideal for outdoor and marine applications. VAT-205 completely seals out moisture and is highly UV resistant. Uses and Features. The only cross-linked, heat shrinkable PVC tubing with... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.1870 to 1
Tigerflex® 2 in. Fits Hose (ID) White Banding Coil|Master File -- BCWF2
from Kuriyama of America, Inc.

GENERAL APPLICATIONS. For hoses with a high-profile, counterclockwise helix. CONSTRUCTION. White, food grade, rigid PVC coils.FEATURES AND ADVANTAGES. Food grade. Easy assembly. Provides smoother surface for banding behind coupling. Packaged singly: One piece to make one complete hose assembly... [See More]

  • Material: PVC
  • Diameter: 2
  • Sleeving: Spiral Wrap
Brimflex™ Shrinkable Heavy Wall PVC Tubing -- SH110
from BRIM Electronics, Inc.

SH110 meets or exceeds the performance requirements of MIL-I-23053/2B, Class 2 but for its dimensions -- it's heavier wall. SH110 is a Heavy Wall Shrinkable PVC tubing, yet it's flexible, & will shrink at temperatures below 200 °F (within one minute). Provides outstanding dielectric and... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0630 to 0.2500
DSG-Canusa 418025BK00R5 Heat Shrink, 2:1, 1000' Spool -- 22002M [418025BK00R5 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa 418025BK00R5 Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Shrinks to ½ the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungus. Store in cool location out of direct sunlight. Meets AMS-DTL-23053/2, Class 2 and... [See More]

  • Material: PVC;

    PVC

  • Operating Temperature: -30 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 12000
Cable Sleeves -- 1119571 [P1051 BK005 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 7.47MM [See More]

  • Material: PVC
  • Diameter: 0.2890 to 0.3110
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1181
Heat Shrink Tubing -- 298-13685-ND [HSTTP25-CY from Panduit Corp.]
from DigiKey

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 100.0' (30.5m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 1200
Cross-Linked PVC Heat Shrink -- HS-105
from Pexco

Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal for rugged applications and for use with cross-linked PVC jacketed... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0460 to 4
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File -- BCRT2
from Kuriyama of America, Inc.

GENERAL APPLICATIONS. For non-food grade applications. For hoses with a high-profile, clockwise helix. CONSTRUCTION. Gray non-food grade, rigid PVC coils.FEATURES AND ADVANTAGES. Easy assembly. Provides smoother surface for banding behind coupling. Packaged singly: One piece to make one complete... [See More]

  • Material: PVC
  • Diameter: 2
  • Sleeving: Spiral Wrap
DSG-Canusa 4180375BK00R4, 2:1 Shrink Ratio, Spool Size 500 ft, 3/8", Black -- 22003H [4180375BK00R4 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa 4180375BK00R4 Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Shrinks to ½ the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungusStore in cool location out of direct sunlight. Meets AMS-DTL-23053/2, Class 2 and... [See More]

  • Material: PVC;

    PVC

  • Length: 6000
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Cable Sleeves -- 1119593 [P1053 BK005 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 5.94MM [See More]

  • Material: PVC
  • Diameter: 0.2291 to 0.2488
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1181
Heat Shrink Tubing -- 298-19802-ND [HSTTPN50-CC from Panduit Corp.]
from DigiKey

"Heat Shrink Tubing, Flexible 0.462"" (11.73mm) 2 to 1 Clear 100.0' (30.5m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 1200
Cross-Linked PVC Heat Shrink -- HS-205 PVC
from Pexco

Cross-linked (irradiated) PVC delivers all the benefits of standard PVC heat shrink tubing, with enhanced abrasion resistance and superior solder iron cut-through protection. It also provides excellent dielectric and mechanical performance, making it well suited for rugged heat shrink applications... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0460 to 2
DSG-Canusa 4180500BK00R9 Heat Shrink, 2:1, 250' Spool -- 22004F [4180500BK00R9 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa 4180500BK00R9 Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Shrinks to ½ the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungus. Store in cool location out of direct sunlight. Meets AMS-DTL-23053/2, Class 2 and... [See More]

  • Material: PVC;

    PVC

  • Length: 3000
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Cable Sleeves -- 1119600 [P1054 BK005 from Alpha Wire]
from RS Components, Ltd.

Alpha Wire P1054 BK005 Cable Sleeve [See More]

  • Material: PVC
  • Diameter: 0.2039 to 0.2240
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1181
Heat Shrink Tubing -- 6308-CHS18B-ND [CHS18B from ABB AB]
from DigiKey

.125IN CLR PVC HEAT SHRINK 250FT [See More]

  • Material: PVC
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
DSG-Canusa 4180625BK00R9 Heat Shrink, 2:1, 250' Spool -- 22007F [4180625BK00R9 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa 4180625BK00R9 Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Shrinks to ½ the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungus. Store in cool location out of direct sunlight. Meets AMS-DTL-23053/2, Class 2 and... [See More]

  • Material: PVC;

    PVC

  • Operating Temperature: -30 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 3000
Cable Sleeves -- 1119616 [P1056 BK005 from Alpha Wire]
from RS Components, Ltd.

Alpha Wire P1056 BK005 Cable Sleeve [See More]

  • Material: PVC
  • Diameter: 0.1618 to 0.1780
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1181
Protective Hoses, Solid Tubing, Sleeving -- 1030-TT-PVA0.375-0.500CL100-ND [TT-PVA0.375-0.500CL100 from Techflex, Inc.]
from DigiKey

"CLEARFLOW - 0.375"" ID X 0.500"" O" [See More]

  • Material: PVC
  • Operating Temperature: -40 to 52
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
DSG-Canusa 4180750BK00R9, 2:1 Shrink Ratio, Spool Size 250 ft, 3/4", Black -- 22005F [4180750BK00R9 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa 4180750BK00R9 Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Shrinks to ½ the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungus. Store in cool location out of direct sunlight. Meets AMS-DTL-23053/2, Class 2 and... [See More]

  • Material: PVC;

    PVC

  • Length: 3000
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Cable Sleeves -- 1119622 [P1058 BK005 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 3.38MM [See More]

  • Material: PVC
  • Diameter: 0.1291 to 0.1409
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1181
Protective Hoses, Solid Tubing, Sleeving -- 1030-TT-PVA0.625-0.875CL100-ND [TT-PVA0.625-0.875CL100 from Techflex, Inc.]
from DigiKey

"CLEARFLOW - 0.625"" ID X 0.875"" O" [See More]

  • Material: PVC
  • Operating Temperature: -40 to 52
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
DSG-Canusa 4181000BK00R9 Heat Shrink, 1", 2:1, 250' Spool -- 22008F [4181000BK00R9 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa 4181000BK00R9 Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Shrinks to ½ the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungus. Store in cool location out of direct sunlight. Meets AMS-DTL-23053/2, Class 2 and... [See More]

  • Material: PVC;

    PVC

  • Length: 3000
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Cable Sleeves -- 1681278 [P1053/4 BK007 from Alpha Wire]
from RS Components, Ltd.

Alpha Wire P1053/4 BK007 Cable Sleeve [See More]

  • Material: PVC
  • Diameter: 0.7500 to 0.7858
  • Sleeving: Mesh / Braided Sleeving
  • Length: 591
Protective Hoses, Solid Tubing, Sleeving -- 1030-TT-PVA0.750-1.000CL100-ND [TT-PVA0.750-1.000CL100 from Techflex, Inc.]
from DigiKey

"CLEARFLOW - 0.750"" ID X 1.000"" O" [See More]

  • Material: PVC
  • Operating Temperature: -40 to 52
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
DSG-Canusa 4181500BK00R2 PVC CVN Heat Shrink 22010C, 2:1 Shrink Ratio, Spool Size 100 ft, 1 1/2", Black -- 22010C [4181500BK00R2 from DSG-Canusa]
from Waytek, Inc.

PVC CVN Heat Shrink 22010C. Category: Heat Shrink. Shrinks to ½ the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungus. Store in cool location out of direct sunlight. Meets Mil-1-23053/2 Class 2 specs. 221 °F (105 °C). Shrink... [See More]

  • Material: PVC;

    PVC

  • Length: 1200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Cable Sleeves -- 1681307 [P10511 BK005 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 2.41 MM [See More]

  • Material: PVC
  • Diameter: 0.0909 to 0.1012
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1181
Protective Hoses, Solid Tubing, Sleeving -- 1436-1867-ND [LTP20B-25M from HellermannTyton]
from DigiKey

"Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.630"" (16.00mm) 82.02' (25.00m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Wrap Around Sleeving
  • Length: 984
FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black -- 22001M [26505-BRL from FTZ Industries, Inc.]
from Waytek, Inc.

FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black. Category: Heat Shrink. Shrinks to ½ the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungus. Store in cool location out of direct sunlight. [See More]

  • Material: PVC;

    PVC

  • Length: 12000
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Cable Sleeves -- 1893173
from RS Components, Ltd.

PVC insulating tubing, black, 5.9 ±0.30mm [See More]

  • Material: PVC
  • Operating Temperature: -20 to ?
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1181 to 0.5000
Protective Hoses, Solid Tubing, Sleeving -- 1436-1868-ND [LTP25B-25M from HellermannTyton]
from DigiKey

"Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.830"" (21.08mm) 82.02' (25.00m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Wrap Around Sleeving
  • Length: 984
Cable Sleeves -- 1893174
from RS Components, Ltd.

PVC insulating tubing, black, 7.4 ±0.35mm [See More]

  • Material: PVC
  • Diameter: 0.1181 to 0.5000
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1181
Protective Hoses, Solid Tubing, Sleeving -- 1436-1869-ND [LTP32B-25M from HellermannTyton]
from DigiKey

"Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 1.040"" (26.42mm) 82.02' (25.00m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Wrap Around Sleeving
  • Length: 984
Cable Sleeves -- 1893175
from RS Components, Ltd.

PVC insulating tubing, black, 8.3 ±0.35mm [See More]

  • Material: PVC
  • Operating Temperature: -20 to ?
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1181 to 0.5000
Protective Hoses, Solid Tubing, Sleeving -- 1436-1870-ND [LTP20G-25M from HellermannTyton]
from DigiKey

"Gray Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.630"" (16.00mm) 82.02' (25.00m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Wrap Around Sleeving
  • Length: 984
Cable Sleeves -- 1893176
from RS Components, Ltd.

PVC insulating tubing, black, 9.5 ±0.35mm [See More]

  • Material: PVC
  • Diameter: 0.1181 to 0.5000
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1200
Protective Hoses, Solid Tubing, Sleeving -- 1436-1871-ND [LTP25G-25M from HellermannTyton]
from DigiKey

"Gray Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.830"" (21.08mm) 82.02' (25.00m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Wrap Around Sleeving
  • Length: 984
Cable Sleeves -- 1893179
from RS Components, Ltd.

RS PRO NHS 127 Z RS5 Cable Sleeve [See More]

  • Material: PVC
  • Diameter: 0.1181 to 0.5138
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1200
Protective Hoses, Solid Tubing, Sleeving -- 1436-1872-ND [LTP32G-25M from HellermannTyton]
from DigiKey

"Gray Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 1.040"" (26.42mm) 82.02' (25.00m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Wrap Around Sleeving
  • Length: 984
Cable Sleeves -- 1893180
from RS Components, Ltd.

PVC insulating tubing, black, 14.0 ±0.45m [See More]

  • Material: PVC
  • Operating Temperature: -20 to ?
  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1181 to 0.5000
Protective Hoses, Solid Tubing, Sleeving -- 1436-FSU16B-25M-ND [FSU16B-25M from HellermannTyton]
from DigiKey

"Black Steel, Galvanized, PVC Coated Wire Loom, Protective Hose 0.510"" (12.95mm) 82.02' (25.00m)" [See More]

  • Material: PVC
  • Operating Temperature: -15 to 70
  • Sleeving: Wrap Around Sleeving
  • Length: 984
Cable Sleeves -- 3211988 [08010001010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

PVC SLEEVING 1MM [See More]

  • Material: PVC
  • Diameter: 0.0394 to 0.0709
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1969
Protective Hoses, Solid Tubing, Sleeving -- 1528-4545-ND [4545 from Adafruit Industries]
from DigiKey

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.236"" (6.00mm) 3.28' (1.00m)" [See More]

  • Material: PVC
  • Length: 39.36
  • Sleeving: Wrap Around Sleeving
Cable Sleeves -- 3212026 [08010009010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

PVC SLEEVING 5MM [See More]

  • Material: PVC
  • Diameter: 0.1969 to 0.2362
  • Sleeving: Mesh / Braided Sleeving
  • Length: 984
Protective Hoses, Solid Tubing, Sleeving -- 166-90220-ND [166-90220 from HellermannTyton]
from DigiKey

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.480"" (12.19mm) 100' (30.48m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 70
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
Cable Sleeves -- 3212032 [08010010010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

PVC SLEEVING 6MM [See More]

  • Material: PVC
  • Diameter: 0.2362 to 0.2795
  • Sleeving: Mesh / Braided Sleeving
  • Length: 984
Protective Hoses, Solid Tubing, Sleeving -- 166-90221-ND [166-90221 from HellermannTyton]
from DigiKey

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.630"" (16.00mm) 100' (30.48m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 70
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
Cable Sleeves -- 3212048 [08010012010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

PVC SLEEVING 8MM [See More]

  • Material: PVC
  • Diameter: 0.3150 to 0.3622
  • Sleeving: Mesh / Braided Sleeving
  • Length: 984
Protective Hoses, Solid Tubing, Sleeving -- 166-90222-ND [166-90222 from HellermannTyton]
from DigiKey

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.870"" (22.10mm) 100' (30.48m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 70
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
Cable Sleeves -- 3212082 [08010034011 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

PVC SLEEVING 0.5MM [See More]

  • Material: PVC
  • Diameter: 0.0197 to 0.0512
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1969
Protective Hoses, Solid Tubing, Sleeving -- 166-90223-ND [166-90223 from HellermannTyton]
from DigiKey

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.110"" (28.19mm) 100' (30.48m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 70
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
Cable Sleeves -- 3218282 [08010007010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

PVC SLEEVING 4MM [See More]

  • Material: PVC
  • Diameter: 0.1575 to 0.1969
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1969
Protective Hoses, Solid Tubing, Sleeving -- 166-90224-ND [166-90224 from HellermannTyton]
from DigiKey

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.380"" (35.05mm) 100' (30.48m)" [See More]

  • Material: PVC
  • Operating Temperature: -20 to 70
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
Cable Sleeves -- 404130
from RS Components, Ltd.

Earth 40m PVC Sleeving, 3mm bore [See More]

  • Material: PVC
  • Diameter: 0.1181
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1575
Protective Hoses, Solid Tubing, Sleeving -- 166-90247-ND [166-90247 from HellermannTyton]
from DigiKey

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 0.470"" (11.94mm) 100' (30.48m)" [See More]

  • Material: PVC
  • Operating Temperature: -5 to 70
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
Cable Sleeves -- 404134
from RS Components, Ltd.

Blue 40m PVC Sleeving, 3mm bore [See More]

  • Material: PVC
  • Diameter: 0.1181
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1575
Protective Hoses, Solid Tubing, Sleeving -- 166-90250-ND [166-90250 from HellermannTyton]
from DigiKey

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 1.040"" (26.42mm) 100' (30.48m)" [See More]

  • Material: PVC
  • Operating Temperature: -5 to 70
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
Cable Sleeves -- 404140
from RS Components, Ltd.

Black 40m PVC Sleeving, 3mm bore [See More]

  • Material: PVC
  • Diameter: 0.1181
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1575
Protective Hoses, Solid Tubing, Sleeving -- 166-90501-ND [166-90501 from HellermannTyton]
from DigiKey

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 2.020"" (51.31mm) 100' (30.48m)" [See More]

  • Material: PVC
  • Operating Temperature: -5 to 70
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
Cable Sleeves -- 404146
from RS Components, Ltd.

Red 30m PVC Sleeving, 4mm bore [See More]

  • Material: PVC
  • Diameter: 0.1575
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1181
Protective Hoses, Solid Tubing, Sleeving -- 19-3617-1500-1-ND [3617-1500 from 3M]
from DigiKey

"Black, Silver Poly-Vinyl Chloride (PVC) Convoluted - Braided Sleeving, Insulated 1.500"" (38.10mm) 1.00' (304.80mm, 12.00"")" [See More]

  • Material: PVC
  • Features: Flame Retardant
  • Sleeving: Wrap Around Sleeving
Cable Sleeves -- 404152
from RS Components, Ltd.

Grey 40m PVC Sleeving, 3mm bore [See More]

  • Material: PVC
  • Diameter: 0.1181
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1575
Individual Cable Tubing -- HSB100FR
from Hubbell Incorporated

FIRE RETARDANT TYPE. FLEXIBLE PVC MATERIAL. BLACK COLOR. 25 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 4/0 AWG TO 300 KCMIL (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.035 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing
  • Diameter: 0.5000
Heat Shrinkable Heavy Wall PVC Tubing -- SH267 Series
from Daburn Electronics & Cable

This heavy wall PVC tubing shrinks 50% in diameter when heated to 95 °C / 200 °F for one minute or less, and has the same characteristics as the DAFLEX SH265 All Purpose Series, except for its heavier wall. The heavier wall allows for additional protection where industry requires. [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.5000
3" vinylguard black heat shrink tbng -- 59164
from U.S. Plastic Corporation

Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat... [See More]

  • Material: PVC
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
LAYFLAT PVC, Semi-Rigid, Very Thin-Wall, 2:1 -- HLF-19
from ICO RALLY

HLF PVC heat-shrink tubing is a thin-wall, low-cost material offering good electrical and mechanical characteristics. This specially formulated polyvinyl chloride material will shrink rapidly and uniformly, conforming to the shape of the object to be covered. Applications include wire and cable... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 100
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.7480
FIT Heat Shrink Tubing -- F1051/16
from Alpha Wire

Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical... [See More]

  • Material: PVC; Irradiated PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0310
Brady Bradymark White PVC Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.051 in Min Wire Dia to 0.061 in Max Wire Dia - PVC-16 -- 662820-03884 [PVC-16 from Brady Corporation]
from R. S. Hughes Company, Inc.

The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of PVC, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer... [See More]

  • Material: PVC
  • Diameter: 0.0510 to 0.0610
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 1200
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Black -- INSHS105-1-1/2-0 [3015000011 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000011 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.5
Individual Cable Tubing -- 12-1040
from Waldom Electronics

HEAT TYPE. PVC MATERIAL. (35) 6 INCH. 0.062 INCH MIN. EXPANDED DIAMETER. 0.031 INCH MAX. RECOVERED DIAMETER. 800 V PER MIL VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. 250 DEG F SHRINK TEMPERATURE. GC[T] BRAND. APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B. PACKAGING... [See More]

  • Material: PVC
  • Operating Temperature: 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 6
Polyvinyl Chloride (PVC) Heat Shrinkable Tubing -- HS-105C
from Grayline, Inc.

Heat shrinkable tubing is used in wire harnesses and other electrical applications to bundle, insulate, and protect wires and electrical components. After placing heat shrinkable tubing over an object to be covered, heat is applied to cause the tubing to shrink in size and conform tightly to the... [See More]

  • Material: PVC
  • Operating Temperature: 30 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Individual Cable Tubing -- HSB100FR100FT
from Hubbell Incorporated

HEAT TYPE. FLEXIBLE PVC MATERIAL. BLACK COLOR. 100 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 4/0 TO 3/0 AWG (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE. UL 224 APPROVAL. 600 V VOLTAGE RATING. 0.035 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing
  • Diameter: 0.5000
Heat Shrinkable Polyvinylchloride Tubing -- SH265 Series
from Daburn Electronics & Cable

This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100 °C (212 °F) for one minute or less, with approximately 15% longitudinal contraction**.There is controlled shrinkage on the application of heat for one minute or less.It is suitable for insulating... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 4
FIT Heat Shrink Tubing -- F105MS/1
from Alpha Wire

Alpha Wire FIT ® Kits are great resources for use in R &D labs, engineering development, and maintenance departments. These kits provide heat-shrink tubing is various sizes and colors in pre-cut pieces up to 6". Additionally, our FIT-MGKIT-1 comes with a FIT MINIGUN so you can have... [See More]

  • Material: PVC; Irradiated PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Blue -- INSHS105-1-1/2-6 [HS105-1-1/2-6 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-6 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.5
Individual Cable Tubing -- HSB38FR
from Hubbell Incorporated

FIRE RETARDANT TYPE. FLEXIBLE PVC MATERIAL. BLACK COLOR. 50 FT. 0.375 INCH MIN. EXPANDED DIAMETER. 0.187 INCH MAX. RECOVERED DIAMETER. 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.025 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1 SHRINK... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing
  • Diameter: 0.1870
Viton® Heat Shrink Tubing -- SH721 Series
from Daburn Electronics & Cable

Daburn SH721 is a heat shrinkable, flexible, fluoroelastomer tubing that is used in high temperature applications or where exposure to high temperatures and aggressive solvents is expected and flexibility is desired. It is widely used in hydraulic equipment, aircraft manufacture and ship building. [See More]

  • Material: PVC
  • Operating Temperature: -40 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0630 to 1.5
FIT Wire Management, Sleeving -- PF1300
from Alpha Wire

Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]

  • Material: Fiberglass; PVC; Fiberglass Braid Coated with PVC
  • Operating Temperature: -20 to 130
  • Sleeving: Wrap Around Sleeving
  • Diameter: 0.3470
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Clear -- INSHS105-1-1/2-C [3015000C11 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000C11 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.5
Individual Cable Tubing -- HSB38FR250
from Hubbell Incorporated

FIRE RETARDANT TYPE. PVC MATERIAL. BLACK COLOR. 250 FT. 0.375 INCH MIN. EXPANDED DIAMETER. 0.187 INCH MAX. RECOVERED DIAMETER. 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.025 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing
  • Diameter: 0.1870
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Red -- INSHS105-1-1/2-2 [HS105-1-1/2-2 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-2 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.5
Individual Cable Tubing -- HSC100FR
from Hubbell Incorporated

FIRE RETARDANT TYPE. PVC MATERIAL. CLEAR COLOR. 25 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 3/0 TO 4/0 AWG (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.035 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing
  • Diameter: 0.5000
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - White -- INSHS105-1-1/2-9 [HS105-1-1/2-9 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-9 AVAILABILITY : Contact... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.5
Individual Cable Tubing -- HSC112FRFT
from Hubbell Incorporated

HEAT TYPE. FIRE RETARDANT FLEXIBLE POLYVINYL CHLORIDE MATERIAL. CLEAR COLOR. 25 FT. 1.5 INCH MIN. EXPANDED DIAMETER. 0.75 INCH MAX. RECOVERED DIAMETER. 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.04 INCH THICKNESS. -20 TO 105 DEG C... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing
  • Diameter: 0.7500
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Yellow -- INSHS105-1-1/2-4 [HS105-1-1/2-4 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-4 AVAILABILITY : Contact... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.5
Individual Cable Tubing -- HSC38FR250
from Hubbell Incorporated

HEAT TYPE. PVC MATERIAL. CLEAR COLOR. 250 FT. 0.375 INCH MIN. EXPANDED DIAMETER. 0.187 INCH MAX. RECOVERED DIAMETER. 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE. UL 224 APPROVAL. 600 V VOLTAGE RATING. 0.025 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. 275 DEG F SHRINK... [See More]

  • Material: PVC
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing
  • Diameter: 0.1870
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Black -- INSHS105-1-1/4-0 [3012500011 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3012500011 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.25
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Blue -- INSHS105-1-1/4-6 [HS105-1-1/4-6 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-6 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.25
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Clear -- INSHS105-1-1/4-C [HS105-1-1/4-C from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-C AVAILABILITY : Contact... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.25
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Red -- INSHS105-1-1/4-2 [HS105-1-1/4-2 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-2 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.25
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - White -- INSHS105-1-1/4-9 [HS105-1-1/4-9 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-9 AVAILABILITY : Contact... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.25
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Yellow -- INSHS105-1-1/4-4 [HS105-1-1/4-4 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-4 AVAILABILITY : Contact... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.25
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Black -- INSHS105-1-0 [3010000011 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3010000011 AVAILABILITY : In Stock SERIES : HS-105... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Blue -- INSHS105-1-6 [HS105-1-6 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-6 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Clear -- INSHS105-1-C [3010000C11 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3010000C11 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Red -- INSHS105-1-2 [HS105-1-2 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-2 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - White -- INSHS105-1-9 [3010000911 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3010000911 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Yellow -- INSHS105-1-4 [HS105-1-4 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-4 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - Black -- INSHS105-1/16-0 [3000630011 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3000630011 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0630
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - Blue -- INSHS105-1/16-6 [HS105-1/16-6 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/16-6 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0630
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - Clear -- INSHS105-1/16-C [3000630C11 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3000630C11 AVAILABILITY : In Stock SERIES :... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0630
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - Red -- INSHS105-1/16-2 [HS105-1/16-2 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/16-2 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0630
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - White -- INSHS105-1/16-9 [HS105-1/16-9 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/16-9 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0630
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - Yellow -- INSHS105-1/16-4 [HS105-1/16-4 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/16-4 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.0630
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/2 - Black -- INSHS105-1/2-0 [3005000011 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3005000011 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Material: PVC; PVC
  • Operating Temperature: -55.56 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.5000