Steel Protective Sleeving
from Kuriyama of America, Inc.
ALFAGOMMA ® Steel Protective Flat Coil Sleeves prolong the life of hose lines that are exposed to rugged operating conditions. They distribute the bending radii to avoid kinking in hose lines and protect the hose from excessive wear caused by sharp edges and abrasion and help protect the hose... [See More]
- Material: Steel
- Diameter: 0.5100
- Sleeving: Spiral Wrap
- Length: 157
from RS Components, Ltd.
Facom SLS.G45 Heat Shrink Tubing [See More]
- Material: Steel
- Diameter: 1.77
- Sleeving: Shrink Tubing; Heat Shrinkable Tubing
- Length: 2.44
from DigiKey
NON-JKTD FLEX COND STL.75 INX150 [See More]
- Material: Steel
- Length: 5904
- Sleeving: Wrap Around Sleeving
from Festo Corporation
connector sleeve ZBV-10-9 Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1,2 g, Materials note=Conforms to RoHS, Material sleeve=Steel [See More]
- Material: Steel
- Sleeving: Mesh / Braided Sleeving
from Kuriyama of America, Inc.
ALFAGOMMA ® Steel Protective Coil Springs prolong the life of hose lines that are exposed to rugged operating conditions. They distribute the bending radii to avoid kinking in hose lines and protect the hose from excessive wear caused by sharp edges and abrasion and help protect the hose from... [See More]
- Material: Steel
- Diameter: 0.6100
- Sleeving: Spiral Wrap
- Length: 157
from DigiKey
CFMC RWSTL UL 3/8IN 30M/100FT [See More]
- Material: Steel
- Operating Temperature: -45 to 400
- Sleeving: Wrap Around Sleeving
- Length: 1200
from DigiKey
PVC CTD COND 1IN RGD STL LGRY [See More]
- Material: Steel
- Length: 119
- Sleeving: Wrap Around Sleeving
from DigiKey
16MM GS CONDUIT 10M - MET [See More]
- Material:
- Length: 394
- Sleeving: Wrap Around Sleeving
from DigiKey
VACUUM JACKETED STL COND 1/2X 30 [See More]
- Material: Steel
- Sleeving: Wrap Around Sleeving