Split Wire Loom Protective Sleeving

22 Results
Laterally Slit Wire Conduit -- POLYFLEX® PA 6 Conduit
from Altech Corp.

Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. [See More]

  • Sleeving: Split Wire Loom
  • Operating Temperature: -40 to 12
  • Material: Polyamide 6
  • Diameter: 0.1102 to 1.88
1" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black -- TECF6N1.00BK [F6N1.00BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]

  • Sleeving: Mesh / Braided Sleeving; Split Wire Loom
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
Flexible Vinyl Zipper-Style Tubing; Protective High-Strength Cable Management Wireway -- SILVYN® ZT
from LAPP

SILVYN ® ZT is a high-performance, heavy duty wireway that routes and bundles cable assemblies and wire harnesses while protecting against rugged environments. The zipper feature allows this product to be installed after the wire or cable is installed. [See More]

  • Sleeving: Split Wire Loom
  • Operating Temperature: -40 to 82
  • Material: Polyester (PET / PBT)
  • Diameter: 1 to 3
Flex Guard Wire Loom -- FGP-5660-1/8
from ICO RALLY

FGP - Flex Guard Wire Loom. Wire Protection Sleeve. FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of... [See More]

  • Sleeving: Non-Split Wire Loom (optional feature); Split Wire Loom
  • Operating Temperature: -40 to 120
  • Material: Polyethylene
  • Diameter: 0.1680
Split Corrugated Conduit -- CONFIX WST
from icotek GmbH

Product description. The CONFIX WST is a split corrugated conduit. Perfect for routing standard or pre-terminated cables in harsh environments. In conjunction with KVT-W90, a high degree of flexibility is achieved. Numerous conduit sizes can be used due to the wide variety of KT split inserts... [See More]

  • Sleeving: Split Wire Loom
  • Operating Temperature: -40 to 105
  • Material: Polypropylene
  • Diameter: 0.5354 to 3.14
1" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black -- TECF6W1.00BK [F6W1.00BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
PET Sleeve with Velcro for Easy Access & Installation -- SILVYN® WRAP/WRAP FR
from LAPP

SILVYN ® WRAP is a PET sleeving that allows for breaking out cables or hoses from bundles for connection and retrofit applications. SILVYN ® WRAP FR is a flame-retardant version, designed to quickly self-extinguish and minimize the spread of flame. [See More]

  • Sleeving: Split Wire Loom
  • Operating Temperature: -75 to 125
  • Material: Polyester (PET / PBT)
  • Diameter: 0.5000 to 2
1" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - White -- TECF6W1.00WH [F6W1.00WH from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
Polyester Protective Split Wrap; Flexible & Tough for Bundling -- SILVYN® O WRAP
from LAPP

SILVYN ® O WRAP is a tough, flexible, lightweight split wrap used to bundle and protect wire harnesses and cable assemblies. It is used in industrial machinery, robotics, and factory automation systems. [See More]

  • Sleeving: Split Wire Loom
  • Operating Temperature: -75 to 125
  • Material: Polyester (PET / PBT)
  • Diameter: 0.5000 to 1.5
1-1/2" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black -- TECF6N1.50BK [F6N1.50BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]

  • Sleeving: Mesh / Braided Sleeving; Split Wire Loom
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
Semi-Rigid PET Sleeve with Split Wrap for Easy Installation -- SILVYN® SW/SW FR
from LAPP

SILVYN ® SW is a pre-formed PET sleeve provided with a built-in split. Simply pull the wrap apart, install your wire and hose, and release. SILVYN ® SW FR is a flame-retardant version, designed to quickly self-extinguish and minimize the spread of flame. [See More]

  • Sleeving: Split Wire Loom
  • Operating Temperature: -75 to 125
  • Material: Polyester (PET / PBT)
  • Diameter: 0.1250 to 2
1-1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black -- TECF6W1.50BK [F6W1.50BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - White -- TECF6W1.50WH [F6W1.50WH from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/4" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black -- TECF6N1.25BK [F6N1.25BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]

  • Sleeving: Mesh / Braided Sleeving; Split Wire Loom
  • Diameter: 1.25
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-3/4" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black -- TECF6W1.75BK [F6W1.75BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 1.75
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-3/4" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - White -- TECF6W1.75WH [F6W1.75WH from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 1.75
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1/2" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black - F6N0.50BK -- TECF6N0.50BK [F6N0.50BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]

  • Sleeving: Mesh / Braided Sleeving; Split Wire Loom
  • Diameter: 0.5000
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black -- TECF6W0.50BK [F6W0.50BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 0.5000
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - White -- TECF6W0.50WH [F6W0.50WH from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 0.5000
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1/4" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black -- TECF6N0.25BK [F6N0.25BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]

  • Sleeving: Mesh / Braided Sleeving; Split Wire Loom
  • Diameter: 0.2500
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1/4" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black -- TECF6W0.25BK [F6W0.25BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 0.2500
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1/4" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - White -- TECF6W0.25WH [F6W0.25WH from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy... [See More]

  • Sleeving: Split Wire Loom
  • Diameter: 0.2500
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)