Mesh / Braided Sleeving Protective Sleeving

114 Results
Cable Braids -- 0059013002
from TE Connectivity

Body Features. Primary Product Material  : Copper. Primary Product Plating Material  : Tin. Dimensions. Product Length  : 50  M   [164.04  FT  ]. Weight (Nominal) (KGKM)  : 95. Electrical Characteristics. DC Resistance (Nominal) (MOHM)... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -65 to 150
  • Material: Copper
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex®
from Device Technologies, Inc.

Nomex Sleeving & Wrap is designed for high heat & flame protection applications. It is used extensively in aerospace & automotive. NMX Sleeve. NXW Wrap. Key Benefits. Nomex provides high heat & intense flame protection. Protects wiring & hoses from abrasion/cutting. Tough &... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Material: Nomex®
Brimflex™ Fiberglass Sleeving -- BFG
from BRIM Electronics, Inc.

BRIMFLEX ä BFG fiberglass sleeving is a commercial tightly braided heat treated fiberglass sleeving that is very flexible, and used for high temperature applications--up to 1200 °F. BFG fiberglass is non-flammable and treated to remove all organic matter. BFG conforms to NEMA Spec. VS-1,... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 649
  • Material: Fiberglass
  • Diameter: 0.0220 to 1.02
Delfingen 72523 NU-GUARD SC-P 05 Self Closing SAE Braided Sleeving, 1-5mm, 2000 ft. -- 20425 [72523 from Delfingen]
from Waytek, Inc.

NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72523 NU-GUARD SC-P 05 Self Closing SAE Braided... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 175
  • Material: Polyester (PET / PBT);

    Polyethylene Terephthalate (PET)

Corrugated Pipes (Plastic Flexible Pipes) -- MIL-CP
from Shenzhen Milvent Technology Co., Limited

Corrugated Pipes (Plastic Flexible Pipes). Product details. Materials: Nylon PA6, PP; PA6 -V0, PP ( Polypropylene)-V0 Working temperature: -30 ℃ to 100 ℃, short time can up to 110 ℃.Style: Closed and openedProperty: Good flexibility, twist resistance and good bending performance. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Material: Nylon® / Polyamide
Cable Sleeves -- 1003914 [RAY-101-3.0(100) from TE Connectivity ™]
from RS Components, Ltd.

TE Connectivity RAY-101-3.0(100) [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0984 to 0.1969
  • Material: Copper
  • Length: 3937
Cable sleeve -- ASI-KT-FK
from Festo Corporation

cable sleeve ASI-KT-FK Protection class=(* IP65, * to IEC 60529, * in assembled condition), Corrosion resistance classification CRC=2 - Moderate corrosion stress [See More]

  • Sleeving: Mesh / Braided Sleeving
Braided Cable Sleeving -- Heyco®
from PennEngineering®

Features: Braided sleeve slips on quickly and is self-fitting over irregular shapes and contours. No wire pulling compounds are required due to its low surface friction. Slight tensioning after application makes for an even tighter fit. Expandable up to three times its own diameter, the open-weave... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Features: Flame Retardant
  • Length: 12000
Cable Braids -- CQ50583001
from TE Connectivity

Body Features. Primary Product Material  : Copper Alloy. Primary Product Plating Material  : Tin. Dimensions. Cable Entry Diameter  : 3 - 4.5  MM   [.118 - .177  INCH  ]. Product Length  : 10  M   [32.08  FT  ]. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -65 to 150
  • Material: Copper Alloy
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use
from Device Technologies, Inc.

PFA-PFR. PFA-PFW. PFA-PSM. PFA-NXW. Protect-Fast Advanced Braided Wraps & Sleeving provide enhanced wiring protection and containment for cable assemblies, hoses and wire harnesses in critical industries with challenging conditions like higher temperatures, chemical or flame exposure. They will... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -75 to 150
  • Material: Halar®; Halar
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving -- B200
from BRIM Electronics, Inc.

BRIMFLEX ä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 200
  • Material: Fiberglass
  • Diameter: 0.0220 to 1.02
Delfingen 72525 NU-GUARD SC-P 10 Self Closing SAE Braided Sleeving, 9-10mm, 1,250 ft. -- 20426 [72525 from Delfingen]
from Waytek, Inc.

NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72525 NU-GUARD SC-P 10 Self Closing SAE Braided... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 175
  • Material: Polyester (PET / PBT);

    Polyethylene Terephthalate (PET)

Cable Sleeves -- 1003917 [RAY-101-6.0(100) from TE Connectivity ™]
from RS Components, Ltd.

TE Connectivity RAY-101-6.0(100) [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1772 to 0.3740
  • Material: Copper
  • Length: 3937
Centering sleeve -- ZBH-12
from Festo Corporation

centring sleeve ZBH-12 For combination interfaces with drives and axes. Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS) [See More]

  • Sleeving: Mesh / Braided Sleeving
Cable Braids -- EG1595-000
from TE Connectivity

Body Features. Primary Product Material  : Polyester. Dimensions. Product Length  : 200  M   [656  FT  ]. Weight (Nominal) (KGKM)  : 2.9. Packaging Features. Packaging Method  : Spools. Packaging Quantity  : 200. Usage Conditions. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -40 to 150
  • Material: Polyester
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use
from Device Technologies, Inc.

PFG-PFR. PFG-PFR. PFG-PFW. Protect-Fast Braided Wraps & Sleeving for General use provide simple tough & efficient protection from abrasion & cutting for fiber/copper cable assemblies, hoses & wire harnesses. They keep data flowing and provide containment and identification for easier... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyethylene Terepthalate
Brimflex™ Vinyl Covered Fiberglass Sleeving -- B130
from BRIM Electronics, Inc.

BRIMFLEX ä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130 °C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer PVC jacket is... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -20 to 130
  • Material: Fiberglass
  • Diameter: 0.0220 to 1
Delfingen 72527 NU-GUARD SC-P 16 Self Closing SAE Braided Sleeving, 14-16mm, 700 ft. -- 20427 [72527 from Delfingen]
from Waytek, Inc.

NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72527 NU-GUARD SC-P 16 Self Closing SAE Braided... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 175
  • Material: Polyester (PET / PBT);

    Polyethylene Terephthalate (PET)

Cable Sleeves -- 101727
from RS Components, Ltd.

Essentra SHR-32-PPB PCB Spacer [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.26
  • Material: Polypropylene
Clamping sleeve -- EAMH-145-12-C34-P
from Festo Corporation

clamping sleeve EAMH-145-12-C34-P Size=145, Assembly position=Any, Max. speed=4000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -10 to 60
Flat Tinned Copper Braid Sleeving -- 1110
from BRIM Electronics, Inc.

TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate. ignition interference. Easily slides over wire and cables. Also used as a high current conductor. at low... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0460 to 3.25
  • Material: Copper
Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving, 26-29mm, 300 ft. -- 20428 [72528 from Delfingen]
from Waytek, Inc.

NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 175
  • Material: Polyester (PET / PBT);

    Polyethylene Terephthalate (PET)

Cable Sleeves -- 101729
from RS Components, Ltd.

Essentra SHR-15-PPW PCB Spacer [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.5906 to 0.6299
  • Material: Polypropylene
Connector sleeve -- ZBV-10-9
from Festo Corporation

connector sleeve ZBV-10-9 Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1,2 g, Materials note=Conforms to RoHS, Material sleeve=Steel [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Material: Steel
Flat Tinned Copper Braid Sleeving -- 1115/1116
from BRIM Electronics, Inc.

DESCRIPTION: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569C, 95% minimum. shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0460 to 1.5
  • Material: Copper
Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving, 30-32mm, 250 ft. -- 20429 [72529 from Delfingen]
from Waytek, Inc.

NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 175
  • Material: Polyester (PET / PBT);

    Polyethylene Terephthalate (PET)

Cable Sleeves -- 1034303 [F.66.25SW from Precision Metalforming Association (PMA)]
from RS Components, Ltd.

PMA F.66.25SW Cable Sleeve [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.9449 to 1.22
  • Material: Nylon® / Polyamide
  • Length: 1969
Push-in sleeve -- NPQH-D-S10-E-P10
from Festo Corporation

Solid-metal brass, chemically nickel-plated. High corrosion and chemical resistance. Highly resistant to temperatures and pressure. Food-safe, see www.festo.com/sp/npqh - > "Certificates" tab. Operating media: compressed air, vacuum, water [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 0.0 to 150
Monofilament Braided Sleeving -- BMP
from BRIM Electronics, Inc.

BRIM ’S BMP sleeving is a lightweight PET (Polyethylene Terephthalate) braided Monofilament designed for general commercial and industrial applications where chemical, fungus, cut through and abrasion resistance, and high flexibility are required. These braids can expand 2-3 times their... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 230
  • Material: PET (Polyethylene Terephthalate)
  • Diameter: 0.1250 to 3
Delfingen NU-GUARD SC-P 08 Self Closing SAE Braided Sleeving, 6-8mm, 1,500 ft -- 20415 [NU-GARD SC-P08 from Delfingen]
from Waytek, Inc.

Delfingen NU-GUARD SC-P 08 Self Closing SAE Braided Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. 6 to 8 mm diameter self-closing braided sleeving. Black PET monofilament and multifilament combination for a lightweight smooth texture. Knitted construction provides good drainage... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 175
  • Material: Polyester (PET / PBT);

    Polyethylene Terephthalate (PET)

Cable Sleeves -- 1119565 [P1051/2A BK005 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 12.70MM [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.5000 to 0.5197
  • Material: PVC
Push-in sleeve -- QSH-12-10-20
from Festo Corporation

Standard series. Wide range of variants: large selection for maximum flexibility in standard applications. PBT and nickel-plated brass. Operating media: compressed air, vacuum, (water) [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -10 to 80
Delfingen NU-GUARD SC-P 13 Self Closing SAE Braided Sleeving, 11-13mm, 800 ft -- 20416 [NU-GUARD SC-P 13 from Delfingen]
from Waytek, Inc.

Delfingen NU-GUARD SC-P 13 Self Closing SAE Braided Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. 11 to 13 mm diameter self-closing braided sleeving. Black PET monofilament and multifilament combination for a lightweight smooth texture. Knitted construction provides good drainage... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 175
  • Material: Polyester (PET / PBT);

    Polyethylene Terephthalate (PET)

Cable Sleeves -- 1119571 [P1051 BK005 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 7.47MM [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.2890 to 0.3110
  • Material: PVC
  • Length: 1181
Reducing sleeve -- DARQ-R-A-S11-S8-12
from Festo Corporation

reducing sleeve DARQ-R-A-S11-S8-12 for adapting the drive shaft to the process valve. Length=12 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=7 g [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.4724
  • Material: Stainless Steel
Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving, 17-19mm, 500 ft -- 20417 [NU-GUARD SC-P 19 from Delfingen]
from Waytek, Inc.

Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. 17 to 19 mm diameter self-closing braided sleeving. Black PET monofilament and multifilament combination for a lightweight smooth texture. Knitted construction provides good drainage... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 175
  • Material: Polyester (PET / PBT);

    Polyethylene Terephthalate (PET)

Cable Sleeves -- 1119593 [P1053 BK005 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 5.94MM [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.2291 to 0.2488
  • Material: PVC
  • Length: 1181
Reducing sleeve -- DAYH-10
from Festo Corporation

reducing sleeve DAYH-10 Size=10, Assembly position=Any, Position detection=No, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -10 to 80
Delfingen NU-GUARD SC-P 25 Self Closing SAE Braided Sleeving, 20-25mm, 400 ft -- 20418 [NU-GARD SC-P 25 from Delfingen]
from Waytek, Inc.

Delfingen NU-GUARD SC-P 25 Self Closing SAE Braided Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. 20 to 25 mm diameter self-closing braided sleeving. Black PET monofilament and multifilament combination for a lightweight smooth texture. Knitted construction provides good drainage... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: 175
  • Material: Polyester (PET / PBT);

    Polyethylene Terephthalate (PET)

Cable Sleeves -- 1119600 [P1054 BK005 from Alpha Wire]
from RS Components, Ltd.

Alpha Wire P1054 BK005 Cable Sleeve [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.2039 to 0.2240
  • Material: PVC
  • Length: 1181
Reducing sleeve -- NPFC-R-G1-G12-F
from Festo Corporation

Nickel-plated brass. Sleeve. Extension. Double nipple. Reducing nipple. L-, T-, Y-, or X-fitting. Operating medium compressed air, vacuum [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -20 to 150
Delfingen NU-KOOL T-G AL 16 Aluminum Reflective Sleeving, 5/8" Nominal O.D., 197 ft -- 20422 [NU-KOOL T-G from Delfingen]
from Waytek, Inc.

Delfingen NU-KOOL T-G AL 16 Aluminum Reflective Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. Nu-Kool T-G tubular fiberglass sleeving wrapped with reflective aluminum foil protects your wire, connectors, and electrical system from heat radiation coming from the engine and exhaust... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -40 to 201
  • Material: Aluminum;

    Aluminum

Cable Sleeves -- 1119616 [P1056 BK005 from Alpha Wire]
from RS Components, Ltd.

Alpha Wire P1056 BK005 Cable Sleeve [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1618 to 0.1780
  • Material: PVC
  • Length: 1181
Sleeve -- VMPAC-ZAH-36
from Festo Corporation

sleeve VMPAC-ZAH-36 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=5,9 g, Materials note=Conforms to RoHS [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -5 to 50
Delfingen NU-KOOL T-G AL 19 Aluminum Reflective Sleeving, 3/4" Nominal O.D., 147 ft -- 20423 [NU-KOOL T-G from Delfingen]
from Waytek, Inc.

Delfingen NU-KOOL T-G AL 19 Aluminum Reflective Sleeving. Category: Braided Sleeving. Manufacturer: Delfingen. Nu-Kool T-G tubular fiberglass sleeving wrapped with reflective aluminum foil protects your wire, connectors, and electrical system from heat radiation coming from the engine and exhaust... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -40 to 201
  • Material: Aluminum;

    Aluminum

Cable Sleeves -- 1119622 [P1058 BK005 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 3.38MM [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1291 to 0.1409
  • Material: PVC
  • Length: 1181
Threaded sleeve -- NEAU-TA-M35-U4
from Festo Corporation

threaded sleeve NEAU-TA-M35-U4 Materials note=Conforms to RoHS, Corrosion resistance classification CRC=1 - Low corrosion stress [See More]

  • Sleeving: Mesh / Braided Sleeving
Techflex BBN0.38OR Battle Braid® Heavy-Duty Cut Resistant Sleeving, 3/8"-1/2", 25 ft., Orange -- 20390 [BBN0.38OR from Techflex, Inc.]
from Waytek, Inc.

Battle Braid ® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and abrasion protection. Orange Battle Braid is the perfect choice for EV... [See More]

  • Sleeving: Mesh / Braided Sleeving
Cable Sleeves -- 1374065 [06240011010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Pliosil TCP 30 braided sleeving [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Length: 984
  • Diameter: 1.1 to 1.85
Techflex BBN0.50OR Battle Braid® Heavy-Duty Cut Resistant Sleeving, 1/2"-9/16", 25 ft., Orange -- 20391 [BBN0.50OR from Techflex, Inc.]
from Waytek, Inc.

Battle Braid ® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and abrasion protection. Orange Battle Braid is the perfect choice for EV... [See More]

  • Sleeving: Mesh / Braided Sleeving
Cable Sleeves -- 1681262 [P10511/2 BK007 from Alpha Wire]
from RS Components, Ltd.

PVC TUBING 38.10 MM [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5 to 1.55
  • Operating Temperature: -20 to 105
  • Length: 591
Techflex BBN0.63OR Battle Braid® Heavy-Duty Cut Resistant Sleeving, 5/8"-11/16", 25 ft., Orange -- 20392 [BBN0.63OR from Techflex, Inc.]
from Waytek, Inc.

Battle Braid ® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and abrasion protection. Orange Battle Braid is the perfect choice for EV... [See More]

  • Sleeving: Mesh / Braided Sleeving
Cable Sleeves -- 1681278 [P1053/4 BK007 from Alpha Wire]
from RS Components, Ltd.

Alpha Wire P1053/4 BK007 Cable Sleeve [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.7500 to 0.7858
  • Material: PVC
  • Length: 591
Techflex BBN0.75OR Battle Braid® Heavy-Duty Cut Resistant Sleeving, 3/4"-7/8", 25 ft., Orange -- 20393 [BBN0.75OR from Techflex, Inc.]
from Waytek, Inc.

Battle Braid ® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and abrasion protection. Orange Battle Braid is the perfect choice for EV... [See More]

  • Sleeving: Mesh / Braided Sleeving
Cable Sleeves -- 1701912 [ZGRP11/2 BK008 from Alpha Wire]
from RS Components, Ltd.

Snake skin cable wrap,50.8mm i/d max [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Length: 276
  • Diameter: 1 to 2
Techflex BBN1.00OR Battle Braid® Heavy-Duty Cut Resistant Sleeving, 1"-11/16", 25 ft., Orange -- 20394 [BBN1.00OR from Techflex, Inc.]
from Waytek, Inc.

Battle Braid ® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and abrasion protection. Orange Battle Braid is the perfect choice for EV... [See More]

  • Sleeving: Mesh / Braided Sleeving
Cable Sleeves -- 1701990 [02010001007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,1.25mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0492 to 0.0787
  • Material: Rubber - Synthetic
  • Length: 0.7874
Techflex CCP0.13BK 100 Clean Cut Expandable Braided Sleeving,1/8", 100' Spool, Black -- 20320C [CCP0.13BK 100 from Techflex, Inc.]
from Waytek, Inc.

Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.13BK 100 Clean Cut Expandable Braided Sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT);

    Polyester Yarn

Cable Sleeves -- 1702016 [02010002007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,1.75mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0689 to 0.1378
  • Material: Rubber - Synthetic
  • Length: 0.7874
Techflex CCP0.13BK 1000 Clean Cut Expandable Braided Sleeving, 1/8", 1000' Spool, Black -- 20320M [CCP0.13BK 1000 from Techflex, Inc.]
from Waytek, Inc.

Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.13BK 1000 Clean Cut Expandable Braided Sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT);

    Polyester Yarn

Cable Sleeves -- 1702022 [02010003007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,2.5mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0984 to 0.1772
  • Material: Rubber - Synthetic
  • Length: 0.7874
Techflex CCP0.25BK 100 Clean Cut Expandable Braided Sleeving, 1/4", 100' Spool, Black -- 20323C [CCP0.25BK 100 from Techflex, Inc.]
from Waytek, Inc.

Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.25BK 100 Clean Cut Expandable Braided Sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT);

    Polyester Yarn

Cable Sleeves -- 1702038 [02010004007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,3.0mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1181 to 0.2362
  • Material: Rubber - Synthetic
  • Length: 0.9843
Techflex CCP0.25BK 1000 Clean Cut Expandable Braided Sleeving, 1/4", 1000' Spool, Black -- 20323M [CCP0.25BK 1000 from Techflex, Inc.]
from Waytek, Inc.

Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.25BK 1000 Clean Cut Expandable Braided Sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT);

    Polyester Yarn

Cable Sleeves -- 1702044 [02010005007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,5.0mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1969 to 0.3543
  • Material: Rubber - Synthetic
  • Length: 0.9843
Techflex CCP0.38BK 100 Clean Cut Expandable Braided Sleeving, 3/8", 100' Spool, Black -- 20326C [CCP0.38BK 100 from Techflex, Inc.]
from Waytek, Inc.

Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.38BK 100 Clean Cut Expandable Braided Sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT);

    Polyester Yarn

Cable Sleeves -- 1702066 [02010007007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,10.0mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.3937 to 0.5906
  • Material: Rubber - Synthetic
  • Length: 1.38
Techflex CCP0.38BK 500 Clean Cut Expandable Braided Sleeving, 3/8", 500' Spool, Black -- 20326H [CCP0.38BK 500 from Techflex, Inc.]
from Waytek, Inc.

Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.38BK 500 Clean Cut Expandable Braided Sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT);

    Polyester Yarn

Cable Sleeves -- 1702101 [02010004006 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Brown expandable sleeve,3.0mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1181 to 0.2362
  • Material: Rubber - Synthetic
  • Length: 0.9843
Techflex CCP0.50BK 100 Clean Cut Expandable Braided Sleeving, 1/2", 100' Spool, Black -- 20327C [CCP0.50BK 100 from Techflex, Inc.]
from Waytek, Inc.

Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.50BK 100 Clean Cut Expandable Braided Sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT);

    Polyester Yarn

Cable Sleeves -- 1702117 [02010005006 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Brown expandable sleeve,5.0mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1969 to 0.3543
  • Material: Rubber - Synthetic
  • Length: 0.9843
Techflex CCP0.50BK 500 Clean Cut Expandable Braided Sleeving, 1/2", 500' Spool, Black -- 20327H [CCP0.50BK 500 from Techflex, Inc.]
from Waytek, Inc.

Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.50BK 500 Clean Cut Expandable Braided Sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT);

    Polyester Yarn

Cable Sleeves -- 1702145 [02010001003 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Green expandable sleeve,1.25mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0492 to 0.0787
  • Material: Rubber - Synthetic
  • Length: 0.7874
Techflex CCP0.75BK 250 Clean Cut Expandable Braided Sleeving, 3/4", 250' Spool, Black -- 20328F [CCP0.75BK 250 from Techflex, Inc.]
from Waytek, Inc.

Flexo ® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at the cut end without unraveling. Techflex CCP0.75BK 250 Clean Cut Expandable Braided Sleeving. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT);

    Polyester Yarn

Cable Sleeves -- 1702195 [02010005003 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Green expandable sleeve,5.0mm bore dia [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1969 to 0.3543
  • Material: Rubber - Synthetic
  • Length: 0.9843
Economical General Purpose PET Sleeving -- SILVYN® PET/PET FR
from LAPP

SILVYN ® PET is an economical solution that provides bundling and protection of wires, cables, and hoses. SILVYN ® PET FR is a flame-retardant version, designed to quickly self-extinguish and minimize the spread of flame. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -75 to 125
  • Material: Polyester (PET / PBT)
  • Diameter: 0.1250 to 3
Braided Sleeve -- 51000
from ALL-STATES, Inc.

POLYESTER MATERIAL. BLACK COLOR. 0.125 INCH NOMINAL DIAMETER. 1000 FT REEL STANDARD PACKAGE. RAP-TIGHT. BRAND. PACKAGING TYPE BULK. BES-125 MODEL [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1250
  • Material: Polyester (PET / PBT)
Expandable PET Braided Sleeving - General Purpose -- DES100
from Daburn Electronics & Cable

Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT)
  • Diameter: 0.1250 to 3
Pig’s Tail Hose Sleeve (Anti-Abrasion Sleeve) -- HS-20
from Daemar Inc.

The Pig ’s Tail ™ Anti-Abrasion Hose Sleeve Series is produced from a woven textile sheath. The sleeves are suitable for hydraulic and pneumatic applications and can be used to bundle and protect single or multiple hoses. The material ensures optimum resistance to mechanical stress and... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.8000
  • Material: Woven Textile Sheath
  • Length: 3960
Braided Cable Sleeves -- 900290
from Essentra Components

Braided Cable Sleeves [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.1181 to 0.3150
  • Material: Polyester (PET / PBT)
1" 178 Tinned Copper Tubular Braid - Continental Cordage -- CCCTB178-1 [178 from Continental Cordage Corporation]
from Lapp Tannehill

Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Material: Copper; Tinned copper
Non-Fraying Expandable PET Sleeving -- SILVYN® CC/CC FR
from LAPP

SILVYN ® CC is a high-density braid that is used in industrial wire and harness applications and is excellent in bundling and routing wires where durability is crucial. SILVYN ® CC FR is a flame-retardant version, designed to quickly self-extinguish and minimize the spread of flame. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -75 to 125
  • Material: Polyester (PET / PBT)
  • Diameter: 0.1250 to 1.5
Expandable PET Braided Sleeving – Flame Retardant -- DES110
from Daburn Electronics & Cable

Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT)
  • Diameter: 0.1250 to 3
Braided Cable Sleeves -- 900303
from Essentra Components

Braided Cable Sleeves [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.0394 to 0.2362
  • Material: Polyester (PET / PBT)
1" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black -- TECCCP1.00BK [CCP1.00BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
Non-Fray Expandable PET Braided Sleeving -- DES200
from Daburn Electronics & Cable

Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT)
  • Diameter: 0.1250 to 1.5
Braided Cable Sleeves -- 900362
from Essentra Components

Braided Cable Sleeves [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.3930 to 0.7870
  • Material: Polyester (PET / PBT)
1" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray -- TECCCP1.00GY [CCP1.00GY from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
Non-Fray Expandable PET Braided Sleeving – Flame Retardant -- DES210
from Daburn Electronics & Cable

Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Operating Temperature: -70 to 125
  • Material: Polyester (PET / PBT)
  • Diameter: 0.1250 to 1.25
Braided Cable Sleeves -- 900368
from Essentra Components

Braided Cable Sleeves [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 0.2756 to 0.5118
  • Material: Nomex Fiber
1" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF1.00TB [CCF1.00TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer -- TECCCF1.00TW [CCF1.00TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black -- TECF6N1.00BK [F6N1.00BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]

  • Sleeving: Mesh / Braided Sleeving; Split Wire Loom
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black -- TECFRN1.00BK [FRN1.00BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer -- TECFRN1.00TB [FRN1.00TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer -- TECFRN1.00TW [FRN1.00TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown -- TECRRN1.00DB [RRN1.00DB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1 inch nominal size, Dark Brown. [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black -- TECCCP1.50BK [CCP1.50BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray -- TECCCP1.50GY [CCP1.50GY from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/2" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF1.50TB [CCF1.50TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1-1/2" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer -- TECCCF1.50TW [CCF1.50TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1-1/2" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black -- TECF6N1.50BK [F6N1.50BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]

  • Sleeving: Mesh / Braided Sleeving; Split Wire Loom
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer -- TECFRN1.50TB [FRN1.50TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer -- TECFRN1.50TW [FRN1.50TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1-1/2" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown -- TECRRN1.50DB [RRN1.50DB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-1/2 inch nominal size, Dark... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.5
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black -- TECCCP1.25BK [CCP1.25BK 1K SPOOL from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray -- TECCCP1.25GY [CCP1.25GY from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP ’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer -- TECCCF1.25TB [CCF1.25TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1-1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer -- TECCCF1.25TW [CCF1.25TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1-1/4" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black -- TECF6N1.25BK [F6N1.25BK from Techflex, Inc.]
from Lapp Tannehill

Flexo ® F6 ’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid... [See More]

  • Sleeving: Mesh / Braided Sleeving; Split Wire Loom
  • Diameter: 1.25
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
1-1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer -- TECFRN1.25TB [FRN1.25TB from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant
1-1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer -- TECFRN1.25TW [FRN1.25TW from Techflex, Inc.]
from Lapp Tannehill

Flexo ® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to... [See More]

  • Sleeving: Mesh / Braided Sleeving
  • Diameter: 1.25
  • Material: Polyester (PET / PBT); Polyester / Polyethylene Terepthalate (PET)
  • Features: Flame Retardant