Stainless Steel Protective Sleeving

26 Results
Protective Hoses, Solid Tubing, Sleeving -- 0804377-ND [0804377 from PHOENIX CONTACT USA]
from DigiKey

Stainless Steel (SS) Convoluted, Corrugated Wire Loom, Protective Hose 3.28' (1.00m) [See More]

  • Material: Stainless Steel
  • Length: 39.36
  • Sleeving: Wrap Around Sleeving
Reducing sleeve -- DARQ-R-A-S11-S8-12
from Festo Corporation

reducing sleeve DARQ-R-A-S11-S8-12 for adapting the drive shaft to the process valve. Length=12 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=7 g [See More]

  • Material: Stainless Steel
  • Length: 0.4724
  • Sleeving: Mesh / Braided Sleeving
Protective Hoses, Solid Tubing, Sleeving -- 1436-2452-ND [SSU10-10M from HellermannTyton]
from DigiKey

"Silver Stainless Steel 316 Convoluted, Corrugated Wire Loom, Protective Hose 0.270"" (6.86mm) 32.81' (10.00m)" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -100 to 400
  • Sleeving: Wrap Around Sleeving
  • Length: 394
Protective Hoses, Solid Tubing, Sleeving -- 1436-SSU25-25M-ND [SSU25-25M from HellermannTyton]
from DigiKey

25MM CONDUIT STAINLESS 25M [See More]

  • Material: Stainless Steel
  • Operating Temperature: -100 to 400
  • Sleeving: Wrap Around Sleeving
  • Length: 984
Protective Hoses, Solid Tubing, Sleeving -- 1436-SSU32-25M-ND [SSU32-25M from HellermannTyton]
from DigiKey

HelaGuard Metallic Conduit End C [See More]

  • Material: Stainless Steel
  • Operating Temperature: -100 to 400
  • Sleeving: Wrap Around Sleeving
  • Length: 984
Protective Hoses, Solid Tubing, Sleeving -- 3240686-ND [3240686 from PHOENIX CONTACT USA]
from DigiKey

"Silver Stainless Steel (SS), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.315"" (8.00mm) 3.28' (1.00m)" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -200 to 600
  • Sleeving: Wrap Around Sleeving
  • Length: 39.36
Protective Hoses, Solid Tubing, Sleeving -- 3240687-ND [3240687 from PHOENIX CONTACT USA]
from DigiKey

"Silver Stainless Steel (SS), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.433"" (11.00mm) 3.28' (1.00m)" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -200 to 600
  • Sleeving: Wrap Around Sleeving
  • Length: 39.36
Protective Hoses, Solid Tubing, Sleeving -- 3240688-ND [3240688 from PHOENIX CONTACT USA]
from DigiKey

"Silver Stainless Steel (SS), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.709"" (18.00mm) 3.28' (1.00m)" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -200 to 600
  • Sleeving: Wrap Around Sleeving
  • Length: 39.36
Protective Hoses, Solid Tubing, Sleeving -- 3240689-ND [3240689 from PHOENIX CONTACT USA]
from DigiKey

"Silver Stainless Steel (SS), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 1.220"" (31.00mm) 3.28' (1.00m)" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -200 to 600
  • Sleeving: Wrap Around Sleeving
  • Length: 39.36
Protective Hoses, Solid Tubing, Sleeving -- 3240690-ND [3240690 from PHOENIX CONTACT USA]
from DigiKey

"Silver Stainless Steel (SS), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 1.575"" (40.00mm) 3.28' (1.00m)" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -200 to 600
  • Sleeving: Wrap Around Sleeving
  • Length: 39.36
Protective Hoses, Solid Tubing, Sleeving -- 3240863-ND [3240863 from PHOENIX CONTACT USA]
from DigiKey

"Silver Stainless Steel (SS), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.551"" (14.00mm) 3.28' (1.00m)" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -200 to 600
  • Sleeving: Wrap Around Sleeving
  • Length: 39.36
Protective Hoses, Solid Tubing, Sleeving -- 3240864-ND [3240864 from PHOENIX CONTACT USA]
from DigiKey

"Silver Stainless Steel (SS), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.906"" (23.00mm) 3.28' (1.00m)" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -200 to 600
  • Sleeving: Wrap Around Sleeving
  • Length: 39.36
Protective Hoses, Solid Tubing, Sleeving -- 4862-905804-ND [905804 from HELUKABEL]
from DigiKey

"CONDUIT TYPE UI OD12.5/NW 5/16""" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -100 to 600
  • Sleeving: Wrap Around Sleeving
  • Length: 1181
Protective Hoses, Solid Tubing, Sleeving -- 5614-61799816-ND [61799816 from LAPP]
from DigiKey

"SILVYN UI 511 3/8"" 13,0X16,0 30" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -100 to 600
  • Sleeving: Wrap Around Sleeving
Protective Hoses, Solid Tubing, Sleeving -- 5614-61799817-ND [61799817 from LAPP]
from DigiKey

"SILVYN UI 511 1/2"" 17,0X21,0 30" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -100 to 600
  • Sleeving: Wrap Around Sleeving
Protective Hoses, Solid Tubing, Sleeving -- 6308-COND1/2SS-ND [COND1/2SS from ABB AB]
from DigiKey

1/2 IN CONDUIT, TYPE 304 SS W/ C [See More]

  • Material: Stainless Steel
  • Sleeving: Wrap Around Sleeving
Protective Hoses, Solid Tubing, Sleeving -- 6308-COND2-R-ND [COND2-R from ABB AB]
from DigiKey

PVC CTD COND 2IN RGD STL RED [See More]

  • Material: PVC; Stainless Steel
  • Length: 119
  • Sleeving: Wrap Around Sleeving
Protective Hoses, Solid Tubing, Sleeving -- 6308-EXSB0310-ND [EXSB0310 from ABB AB]
from DigiKey

16MM SS-TPV COAT EX COND 10M - B [See More]

  • Material: PVC; Stainless Steel
  • Length: 394
  • Sleeving: Wrap Around Sleeving
  • Features: Flame Retardant
Protective Hoses, Solid Tubing, Sleeving -- 6308-EXSHC0310-ND [EXSHC0310 from ABB AB]
from DigiKey

16MM SS-TPV COAT EX COND 10M - B [See More]

  • Material: Stainless Steel
  • Length: 394
  • Sleeving: Wrap Around Sleeving
Protective Hoses, Solid Tubing, Sleeving -- 6308-EXST0410-ND [EXST0410 from ABB AB]
from DigiKey

20MM GS-LSZH COAT EX COND 10M - [See More]

  • Material: Nylon® / Polyamide; Stainless Steel
  • Length: 394
  • Sleeving: Wrap Around Sleeving
Protective Hoses, Solid Tubing, Sleeving -- 6308-F.304.10-ND [F.304.10 from ABB AB]
from DigiKey

BRD HOSE 304 STAINLESS STL NW10 [See More]

  • Material: Stainless Steel
  • Operating Temperature: -70 to 1000
  • Sleeving: Wrap Around Sleeving
  • Length: 787
Protective Hoses, Solid Tubing, Sleeving -- 6308-LT6XES01B-C-ND [LT6XES01B-C from ABB AB]
from DigiKey

LFMC SS316 XT 3/8IN BLK 30M/100F [See More]

  • Material: Stainless Steel
  • Operating Temperature: -55 to 150
  • Sleeving: Wrap Around Sleeving
  • Length: 1200
Protective Hoses, Solid Tubing, Sleeving -- 6308-PRCSSS28/BL/50M-ND [PRCSSS28/BL/50M from ABB AB]
from DigiKey

28MM PA6 CONDUIT SS BRD 50M - BL [See More]

  • Material: Stainless Steel
  • Length: 1968
  • Sleeving: Wrap Around Sleeving
Protective Hoses, Solid Tubing, Sleeving -- 6308-SS10/25M-ND [SS10/25M from ABB AB]
from DigiKey

10MM GS CONDUIT 25M - MET [See More]

  • Material: Stainless Steel
  • Length: 984
  • Sleeving: Wrap Around Sleeving
Protective Hoses, Solid Tubing, Sleeving -- 6308-SSB12/25M-ND [SSB12/25M from ABB AB]
from DigiKey

12MM GS CONDUIT SS BRD 25M - MET [See More]

  • Material: Stainless Steel
  • Length: 984
  • Sleeving: Wrap Around Sleeving
Spiral Wrap, Expandable Sleeving -- 1030-SSL0.13SV100-ND [SSL0.13SV100 from Techflex, Inc.]
from DigiKey

Sleeve X 100' (30.48m) Silver [See More]

  • Material: Stainless Steel
  • Length: 1200
  • Sleeving: Spiral Wrap
  • Features: Thermal Shield