Rubber - Synthetic Protective Sleeving

52 Results
Heat Shrink Tubing -- 5038014002
from TE Connectivity

Body Features. Flexibility  : Very Flexible. Primary Product Color  : Gray. Primary Product Material  : Silicone Rubber. Shrink Ratio  : 1.5:1. Dimensions. Expanded Inside Diameter (Min)  : 51  MM   [2.008  INCH  ]. Recovered Inside... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Cable Sleeves -- 1701990 [02010001007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,1.25mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0492 to 0.0787
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
Heat Shrink Tubing -- 6308-PLG187-0-A-ND [PLG187-0-A from ABB AB]
from DigiKey

SHRINK-KON BOX 25X1,22M BLACK [See More]

  • Material: Rubber - Synthetic
  • Operating Temperature: -55 to 100
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Insulating Sleeve, Non-fibrous, BiS
from SAB BRÖCKSKES GmbH & Co. KG

BiS is a silicone insulating sleeve, non-fibrous that is halogen-free and heat resistant. It is especially designed for the insulation of connecting and soldering points and can be drawn over cables or conductors in lamps, heating appliances, and electrical plants. [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.3937
  • Operating Temperature: -40 to 180
Cushioning Roller Covering System
from Pexco

Apply an added layer of protection to 1.9 ”-2.0 ” metal conveyor rollers with VinylGuard ’s cushioning, shock-absorbing, rugged and abrasion-resistant coverings. Using heat shrink-to-fit technology, coverings are added quickly and easily. Enhance the performance and longevity of... [See More]

  • Material: Rubber - Synthetic; Nitrile butadiene foam rubber
  • Operating Temperature: -20 to 105
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 600
Cut Tube Wrap -- CTW-1000-060-3.937
from Caplugs

The CTW Series was designed to wrap and cover tubing, wires or anything to be bundled. It protects products from damage while in storage or during shipping. The parts have flexibility to cover a range of sizes or diameters needed. Standard length is 48". Easy to install. May be ordered to a specific... [See More]

  • Material: Rubber - Synthetic
2:1 Diesel Resistant Elastomeric Heat Shrink Tubing -- QDR(TW)-1/2-01-SS30M
from Qualtek Electronics Corp.

Diesel Resistant Elastomeric Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special formulation makes the tubing high temperature fluid resistant and... [See More]

  • Material: Rubber - Synthetic; Elastomer
  • Operating Temperature: -75 to 150
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.5000
Heat Shrink Tubing -- 5038024002
from TE Connectivity

Body Features. Flexibility  : Very Flexible. Primary Product Color  : Gray. Primary Product Material  : Silicone Rubber. Shrink Ratio  : 1.65:1. Dimensions. Expanded Inside Diameter (Min)  : 66  MM   [2.598  INCH  ]. Recovered Inside... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
Cable Sleeves -- 1702016 [02010002007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,1.75mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0689 to 0.1378
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
Heat Shrink Tubing -- 844-SRFR-10/6.5-8-SP-DS-ND [SRFR-10/6.5-8-SP from TE Connectivity]
from DigiKey

"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.75 to 1 Gray Enter Number of Meters in Order Quantity" [See More]

  • Material: Rubber - Synthetic
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 1181
2:1 Diesel Resistant Elastomeric Heat Shrink Tubing -- QDR(TW)-1/2-03-SS30M
from Qualtek Electronics Corp.

Diesel Resistant Elastomeric Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special formulation makes the tubing high temperature fluid resistant and... [See More]

  • Material: Rubber - Synthetic; Elastomer
  • Operating Temperature: -75 to 150
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.5000
Cable Sleeves -- 1702022 [02010003007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,2.5mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0984 to 0.1772
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
Heat Shrink Tubing -- 844-SRFR-10/6.5-8-SP-ND [SRFR-10/6.5-8-SP from TE Connectivity]
from DigiKey

"HEATSHRINK 0.394"" GRAY METER" [See More]

  • Material: Rubber - Synthetic
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 1181
Cable Sleeves -- 1702038 [02010004007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,3.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.1181 to 0.2362
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.9843
Heat Shrink Tubing -- A132498-01-ND [SRFR-4/2.9-8-SP from TE Connectivity]
from DigiKey

"Heat Shrink Tubing, Flexible 0.158"" (4.01mm) 1.38 to 1 Gray 3.28' (1.00m)" [See More]

  • Material: Rubber - Synthetic
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 39.36
Cable Sleeves -- 1702044 [02010005007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,5.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.1969 to 0.3543
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.9843
Heat Shrink Tubing -- AFFLEX5SL008-ND [FFLEX5 SL008 from Alpha Wire]
from DigiKey

"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.7 to 1 Slate 25.0' (7.6m)" [See More]

  • Material: Rubber - Synthetic
  • Operating Temperature: -50 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Length: 300
Cable Sleeves -- 1702066 [02010007007 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Red expandable sleeve,10.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.3937 to 0.5906
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1.38
Heat Shrink Tubing -- SRFR-29/20-8-SP-ND [SRFR-29/20-8-SP from TE Connectivity]
from DigiKey

"Heat Shrink Tubing, Flexible 1.142"" (29.01mm) 1.45 to 1 Gray" [See More]

  • Material: Rubber - Synthetic
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Features: Flame Retardant
Cable Sleeves -- 1702101 [02010004006 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Brown expandable sleeve,3.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.1181 to 0.2362
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.9843
Cable Sleeves -- 1702117 [02010005006 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Brown expandable sleeve,5.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.1969 to 0.3543
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.9843
Cable Sleeves -- 1702145 [02010001003 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Green expandable sleeve,1.25mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0492 to 0.0787
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
Cable Sleeves -- 1702195 [02010005003 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Green expandable sleeve,5.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.1969 to 0.3543
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.9843
Cable Sleeves -- 1702230 [02010001002 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Blue expandable sleeve,1.25mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0492 to 0.0787
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
Cable Sleeves -- 1702246 [02010002002 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Blue expandable sleeve,1.75mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0689 to 0.1378
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
Cable Sleeves -- 1702252 [02010003002 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Blue expandable sleeve,2.5mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0984 to 0.1772
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
Cable Sleeves -- 1702268 [02010004002 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Blue expandable sleeve,3.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.1181 to 0.2362
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.9843
Cable Sleeves -- 1702274 [02010005002 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Blue expandable sleeve,5.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.1969 to 0.3543
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.9843
Cable Sleeves -- 1702280 [02010006002 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Blue expandable sleeve,7.5mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.2953 to 0.4724
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1.18
Cable Sleeves -- 1702296 [02010007002 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Blue expandable sleeve,10.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.3937 to 0.5906
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1.38
Cable Sleeves -- 1702353 [02050006018 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

HIGH TEMPERATURE SLEEVE A4 TYPE [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.2953 to 0.3543
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1.18
Cable Sleeves -- 1702369 [02050007018 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

HIGH TEMPERATURE SLEEVE A5 TYPE [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.3937 to 0.5118
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1.38
Cable Sleeves -- 1702842 [02010002004 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Yellow expandable sleeve,1.75mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0689 to 0.1378
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
Cable Sleeves -- 1702864 [02010004004 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Yellow expandable sleeve,3.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.1181 to 0.2362
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.9843
Cable Sleeves -- 1702870 [02010005004 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Yellow expandable sleeve,5.0mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.1969 to 0.3543
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.9843
Cable Sleeves -- 1702915 [02010007010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

A5 BLACK SLEEVE [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.3937 to 0.5906
  • Sleeving: Mesh / Braided Sleeving
  • Length: 1.38
Cable Sleeves -- 1707213 [02010001010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black high temp sleeve,1.25mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0492 to 0.0787
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
Cable Sleeves -- 1707229 [02010002010 from Safe Engineering Services & Technologies, Ltd.]
from RS Components, Ltd.

Black high temp sleeve,1.75mm bore dia [See More]

  • Material: Rubber - Synthetic
  • Diameter: 0.0689 to 0.1378
  • Sleeving: Mesh / Braided Sleeving
  • Length: 0.7874
FIT Heat Shrink Tubing -- FFLEX12
from Alpha Wire

Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical... [See More]

  • Material: Rubber - Synthetic; Irradiated Silicone Rubber
  • Operating Temperature: -50 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.4920
Hose Wrap -- Redco™ Second Skin Spiral Hose Wrap - Heavy Duty
from Redwood Plastics

Redco ™ Second Skin Spiral Hose Wrap. The Most Protective Cover for Your Cables & Hoses. Stop costly replacement & down time due to hose failure with Redco ™ Spiral Hose Wrap. The most protective cover for your cables & hoses. Cover and protect hose, wire and cables against chaffing,... [See More]

  • Material: Rubber - Synthetic
  • Operating Temperature: -118 to 121
  • Sleeving: Spiral Wrap
  • Diameter: 0.5000 to 6
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 12.0" - 8427-16 -- MMM8427-16 [8427-16 7100010774 from 3M]
from Lapp Tannehill

3M ™ Cold Shrink Connector Insulators 8427-16 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube... [See More]

  • Material: Rubber - Synthetic; EPDM Rubber
  • Operating Temperature: -40 to 90
  • Sleeving: Shrink Tubing; Cold Shrink Tubing
  • Length: 16
FIT Wire Management, Sleeving -- PF2000
from Alpha Wire

Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]

  • Material: Fiberglass; Rubber - Synthetic; Fiberglass Braid coated with Silicone Rubber
  • Operating Temperature: -70 to 200
  • Sleeving: Wrap Around Sleeving
  • Diameter: 0.3470
TE Raychem SRFR 10/6.5 Single Wall Heat Shrink Tubing - Gray -- RAYSRFR-10/6.5-8 [SRFR-10/6.5-8 from TE Connectivity]
from Lapp Tannehill

TE Connectivity's SRFR 10/6.5 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-10/6.5-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-10/6.5-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.3937
FIT Wire Management, Sleeving -- SF2001IN
from Alpha Wire

Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion. [See More]

  • Material: Fiberglass; Rubber - Synthetic; Fiberglass Braid coated with Silicone Rubber
  • Operating Temperature: -70 to 200
  • Sleeving: Wrap Around Sleeving
  • Diameter: 1.04
TE Raychem SRFR 15/9.6 Single Wall Heat Shrink Tubing - Gray -- RAYSRFR-15/9.6-8 [SRFR-15/9.6-8 from TE Connectivity]
from Lapp Tannehill

TE Connectivity's SRFR 15/9.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-15/9.6-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-15/9.6-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.5906
TE Raychem SRFR 2.9/1.7 Single Wall Heat Shrink Tubing - Gray -- RAYSRFR-2.9/1.7-8 [SRFR-2.9/1.7-8 from TE Connectivity]
from Lapp Tannehill

TE Connectivity's SRFR 2.9/1.7 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-2.9/1.7-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-2.9/1.7-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.1142
TE Raychem SRFR 21/13 Single Wall Heat Shrink Tubing - Gray -- RAYSRFR-21/13-8 [SRFR-21/13-8 from TE Connectivity]
from Lapp Tannehill

TE Connectivity's SRFR 21/13 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-21/13-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-21/13-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK :... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.8268
TE Raychem SRFR 29/20 Single Wall Heat Shrink Tubing - Gray -- RAYSRFR-29/20-8 [SRFR-29/20-8 from TE Connectivity]
from Lapp Tannehill

TE Connectivity's SRFR 29/20 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-29/20-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-29/20-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK :... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.14
TE Raychem SRFR 4/2.9 Single Wall Heat Shrink Tubing - Gray -- RAYSRFR-4/2.9-8 [SRFR-4/2.9-8 from TE Connectivity]
from Lapp Tannehill

TE Connectivity's SRFR 4/2.9 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-4/2.9-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-4/2.9-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK :... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.1575
TE Raychem SRFR 41/27 Single Wall Heat Shrink Tubing - Gray -- RAYSRFR-41/27-8 [SRFR-41/27-8 from TE Connectivity]
from Lapp Tannehill

TE Connectivity's SRFR 41/27 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-41/27-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-41/27-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK :... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 1.61
TE Raychem SRFR 51/33 Single Wall Heat Shrink Tubing - Gray -- RAYSRFR-51/33-8 [SRFR-51/33-8 from TE Connectivity]
from Lapp Tannehill

TE Connectivity's SRFR 51/33 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-51/33-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-51/33-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK :... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 2.01
TE Raychem SRFR 7.8/4.6 Single Wall Heat Shrink Tubing - Gray -- RAYSRFR-7.8/4.6-8 [SRFR-7.8/4.6-8 from TE Connectivity]
from Lapp Tannehill

TE Connectivity's SRFR 7.8/4.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-7.8/4.6-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-7.8/4.6-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT... [See More]

  • Material: Rubber - Synthetic; Silicone Rubber
  • Operating Temperature: -75 to 200
  • Sleeving: Shrink Tubing; Heat Shrinkable Tubing
  • Diameter: 0.3071