Biotechnology Corrosion Protection Services
2 Results
Lambda Technologies
from Lambda Technologies
from Lambda Technologies
Surface enhancement is the introduction of a surface layer of compressive residual stress to minimize sensitivity to fatigue or stress corrosion failure mechanisms, resulting in improved performance and increased life of components. Surface enhancement methods include: Shot Peening. Controlled... [See More]
- Industry: Aerospace; Biotechnology; Chemical Processing; Energy; General Industrial; Government
- Certifications: ISO 9001:2008 Certified, ISO/IEC 17025-2005 Accredited Laboratory
- Corrosion Mitigation Capabilities: Peening; Low Plasticity Burnishing
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Corrosion Protection Services
from Omnikote Ltd.
from Omnikote Ltd.
With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]
- Industry: Aerospace; Agricultural; Appliances; Automotive; Biotechnology; Building and Construction; Chemical Processing; Computer; Consumer; Education; Electronics; Energy; Environment; Food and Beverage; General Industrial; Government; Marine; Medical; Metals and Mining; Military; Packaging; Pharmaceutical; Pulp and Paper; Rail; Telecommunications; Transportation; Petroleum
- Certifications: BS5750 (ISO 9001); ISO 9002
- Corrosion Mitigation Capabilities: Material Selection / Design Assistance; Corrosion Repair
- Materials: Aluminum; Cement; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium