Plating / Electroplating Corrosion Protection Services
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, hardcoat anodizing, electroless nickel, black chrome, hard chrome, black nickel and electropolishing. Conversion coatings such as passivating and phosphating. Dry film... [See More]
- Corrosion Mitigation Capabilities: Anodizing; Chemical Finish or Conversion; Plating; Passivation
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications: NADCAP; ISO; MIL
- Industry: Aerospace; Computer; Electronics; Marine; Medical; Military; Rail; Telecommunications
from SWD, Inc.
SWD Inc. Fastener Sorting Corporation specializes in black oxide, passivation, phosphating, dip spin coatings, and fastener sorting. SWD Inc. is Chicagoland's premier metal finishing, dip spin coatings and fastener sorting facility. We specialize in working with stampings and fasteners such as... [See More]
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Plating; Inspection / Monitoring; Passivation
- Materials: Aluminum; Iron / Cast Iron; Metal; Stainless Steel; Steel / Steel Alloys
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
- Industry: Aerospace; Automotive; Energy; General Industrial; Government; Marine; Military; Petroleum
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Corrosion Mitigation Capabilities: Plating
- Materials: Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Certifications: MIL-DTL-16232 Rev. G MIL-PRF-46010 Rev. G; SAE AMS 2460
- Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Rail; Transportation; Petroleum