Government Corrosion Protection Services
from SWD, Inc.
SWD Inc. Fastener Sorting Corporation specializes in black oxide, passivation, phosphating, dip spin coatings, and fastener sorting. SWD Inc. is Chicagoland's premier metal finishing, dip spin coatings and fastener sorting facility. We specialize in working with stampings and fasteners such as... [See More]
- Industry: Aerospace; Automotive; Energy; General Industrial; Government; Marine; Military; Petroleum
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Plating; Inspection / Monitoring; Passivation
- Materials: Aluminum; Iron / Cast Iron; Metal; Stainless Steel; Steel / Steel Alloys
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Rail; Transportation; Petroleum
- Certifications: MIL-DTL-16232 Rev. G MIL-PRF-46010 Rev. G; SAE AMS 2460
- Corrosion Mitigation Capabilities: Plating
- Materials: Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
from Omnikote Ltd.
With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]
- Industry: Aerospace; Agricultural; Appliances; Automotive; Biotechnology; Building and Construction; Chemical Processing; Computer; Consumer; Education; Electronics; Energy; Environment; Food and Beverage; General Industrial; Government; Marine; Medical; Metals and Mining; Military; Packaging; Pharmaceutical; Pulp and Paper; Rail; Telecommunications; Transportation; Petroleum
- Certifications: BS5750 (ISO 9001); ISO 9002
- Corrosion Mitigation Capabilities: Material Selection / Design Assistance; Corrosion Repair
- Materials: Aluminum; Cement; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
from Lambda Technologies
Surface enhancement is the introduction of a surface layer of compressive residual stress to minimize sensitivity to fatigue or stress corrosion failure mechanisms, resulting in improved performance and increased life of components. Surface enhancement methods include: Shot Peening. Controlled... [See More]
- Industry: Aerospace; Biotechnology; Chemical Processing; Energy; General Industrial; Government
- Certifications: ISO 9001:2008 Certified, ISO/IEC 17025-2005 Accredited Laboratory
- Corrosion Mitigation Capabilities: Peening; Low Plasticity Burnishing
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
from NEI Corporation
NEI Corporation develops and manufactures coating formulations that inhibit corrosion of steel, aluminum and magnesium. We use our own barrier and self-healing technologies, enabled by nanoscale particles dispersed in organic (polymer) matrices, to create custom solutions for the demanding... [See More]
- Industry: Aerospace; Appliances; Automotive; Building and Construction; Chemical Processing; Consumer; Energy; Environment; General Industrial; Government; Marine; Metals and Mining; Military; Petroleum
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Cathodic Protection; Corrosion Inhibitors; Material Selection / Design Assistance; Corrosion Repair
- Location: Located in Somerset, New Jersey