Europe Only Corrosion Protection Services

3 Results
Corrosion Protection
from MISTRAS NDT

Our innovative solutions and services make corrosion assessment easy; from online monitoring of critical assets, to mechanical integrity and non-destructive testing services. With visual inspection, semi-automated ultrasonics and manual ultrasonic inspection, we are able to identify and evaluate... [See More]

  • Corrosion Mitigation Capabilities: Liner or Lining System; Oil / Grease; Inspection / Monitoring
  • Materials: Cement; Stainless Steel
  • Certifications: CheckWorks
  • Industry: Aerospace; Automotive; Building and Construction; Energy; General Industrial; Marine; Metals and Mining; Pulp and Paper; Transportation; Petroleum; Aboveground Tanks; Fossil Power; Pipelines; Refinery; Nuclear Substations
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Corrosion Mitigation Capabilities: Plating
  • Materials: Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Certifications: MIL-DTL-16232 Rev. G MIL-PRF-46010 Rev. G; SAE AMS 2460
  • Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Rail; Transportation; Petroleum
Corrosion Protection Services
from Omnikote Ltd.

With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]

  • Corrosion Mitigation Capabilities: Material Selection / Design Assistance; Corrosion Repair
  • Materials: Aluminum; Cement; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications: BS5750 (ISO 9001); ISO 9002
  • Industry: Aerospace; Agricultural; Appliances; Automotive; Biotechnology; Building and Construction; Chemical Processing; Computer; Consumer; Education; Electronics; Energy; Environment; Food and Beverage; General Industrial; Government; Marine; Medical; Metals and Mining; Military; Packaging; Pharmaceutical; Pulp and Paper; Rail; Telecommunications; Transportation; Petroleum