Nickel / Nickel Alloys Corrosion Protection Services
from Able Electropolishing Company, Inc.
Electropolishing is widely specified to enhance corrosion resistance on a wide variety of metal alloys. Although most commonly used on stainless steels, electropolishing offers corrosion resistance on other alloys as well. Due to the versatility and superior effectiveness, electropolishing is fast... [See More]
- Materials: Aluminum; Copper / Copper Alloys; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications: ISO 9001 and ISO 13485 Certified
- Corrosion Mitigation Capabilities: Passivation; Brite® Passivation
- Industry: Aerospace; Appliances; Automotive; Consumer; Electronics; Food and Beverage; Medical; Military; Pharmaceutical; Hydraulics & Pneumatics
from Lambda Technologies
Surface enhancement is the introduction of a surface layer of compressive residual stress to minimize sensitivity to fatigue or stress corrosion failure mechanisms, resulting in improved performance and increased life of components. Surface enhancement methods include: Shot Peening. Controlled... [See More]
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications: ISO 9001:2008 Certified, ISO/IEC 17025-2005 Accredited Laboratory
- Corrosion Mitigation Capabilities: Peening; Low Plasticity Burnishing
- Industry: Aerospace; Biotechnology; Chemical Processing; Energy; General Industrial; Government
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; High Bld. Polymer; Fluoropolymer; Epoxy
- Certifications: Certified according to ISO 9001:2008; ITAR Registered
- Corrosion Mitigation Capabilities: Liner or Lining System; Cladding; Cathodic Protection; Inspection / Monitoring; Material Selection / Design Assistance; Passivation; Corrosion Repair; Grit Blasting
- Industry: Agricultural; Automotive; Chemical Processing; Consumer; Electronics; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Petroleum; Aggregate Mixing (e.g., Augers for mixing and conveying concrete, Kaolin)
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Materials: Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Certifications: MIL-DTL-16232 Rev. G MIL-PRF-46010 Rev. G; SAE AMS 2460
- Corrosion Mitigation Capabilities: Plating
- Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Rail; Transportation; Petroleum
from Omnikote Ltd.
With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]
- Materials: Aluminum; Cement; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications: BS5750 (ISO 9001); ISO 9002
- Corrosion Mitigation Capabilities: Material Selection / Design Assistance; Corrosion Repair
- Industry: Aerospace; Agricultural; Appliances; Automotive; Biotechnology; Building and Construction; Chemical Processing; Computer; Consumer; Education; Electronics; Energy; Environment; Food and Beverage; General Industrial; Government; Marine; Medical; Metals and Mining; Military; Packaging; Pharmaceutical; Pulp and Paper; Rail; Telecommunications; Transportation; Petroleum
from NEI Corporation
NEI Corporation develops and manufactures coating formulations that inhibit corrosion of steel, aluminum and magnesium. We use our own barrier and self-healing technologies, enabled by nanoscale particles dispersed in organic (polymer) matrices, to create custom solutions for the demanding... [See More]
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Industry: Aerospace; Appliances; Automotive; Building and Construction; Chemical Processing; Consumer; Energy; Environment; General Industrial; Government; Marine; Metals and Mining; Military; Petroleum
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Cathodic Protection; Corrosion Inhibitors; Material Selection / Design Assistance; Corrosion Repair
- Location: Located in Somerset, New Jersey
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, hardcoat anodizing, electroless nickel, black chrome, hard chrome, black nickel and electropolishing. Conversion coatings such as passivating and phosphating. Dry film... [See More]
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications: NADCAP; ISO; MIL
- Corrosion Mitigation Capabilities: Anodizing; Chemical Finish or Conversion; Plating; Passivation
- Industry: Aerospace; Computer; Electronics; Marine; Medical; Military; Rail; Telecommunications
from REM Surface Engineering
REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Superalloys
- Certifications: AS9100
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Corrosion Inhibitors; Inspection / Monitoring; Material Selection / Design Assistance; Passivation; Corrosion Repair
- Industry: Aerospace; Automotive; Building and Construction; Chemical Processing; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Military; Rail