Agricultural / Forestry Corrosion Protection Services
from Omnikote Ltd.
With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]
- Industry: Aerospace; Agricultural; Appliances; Automotive; Biotechnology; Building and Construction; Chemical Processing; Computer; Consumer; Education; Electronics; Energy; Environment; Food and Beverage; General Industrial; Government; Marine; Medical; Metals and Mining; Military; Packaging; Pharmaceutical; Pulp and Paper; Rail; Telecommunications; Transportation; Petroleum
- Certifications: BS5750 (ISO 9001); ISO 9002
- Corrosion Mitigation Capabilities: Material Selection / Design Assistance; Corrosion Repair
- Materials: Aluminum; Cement; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Industry: Agricultural; Automotive; Chemical Processing; Consumer; Electronics; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Petroleum; Aggregate Mixing (e.g., Augers for mixing and conveying concrete, Kaolin)
- Certifications: Certified according to ISO 9001:2008; ITAR Registered
- Corrosion Mitigation Capabilities: Liner or Lining System; Cladding; Cathodic Protection; Inspection / Monitoring; Material Selection / Design Assistance; Passivation; Corrosion Repair; Grit Blasting
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; High Bld. Polymer; Fluoropolymer; Epoxy
from Miyaki USA, Inc.
Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance characteristics was... [See More]
- Industry: Aerospace; Agricultural; Automotive; Food and Beverage; Marine
- Materials: Aluminum
- Corrosion Mitigation Capabilities: Anodizing; Oil / Grease; Inspection / Monitoring
- Location: Currently located in Japan; opening locations in USA and Thailand.
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Rail; Transportation; Petroleum
- Certifications: MIL-DTL-16232 Rev. G MIL-PRF-46010 Rev. G; SAE AMS 2460
- Corrosion Mitigation Capabilities: Plating
- Materials: Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys