Northeast US Only Corrosion Protection Services
from REM Surface Engineering
REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Corrosion Inhibitors; Inspection / Monitoring; Material Selection / Design Assistance; Passivation; Corrosion Repair
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Superalloys
- Certifications: AS9100
- Industry: Aerospace; Automotive; Building and Construction; Chemical Processing; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Military; Rail
from MISTRAS NDT
Our innovative solutions and services make corrosion assessment easy; from online monitoring of critical assets, to mechanical integrity and non-destructive testing services. With visual inspection, semi-automated ultrasonics and manual ultrasonic inspection, we are able to identify and evaluate... [See More]
- Corrosion Mitigation Capabilities: Liner or Lining System; Oil / Grease; Inspection / Monitoring
- Materials: Cement; Stainless Steel
- Certifications: CheckWorks
- Industry: Aerospace; Automotive; Building and Construction; Energy; General Industrial; Marine; Metals and Mining; Pulp and Paper; Transportation; Petroleum; Aboveground Tanks; Fossil Power; Pipelines; Refinery; Nuclear Substations
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, hardcoat anodizing, electroless nickel, black chrome, hard chrome, black nickel and electropolishing. Conversion coatings such as passivating and phosphating. Dry film... [See More]
- Corrosion Mitigation Capabilities: Anodizing; Chemical Finish or Conversion; Plating; Passivation
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications: NADCAP; ISO; MIL
- Industry: Aerospace; Computer; Electronics; Marine; Medical; Military; Rail; Telecommunications
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Corrosion Mitigation Capabilities: Liner or Lining System; Cladding; Cathodic Protection; Inspection / Monitoring; Material Selection / Design Assistance; Passivation; Corrosion Repair; Grit Blasting
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; High Bld. Polymer; Fluoropolymer; Epoxy
- Certifications: Certified according to ISO 9001:2008; ITAR Registered
- Industry: Agricultural; Automotive; Chemical Processing; Consumer; Electronics; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Petroleum; Aggregate Mixing (e.g., Augers for mixing and conveying concrete, Kaolin)
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Corrosion Mitigation Capabilities: Plating
- Materials: Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Certifications: MIL-DTL-16232 Rev. G MIL-PRF-46010 Rev. G; SAE AMS 2460
- Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Rail; Transportation; Petroleum
from NEI Corporation
NEI Corporation develops and manufactures coating formulations that inhibit corrosion of steel, aluminum and magnesium. We use our own barrier and self-healing technologies, enabled by nanoscale particles dispersed in organic (polymer) matrices, to create custom solutions for the demanding... [See More]
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Cathodic Protection; Corrosion Inhibitors; Material Selection / Design Assistance; Corrosion Repair
- Industry: Aerospace; Appliances; Automotive; Building and Construction; Chemical Processing; Consumer; Energy; Environment; General Industrial; Government; Marine; Metals and Mining; Military; Petroleum
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Location: Located in Somerset, New Jersey