Petroleum / Oil & Gas Corrosion Protection Services
from Omnikote Ltd.
With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]
- Industry: Aerospace; Agricultural; Appliances; Automotive; Biotechnology; Building and Construction; Chemical Processing; Computer; Consumer; Education; Electronics; Energy; Environment; Food and Beverage; General Industrial; Government; Marine; Medical; Metals and Mining; Military; Packaging; Pharmaceutical; Pulp and Paper; Rail; Telecommunications; Transportation; Petroleum
- Certifications: BS5750 (ISO 9001); ISO 9002
- Corrosion Mitigation Capabilities: Material Selection / Design Assistance; Corrosion Repair
- Materials: Aluminum; Cement; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
from SWD, Inc.
SWD Inc. Fastener Sorting Corporation specializes in black oxide, passivation, phosphating, dip spin coatings, and fastener sorting. SWD Inc. is Chicagoland's premier metal finishing, dip spin coatings and fastener sorting facility. We specialize in working with stampings and fasteners such as... [See More]
- Industry: Aerospace; Automotive; Energy; General Industrial; Government; Marine; Military; Petroleum
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Plating; Inspection / Monitoring; Passivation
- Materials: Aluminum; Iron / Cast Iron; Metal; Stainless Steel; Steel / Steel Alloys
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Industry: Agricultural; Automotive; Chemical Processing; Consumer; Electronics; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Petroleum; Aggregate Mixing (e.g., Augers for mixing and conveying concrete, Kaolin)
- Certifications: Certified according to ISO 9001:2008; ITAR Registered
- Corrosion Mitigation Capabilities: Liner or Lining System; Cladding; Cathodic Protection; Inspection / Monitoring; Material Selection / Design Assistance; Passivation; Corrosion Repair; Grit Blasting
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; High Bld. Polymer; Fluoropolymer; Epoxy
from MISTRAS NDT
Our innovative solutions and services make corrosion assessment easy; from online monitoring of critical assets, to mechanical integrity and non-destructive testing services. With visual inspection, semi-automated ultrasonics and manual ultrasonic inspection, we are able to identify and evaluate... [See More]
- Industry: Aerospace; Automotive; Building and Construction; Energy; General Industrial; Marine; Metals and Mining; Pulp and Paper; Transportation; Petroleum; Aboveground Tanks; Fossil Power; Pipelines; Refinery; Nuclear Substations
- Certifications: CheckWorks
- Corrosion Mitigation Capabilities: Liner or Lining System; Oil / Grease; Inspection / Monitoring
- Materials: Cement; Stainless Steel
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Rail; Transportation; Petroleum
- Certifications: MIL-DTL-16232 Rev. G MIL-PRF-46010 Rev. G; SAE AMS 2460
- Corrosion Mitigation Capabilities: Plating
- Materials: Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
from NEI Corporation
NEI Corporation develops and manufactures coating formulations that inhibit corrosion of steel, aluminum and magnesium. We use our own barrier and self-healing technologies, enabled by nanoscale particles dispersed in organic (polymer) matrices, to create custom solutions for the demanding... [See More]
- Industry: Aerospace; Appliances; Automotive; Building and Construction; Chemical Processing; Consumer; Energy; Environment; General Industrial; Government; Marine; Metals and Mining; Military; Petroleum
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Cathodic Protection; Corrosion Inhibitors; Material Selection / Design Assistance; Corrosion Repair
- Location: Located in Somerset, New Jersey