Aerospace Corrosion Protection Services

10 Results
Corrosion Resistance Enhancement
from Able Electropolishing Company, Inc.

Electropolishing is widely specified to enhance corrosion resistance on a wide variety of metal alloys. Although most commonly used on stainless steels, electropolishing offers corrosion resistance on other alloys as well. Due to the versatility and superior effectiveness, electropolishing is fast... [See More]

  • Industry: Aerospace; Appliances; Automotive; Consumer; Electronics; Food and Beverage; Medical; Military; Pharmaceutical; Hydraulics & Pneumatics
  • Certifications: ISO 9001 and ISO 13485 Certified
  • Corrosion Mitigation Capabilities: Passivation; Brite® Passivation
  • Materials: Aluminum; Copper / Copper Alloys; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Lambda Technologies
from Lambda Technologies

Surface enhancement is the introduction of a surface layer of compressive residual stress to minimize sensitivity to fatigue or stress corrosion failure mechanisms, resulting in improved performance and increased life of components. Surface enhancement methods include: Shot Peening. Controlled... [See More]

  • Industry: Aerospace; Biotechnology; Chemical Processing; Energy; General Industrial; Government
  • Certifications: ISO 9001:2008 Certified, ISO/IEC 17025-2005 Accredited Laboratory
  • Corrosion Mitigation Capabilities: Peening; Low Plasticity Burnishing
  • Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Corrosion Protection Services
from Omnikote Ltd.

With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]

  • Industry: Aerospace; Agricultural; Appliances; Automotive; Biotechnology; Building and Construction; Chemical Processing; Computer; Consumer; Education; Electronics; Energy; Environment; Food and Beverage; General Industrial; Government; Marine; Medical; Metals and Mining; Military; Packaging; Pharmaceutical; Pulp and Paper; Rail; Telecommunications; Transportation; Petroleum
  • Certifications: BS5750 (ISO 9001); ISO 9002
  • Corrosion Mitigation Capabilities: Material Selection / Design Assistance; Corrosion Repair
  • Materials: Aluminum; Cement; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, hardcoat anodizing, electroless nickel, black chrome, hard chrome, black nickel and electropolishing. Conversion coatings such as passivating and phosphating. Dry film... [See More]

  • Industry: Aerospace; Computer; Electronics; Marine; Medical; Military; Rail; Telecommunications
  • Certifications: NADCAP; ISO; MIL
  • Corrosion Mitigation Capabilities: Anodizing; Chemical Finish or Conversion; Plating; Passivation
  • Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Rail; Transportation; Petroleum
  • Certifications: MIL-DTL-16232 Rev. G MIL-PRF-46010 Rev. G; SAE AMS 2460
  • Corrosion Mitigation Capabilities: Plating
  • Materials: Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
Corrosion Protection
from MISTRAS NDT

Our innovative solutions and services make corrosion assessment easy; from online monitoring of critical assets, to mechanical integrity and non-destructive testing services. With visual inspection, semi-automated ultrasonics and manual ultrasonic inspection, we are able to identify and evaluate... [See More]

  • Industry: Aerospace; Automotive; Building and Construction; Energy; General Industrial; Marine; Metals and Mining; Pulp and Paper; Transportation; Petroleum; Aboveground Tanks; Fossil Power; Pipelines; Refinery; Nuclear Substations
  • Certifications: CheckWorks
  • Corrosion Mitigation Capabilities: Liner or Lining System; Oil / Grease; Inspection / Monitoring
  • Materials: Cement; Stainless Steel
Corrosion Protection
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Industry: Aerospace; Automotive; Building and Construction; Chemical Processing; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Military; Rail
  • Certifications: AS9100
  • Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Corrosion Inhibitors; Inspection / Monitoring; Material Selection / Design Assistance; Passivation; Corrosion Repair
  • Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Superalloys
NEI Corporation
from NEI Corporation

NEI Corporation develops and manufactures coating formulations that inhibit corrosion of steel, aluminum and magnesium. We use our own barrier and self-healing technologies, enabled by nanoscale particles dispersed in organic (polymer) matrices, to create custom solutions for the demanding... [See More]

  • Industry: Aerospace; Appliances; Automotive; Building and Construction; Chemical Processing; Consumer; Energy; Environment; General Industrial; Government; Marine; Metals and Mining; Military; Petroleum
  • Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Cathodic Protection; Corrosion Inhibitors; Material Selection / Design Assistance; Corrosion Repair
  • Location: Located in Somerset, New Jersey
Corrosion Service
from Miyaki USA, Inc.

Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance characteristics was... [See More]

  • Industry: Aerospace; Agricultural; Automotive; Food and Beverage; Marine
  • Materials: Aluminum
  • Corrosion Mitigation Capabilities: Anodizing; Oil / Grease; Inspection / Monitoring
  • Location: Currently located in Japan; opening locations in USA and Thailand.
SWD, Inc.
from SWD, Inc.

SWD Inc. Fastener Sorting Corporation specializes in black oxide, passivation, phosphating, dip spin coatings, and fastener sorting. SWD Inc. is Chicagoland's premier metal finishing, dip spin coatings and fastener sorting facility. We specialize in working with stampings and fasteners such as... [See More]

  • Industry: Aerospace; Automotive; Energy; General Industrial; Government; Marine; Military; Petroleum
  • Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
  • Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Plating; Inspection / Monitoring; Passivation
  • Materials: Aluminum; Iron / Cast Iron; Metal; Stainless Steel; Steel / Steel Alloys