Midwest US Only Corrosion Protection Services
from Able Electropolishing Company, Inc.
Electropolishing is widely specified to enhance corrosion resistance on a wide variety of metal alloys. Although most commonly used on stainless steels, electropolishing offers corrosion resistance on other alloys as well. Due to the versatility and superior effectiveness, electropolishing is fast... [See More]
- Corrosion Mitigation Capabilities: Passivation; Brite® Passivation
- Materials: Aluminum; Copper / Copper Alloys; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications: ISO 9001 and ISO 13485 Certified
- Industry: Aerospace; Appliances; Automotive; Consumer; Electronics; Food and Beverage; Medical; Military; Pharmaceutical; Hydraulics & Pneumatics
from MISTRAS NDT
Our innovative solutions and services make corrosion assessment easy; from online monitoring of critical assets, to mechanical integrity and non-destructive testing services. With visual inspection, semi-automated ultrasonics and manual ultrasonic inspection, we are able to identify and evaluate... [See More]
- Corrosion Mitigation Capabilities: Liner or Lining System; Oil / Grease; Inspection / Monitoring
- Materials: Cement; Stainless Steel
- Certifications: CheckWorks
- Industry: Aerospace; Automotive; Building and Construction; Energy; General Industrial; Marine; Metals and Mining; Pulp and Paper; Transportation; Petroleum; Aboveground Tanks; Fossil Power; Pipelines; Refinery; Nuclear Substations
from SWD, Inc.
SWD Inc. Fastener Sorting Corporation specializes in black oxide, passivation, phosphating, dip spin coatings, and fastener sorting. SWD Inc. is Chicagoland's premier metal finishing, dip spin coatings and fastener sorting facility. We specialize in working with stampings and fasteners such as... [See More]
- Corrosion Mitigation Capabilities: Chemical Finish or Conversion; Plating; Inspection / Monitoring; Passivation
- Materials: Aluminum; Iron / Cast Iron; Metal; Stainless Steel; Steel / Steel Alloys
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
- Industry: Aerospace; Automotive; Energy; General Industrial; Government; Marine; Military; Petroleum
from Lambda Technologies
Surface enhancement is the introduction of a surface layer of compressive residual stress to minimize sensitivity to fatigue or stress corrosion failure mechanisms, resulting in improved performance and increased life of components. Surface enhancement methods include: Shot Peening. Controlled... [See More]
- Corrosion Mitigation Capabilities: Peening; Low Plasticity Burnishing
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications: ISO 9001:2008 Certified, ISO/IEC 17025-2005 Accredited Laboratory
- Industry: Aerospace; Biotechnology; Chemical Processing; Energy; General Industrial; Government
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Corrosion Mitigation Capabilities: Liner or Lining System; Cladding; Cathodic Protection; Inspection / Monitoring; Material Selection / Design Assistance; Passivation; Corrosion Repair; Grit Blasting
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; High Bld. Polymer; Fluoropolymer; Epoxy
- Certifications: Certified according to ISO 9001:2008; ITAR Registered
- Industry: Agricultural; Automotive; Chemical Processing; Consumer; Electronics; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Petroleum; Aggregate Mixing (e.g., Augers for mixing and conveying concrete, Kaolin)