Corrosion Inhibiting / Rust Preventive Powder Coatings

10 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Features: Touch-Up; Protective; Corrosion Resistant; Anti-Static; Chemical Resistant; Conductive
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Plastic; Steel
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Features: Weather Resistant; Touch-Up; Heat Resistant; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Powder PS-1000 Silver -- PS-1000 Silver
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]

  • Features: Weather Resistant; Touch-Up; Heat Resistant; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Powder PS-600 -- PS-600
from FORREST Technical Coatings

PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]

  • Features: Weather Resistant; Touch-Up; Heat Resistant; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Nylok® Powder Coating
from Nylok Corporation

Nylok ® Powder Coating is Nylon 11 permanently bonded to the metal surface. Nylok ® Powder Coating provides superior protection from galvanic corrosion between dissimilar metals, excellent corrosion protection. Advantages. Prevents galvanic corrosion between dissimilar metals. Rust... [See More]

  • Features: Protective; Corrosion Resistant
  • Substrate: Metallic
  • Type: Coating
  • Operating Temperature: 70 to 250
ENVIROCRON® -- PCF High Gloss Hybrid
from PPG TrueFinish

Blend of epoxy and polyester resins, less sensitive to over-bake [See More]

  • Features: Protective; Corrosion Resistant; Chemical Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Steel