Thermoplastic Powder Coatings
2 Results
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Cure / Setting Technology: Thermoplastic
- Coating Material: Resin
- Type: Coating
- Cure Temperature: 340
PEEK Polymer Coatings -- VICOTE® 701/ 702/ 703/ 704/ 705/ 706/ 707
from Victrex PLC
from Victrex PLC
VICOTE 701-707 grades are specially developed powder coatings. They are available in various average particle sizes from 10 - 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film... [See More]
- Cure / Setting Technology: Thermoplastic
- Substrate: Aluminum; Metallic; Steel
- Type: Coating
- Coating Material: PEEK; Resin