Chemical / Oil Resistant Powder Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Features: Touch-Up; Protective; Corrosion Resistant; Anti-Static; Chemical Resistant; Conductive
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Plastic; Steel
from Victrex PLC
VICOTE 701-707 grades are specially developed powder coatings. They are available in various average particle sizes from 10 - 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film... [See More]
- Features: Abrasion, Erosion or Wear Resistant; Protective; Heat Resistant; Flame Retardant / UL 94V-0 Rated; Chemical Resistant
- Cure / Setting Technology: Thermoplastic
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from AGC Chemicals Americas, Inc.
LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]
- Features: Weather Resistant; Chemical Resistant
- Cure / Setting Technology: Can Be Cured At Room or High Temperatures
- Type: Coating
- Substrate: Aluminum
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Features: Abrasion, Erosion or Wear Resistant; Touch-Up; Protective; Corrosion Resistant; Chemical Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Features: Abrasion, Erosion or Wear Resistant; Touch-Up; Protective; Corrosion Resistant; Chemical Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from Whitford Corporation
Solvent-borne primer for use under Xylan powder coatings and dispersions. [See More]
- Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Heat Resistant; Chemical Resistant
- Substrate: Ceramic; Metallic; Plastic; Wood
- Type: Primer; Coating
- Industry: Automotive; OEM / Industrial
from PPG TrueFinish
Blend of epoxy and polyester resins, less sensitive to over-bake [See More]
- Features: Protective; Corrosion Resistant; Chemical Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Steel