Plastic Powder Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Substrate: Metallic; Plastic; Steel
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Features: Touch-Up; Protective; Corrosion Resistant; Anti-Static; Chemical Resistant; Conductive
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Cure Temperature: 400
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Polyester; Polyurethane; Resin
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Polyurethane; Resin
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Epoxy; Resin
from Whitford Corporation
Solvent-borne primer for use under Xylan powder coatings and dispersions. [See More]
- Substrate: Ceramic; Metallic; Plastic; Wood
- Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Heat Resistant; Chemical Resistant
- Type: Primer; Coating
- Industry: Automotive; OEM / Industrial
from Sherwin-Williams
It takes more than a coating to create an exceptional finish, which is why Sherwin-Williams provides OEMs with complete finishing solutions. Across both markets and continents, we help our customers be more efficient, innovative, and highly valued with customized technology and service solutions... [See More]
- Substrate: Metallic; Plastic; Wood
- Coating Material: Resin
- Type: Coating
- Industry: Electronics; Machine Tools; Mil-Spec; OEM / Industrial