Electronics Powder Coatings
from Victrex PLC
VICOTE 701-707 grades are specially developed powder coatings. They are available in various average particle sizes from 10 - 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film... [See More]
- Industry: Automotive; Electronics; Food / Beverage; Medical; Mil-Spec (optional feature); OEM / Industrial
- Cure / Setting Technology: Thermoplastic
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Industry: Process Equipment; Electronics; Machine Tools; Medical; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Plastic; Steel
from AGC Chemicals Americas, Inc.
Fluon+ ® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF and ECTFE. These fluoropolymer compounds extend the properties of chemical resistance, toughness and lubricity. The standard products are free of cadmium, hexavalent chromium and lead. All Fluon melt... [See More]
- Industry: Process Equipment; Automotive; Electronics
- Type: Coating
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Industry: Process Equipment; Electronics; Machine Tools; Medical; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from AGC Chemicals Americas, Inc.
Fluon® PFA (perfluoro alkoxy) is a melt-processible copolymer of tetrafluoroethylene and a perfluorinated vinyl ether. Fluon® PFA has chemical, electrical, and thermal properties almost identical to its close chemical cousin, polytetrafluoroethylene (PTFE), yet can be processed by conventional... [See More]
- Industry: Process Equipment; Electronics; OEM / Industrial
- Coating Material: Resin
- Type: Coating
- Operating Temperature: -328 to 500
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Industry: Process Equipment; Electronics; Machine Tools; Medical; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Industry: Process Equipment; Electronics; Machine Tools; Medical; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these RAL standard colors in order minimums of 25 pounds, allowing us to focus... [See More]
- Industry: Process Equipment; Electronics; Machine Tools; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from AkzoNobel N.V.
Our comprehensive range of powder coatings help protect a variety of metal surfaces in applications including window and door frames, pipes, alloy wheels, car components, radiators, metal furniture and home appliances, to name a few. Our powder coatings are used to protect and decorate all sorts of... [See More]
- Industry: Process Equipment; Automotive; Electronics; OEM / Industrial
- Substrate: Metallic
- Type: Coating
- Features: Protective
from Sherwin-Williams
It takes more than a coating to create an exceptional finish, which is why Sherwin-Williams provides OEMs with complete finishing solutions. Across both markets and continents, we help our customers be more efficient, innovative, and highly valued with customized technology and service solutions... [See More]
- Industry: Electronics; Machine Tools; Mil-Spec; OEM / Industrial
- Substrate: Metallic; Plastic; Wood
- Type: Coating
- Coating Material: Resin