Process Equipment Powder Coatings
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Industry: Process Equipment; Food / Beverage; Machine Tools; OEM / Industrial
- Cure / Setting Technology: Thermoplastic
- Type: Coating
- Coating Material: Resin
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Industry: Process Equipment; Electronics; Machine Tools; Medical; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Plastic; Steel
from AGC Chemicals Americas, Inc.
Fluon+ ® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF and ECTFE. These fluoropolymer compounds extend the properties of chemical resistance, toughness and lubricity. The standard products are free of cadmium, hexavalent chromium and lead. All Fluon melt... [See More]
- Industry: Process Equipment; Automotive; Electronics
- Type: Coating
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Industry: Process Equipment; Machine Tools; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from AGC Chemicals Americas, Inc.
Fluon® PFA (perfluoro alkoxy) is a melt-processible copolymer of tetrafluoroethylene and a perfluorinated vinyl ether. Fluon® PFA has chemical, electrical, and thermal properties almost identical to its close chemical cousin, polytetrafluoroethylene (PTFE), yet can be processed by conventional... [See More]
- Industry: Process Equipment; Electronics; OEM / Industrial
- Coating Material: Resin
- Type: Coating
- Operating Temperature: -328 to 500
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Industry: Process Equipment; Machine Tools; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Industry: Process Equipment; Machine Tools; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Industry: Process Equipment; Electronics; Machine Tools; Medical; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Industry: Process Equipment; Electronics; Machine Tools; Medical; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Industry: Process Equipment; Electronics; Machine Tools; Medical; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
TGIC-free polyesters are used in applications where TGIC is not desired and offer the same advantages as the Polyester TGIC powders. [See More]
- Industry: Process Equipment; Machine Tools; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these RAL standard colors in order minimums of 25 pounds, allowing us to focus... [See More]
- Industry: Process Equipment; Electronics; Machine Tools; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from PPG TrueFinish
Blend of epoxy and polyester resins, less sensitive to over-bake [See More]
- Industry: Process Equipment; Automotive; OEM / Industrial
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Steel
from AkzoNobel N.V.
Our comprehensive range of powder coatings help protect a variety of metal surfaces in applications including window and door frames, pipes, alloy wheels, car components, radiators, metal furniture and home appliances, to name a few. Our powder coatings are used to protect and decorate all sorts of... [See More]
- Industry: Process Equipment; Automotive; Electronics; OEM / Industrial
- Substrate: Metallic
- Type: Coating
- Features: Protective