Touch-Up Powder Coatings

14 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Features: Touch-Up; Protective; Corrosion Resistant; Anti-Static; Chemical Resistant; Conductive
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Plastic; Steel
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Features: Weather Resistant; Touch-Up; Heat Resistant; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Powder PS-1000 Silver -- PS-1000 Silver
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]

  • Features: Weather Resistant; Touch-Up; Heat Resistant; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Powder PS-600 -- PS-600
from FORREST Technical Coatings

PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]

  • Features: Weather Resistant; Touch-Up; Heat Resistant; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Powder PS-800 -- PS-800
from FORREST Technical Coatings

Widely used successfully in Europe for many years as a muffler coating, INFERNEX ® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800 ° F (426 ° C) for exterior exposures. APPLICATIONS. This INFERNEX ® liquid... [See More]

  • Features: Weather Resistant; Touch-Up; Heat Resistant; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Powder PSS-1000 -- PSS-1000
from FORREST Technical Coatings

INFERNEX ® PSS-1000 powder coating was formulated to produce a smooth satin black finish to showcase designer components. This powder is specifically designed for protective applications where exterior durability is required. It applies well to ferrous and non-ferrous substrates with an... [See More]

  • Features: Weather Resistant; Touch-Up; Heat Resistant; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Touch-Up; Protective; Corrosion Resistant; Chemical Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Touch-Up; Protective; Corrosion Resistant; Chemical Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
TGIC-Free Polyester Powders
from FORREST Technical Coatings

TGIC-free polyesters are used in applications where TGIC is not desired and offer the same advantages as the Polyester TGIC powders. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; TGIC Free; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
TruRAL Industrial Powder Coatings -- TruRAL Powder
from FORREST Technical Coatings

Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these RAL standard colors in order minimums of 25 pounds, allowing us to focus... [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Meets 2603 and 2604 AAMA Specifications; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood