Metal Powder Coatings
from Victrex PLC
VICOTE 701-707 grades are specially developed powder coatings. They are available in various average particle sizes from 10 - 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film... [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Thermoplastic
- Type: Coating
- Coating Material: PEEK; Resin
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Substrate: Metallic; Plastic; Steel
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Features: Touch-Up; Protective; Corrosion Resistant; Anti-Static; Chemical Resistant; Conductive
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Cure Temperature: 400
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Polyester; Polyurethane; Resin
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Polyurethane; Resin
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Cure Temperature: 450
from Whitford Corporation
Solvent-borne primer for use under Xylan powder coatings and dispersions. [See More]
- Substrate: Ceramic; Metallic; Plastic; Wood
- Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Heat Resistant; Chemical Resistant
- Type: Primer; Coating
- Industry: Automotive; OEM / Industrial
from Sherwin-Williams
It takes more than a coating to create an exceptional finish, which is why Sherwin-Williams provides OEMs with complete finishing solutions. Across both markets and continents, we help our customers be more efficient, innovative, and highly valued with customized technology and service solutions... [See More]
- Substrate: Metallic; Plastic; Wood
- Coating Material: Resin
- Type: Coating
- Industry: Electronics; Machine Tools; Mil-Spec; OEM / Industrial
from AkzoNobel N.V.
Our comprehensive range of powder coatings help protect a variety of metal surfaces in applications including window and door frames, pipes, alloy wheels, car components, radiators, metal furniture and home appliances, to name a few. Our powder coatings are used to protect and decorate all sorts of... [See More]
- Substrate: Metallic
- Features: Protective
- Type: Coating
- Industry: Process Equipment; Automotive; Electronics; OEM / Industrial
from PPG TrueFinish
Blend of epoxy and polyester resins, less sensitive to over-bake [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Coating Material: Epoxy; Resin
from Nylok Corporation
Nylok ® Powder Coating is Nylon 11 permanently bonded to the metal surface. Nylok ® Powder Coating provides superior protection from galvanic corrosion between dissimilar metals, excellent corrosion protection. Advantages. Prevents galvanic corrosion between dissimilar metals. Rust... [See More]
- Substrate: Metallic
- Operating Temperature: 70 to 250
- Type: Coating
- Features: Protective; Corrosion Resistant