Machine Tools Powder Coatings

5 Results
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Industry: Process Equipment; Food / Beverage; Machine Tools; OEM / Industrial
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating
  • Coating Material: Resin
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Industry: Process Equipment; Electronics; Machine Tools; Medical; OEM / Industrial
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Plastic; Steel
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Industry: Process Equipment; Machine Tools; OEM / Industrial
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Industry: Process Equipment; Machine Tools; OEM / Industrial
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Product Coatings
from Sherwin-Williams

It takes more than a coating to create an exceptional finish, which is why Sherwin-Williams provides OEMs with complete finishing solutions. Across both markets and continents, we help our customers be more efficient, innovative, and highly valued with customized technology and service solutions... [See More]

  • Industry: Electronics; Machine Tools; Mil-Spec; OEM / Industrial
  • Substrate: Metallic; Plastic; Wood
  • Type: Coating
  • Coating Material: Resin