Protective Powder Coatings

10 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Features: Touch-Up; Protective; Corrosion Resistant; Anti-Static; Chemical Resistant; Conductive
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Plastic; Steel
PEEK Polymer Coatings -- VICOTE® 701/ 702/ 703/ 704/ 705/ 706/ 707
from Victrex PLC

VICOTE 701-707 grades are specially developed powder coatings. They are available in various average particle sizes from 10 - 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film... [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Protective; Heat Resistant; Flame Retardant / UL 94V-0 Rated; Chemical Resistant
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Features: Weather Resistant; Protective; Flame Retardant / UL 94V-0 Rated
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating
  • Coating Material: Resin
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Touch-Up; Protective; Corrosion Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Powder Coatings
from AkzoNobel N.V.

Our comprehensive range of powder coatings help protect a variety of metal surfaces in applications including window and door frames, pipes, alloy wheels, car components, radiators, metal furniture and home appliances, to name a few. Our powder coatings are used to protect and decorate all sorts of... [See More]

  • Features: Protective
  • Substrate: Metallic
  • Type: Coating
  • Industry: Process Equipment; Automotive; Electronics; OEM / Industrial
ENVIROCRON® -- PCF High Gloss Hybrid
from PPG TrueFinish

Blend of epoxy and polyester resins, less sensitive to over-bake [See More]

  • Features: Protective; Corrosion Resistant; Chemical Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Steel
Nylok® Powder Coating
from Nylok Corporation

Nylok ® Powder Coating is Nylon 11 permanently bonded to the metal surface. Nylok ® Powder Coating provides superior protection from galvanic corrosion between dissimilar metals, excellent corrosion protection. Advantages. Prevents galvanic corrosion between dissimilar metals. Rust... [See More]

  • Features: Protective; Corrosion Resistant
  • Substrate: Metallic
  • Type: Coating
  • Operating Temperature: 70 to 250