Food and Beverage Powder Coatings

5 Results
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Industry: Process Equipment; Food / Beverage; Machine Tools; OEM / Industrial
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating
  • Coating Material: Resin
PEEK Polymer Coatings -- VICOTE® 701/ 702/ 703/ 704/ 705/ 706/ 707
from Victrex PLC

VICOTE 701-707 grades are specially developed powder coatings. They are available in various average particle sizes from 10 - 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film... [See More]

  • Industry: Automotive; Electronics; Food / Beverage; Medical; Mil-Spec (optional feature); OEM / Industrial
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel
Industrial Fluoropolymer Coating -- Xylan® 80-178
from Whitford Corporation

Solvent-borne primer for use under Xylan powder coatings and dispersions. Can facilitate increased powder-build and improved release. Part of a two- or three-coat nonstick system. [See More]

  • Industry: Automotive; Food / Beverage; OEM / Industrial
  • Substrate: Ceramic; Metallic; Plastic; Wood
  • Type: Primer; Coating
  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Heat Resistant; Chemical Resistant
Drum and Pail Coatings
from Valspar Corporation (The)

Valspar ’s paint can coating system quality and performance have made Valspar the market leader in North America. Valspar ’s paint can coating systems are designed with the ability to ensure interior commodity protection and exterior durability. Valspar has coordinated with paint can... [See More]

  • Industry: Food / Beverage
  • Substrate: Aluminum; Steel
  • Type: Coating
Tube and Monobloc Coatings
from Valspar Corporation (The)

The markets for monobloc aerosol cans, aluminum bottle cans, collapsible tubes and plastic/laminate tubes demand the highest standards of decoration. To meet these needs, Valspar offers state-of-the-art solvent-based, water-based, and UV coatings specifically developed to meet these exacting... [See More]

  • Industry: Food / Beverage
  • Substrate: Aluminum; Steel
  • Type: Coating