Paint Powder Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Type: Coating; Paint
- Substrate: Metallic; Plastic; Steel
- Cure / Setting Technology: Thermoset
- Features: Touch-Up; Protective; Corrosion Resistant; Anti-Static; Chemical Resistant; Conductive
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Cure Temperature: 400
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Coating Material: Polyester; Polyurethane; Resin
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Coating Material: Polyurethane; Resin
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Type: Coating; Paint
- Substrate: Metallic; Steel
- Cure / Setting Technology: Thermoset
- Cure Temperature: 450
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]
- Type: Coating; Paint
- Substrate: Metallic; Steel
- Cure / Setting Technology: Thermoset
- Cure Temperature: 450
from FORREST Technical Coatings
PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]
- Type: Coating; Paint
- Substrate: Metallic; Steel
- Cure / Setting Technology: Thermoset
- Cure Temperature: 450
from PPG TrueFinish
Blend of epoxy and polyester resins, less sensitive to over-bake [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Thermoset
- Coating Material: Epoxy; Resin