IEC Board Mount Transformers
from SCHURTER Inc
Description. High insulation rating ( >2.2 kVAC) between the primary and the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics. Cost optimized design. The defined partial discharge... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Pulse Transformers
- Input Voltage: 500
from SCHURTER Inc
Description. High insulation rating ( >2.2 kVAC) between the primary and the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics. Cost optimized design. The defined partial discharge... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Pulse Transformers
- Input Voltage: 500
from SCHURTER Inc
Description. High insulation rating ( >2.2 kVAC) between the primary and the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics. Cost optimized design. The defined partial discharge... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Pulse Transformers
- Input Voltage: 500
from SCHURTER Inc
Description. High insulation rating ( >3.2 kVAC) between the primary and the secondary windings. High insulation rating up to 500V between the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Surface Mount
- Transformer Type: Pulse Transformers
- Input Voltage: 600
from SCHURTER Inc
Description. High insulation rating ( >3.2 kVAC) between the primary and the secondary windings. High insulation rating up to 500V between the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Pulse Transformers
- Input Voltage: 600
from Premier Magnetics, Inc.
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Through Hole SIP... [See More]
- Standards: CSA; IEC; UL
- Package Type: Surface Mount
- Transformer Type: Telecom
- Operating Temperature: 0 to 70
from Premier Magnetics, Inc.
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolatio [See More]
- Standards: CSA; IEC; UL
- Operating Temperature: 0 to 70
- Package Type: Surface Mount
from Premier Magnetics, Inc.
Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an isolated output with efficiencies up to 90%. Premiers' PNY-05015... [See More]
- Standards: CSA; IEC; UL
- Input Voltage: 85
- Transformer Type: Power Transformer; Switch Mode Transformers
- Output Voltage: 11.2