High Frequency Transformer Board Mount Transformers

3 Results
High/Low Frequency Current Sense Transformer, CSB Series
from Standex-Meder Electronics

CSB Series High/Low Frequency Current Sense Transformer in PCB through-hole mount (THT) plug-in design with primary and secondary windings that are PC integrated, eliminating need for the customer to install primary winding separately as is usually required in toroidal designs. Low cost compact... [See More]

  • Transformer Type: Current-Sense; High Frequency Transformer
  • Secondary Current Rating: 20
  • Package Type: Through Hole Plug-in
  • Operating Temperature: -40 to 125
High Frequency Wire Wound Transformers -- PA4470.001NL
from Pulse Electronics Corporation

Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the isolation... [See More]

  • Transformer Type: Flyback Transformer (FBT); High Frequency Transformer
  • Output Voltage: 3.3
  • Input Voltage: 33 to 57
  • Power Rating (Watts): 1.8
Current Transformers
from Amgis Toroidal Power Products, LLC

Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional to the current in the... [See More]

  • Transformer Type: Current-Sense; High Frequency Transformer
  • Operating Temperature: -40 to 120
  • Secondary Current Rating: 0.0300 to 0.3000