MIL-STD Board Mount Transformers

5 Results
Single Phase Toroid Transformer -- R Series
from Abbott Technologies, Inc.

400 Hz MIL-PRF-27F Toroid Transformers. • Military designation TF5S03ZZ. • Standard output voltages 5 to 300 volts. • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation. • Power levels... [See More]

  • Standards: MIL-STD
  • Output Voltage: 5 to 300
  • Input Voltage: 115
  • Secondary Current Rating: 0.0050 to 1.8
Dual, Through-the-Board, MIL-STD-1553 (1:1.79) Data Bus Transformer -- TRA1553STL-DTL45
from Sealevel Systems, Inc.

The TRA1553STL-DTL45 is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital ’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a drop in... [See More]

  • Standards: MIL-STD
  • Transformer Type: Electronics
MIL-STD-1553 Data Bus Transformer -- 4256-1003 Series
from Datatronics™

Features. Low Profile, Height is 3.94max (.155). Mil-STD 1553 Compatible. Optimal Performance @ 75 KHz TO 1 MHz. Compliance to MIL-STD 981, Class S, available. Maximum Droop 20%. Common Mode Rejection: 45dB minimum [See More]

  • Standards: MIL-STD
  • Transformer Type: Interface
Single, Through-the-Board, MIL-STD-1553 (1:1.79) Data Bus Transformer -- TRA1553SIT
from Sealevel Systems, Inc.

The TRA1553SIT is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital ’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a drop in replacement... [See More]

  • Standards: MIL-STD
  • Transformer Type: Electronics
Mil-STD-1553 Data Bus Transformer -- 4260-1647 Series
from Datatronics™

Features. Qualified on DSCC QPL MIL-T-21038/27 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465 Available. Operating Temperature: -55C... [See More]

  • Standards: MIL-STD
  • Package Type: Through Hole Plug-in
  • Transformer Type: Interface
  • Operating Temperature: -55 to 130