RoHS Compliant Board Mount Transformers
from Hammond Manufacturing Company Inc.
Features. Pin type, miniature size, P.C. board mount, net weight of only 0.1 oz. Rugged potted construction produces a completely sealed unit withstanding severe environmental conditions. Secondary may be used as primary and primary as secondary. Power level: Minimum frequency range: 300 Hz. to 100... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Qorvo
Balun designed to be used at the input Balun when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260 °C lead-free soldering & RoHS compliant. [See More]
- Standards: RoHS
- Transformer Type: RF
from Coilcraft, Inc.
Coilcraft ’s 1812TRX Ethernet isolation transformer features a fully automated construction, not only reducing cost but also increasing reliability. Its compact surface mount package measures just 4.7 x 3.31 x 3.1 mm, significantly smaller than traditional hand wound toroidal transformers. The... [See More]
- Standards: RoHS
- Operating Temperature: -40 to 125
- Package Type: Surface Mount
from Mini-Circuits
Mini-Circuits ’ TRS1-23-75+ is a balanced-to-unbalanced 75 Ω transmission line transformer, 0.2x0.2x0.2 ” in size. This rugged, wire welded, rectangular core design is rated for up to 0.5 W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder... [See More]
- Standards: RoHS
- Secondary Current Rating: 0.3000
- Transformer Type: RF
- Power Rating (Watts): 0.5000
from SCHURTER Inc
Description. High insulation rating ( >2.2 kVAC) between the primary and the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics. Cost optimized design. The defined partial discharge... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Pulse Transformers
- Input Voltage: 500
from DigiKey
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount [See More]
- Standards: RoHS
- Package Type: Connectorized; Surface Mount
- Transformer Type: Audio
from RS Components, Ltd.
Block PT 30/2/15 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Qorvo
Balun designed to be used at the output Balun when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260 °C lead-free soldering & RoHS compliant. [See More]
- Standards: RoHS
- Transformer Type: RF
from Coilcraft, Inc.
The smallest RF transformers available. Available in both 1:1, 1.5:1 and 2:1 versions. 1812 size ferrite body with a ceramic base. Jacketed with a high temp material that creates a flat top for auto insertion. Typical applications are as impedance or isolation transformer. Can also be used for... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF
- Operating Temperature: -40 to 85
from Mini-Circuits
The TC1-182T-75X+ is a balanced-to-unbalanced 75 Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an aqueous washable case suitable for both RoHS and tin/ lead solder systems. [See More]
- Standards: RoHS
- Secondary Current Rating: 0.0300
- Transformer Type: RF
- Power Rating (Watts): 0.2500
from SCHURTER Inc
Description. High insulation rating ( >2.2 kVAC) between the primary and the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics. Cost optimized design. The defined partial discharge... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Pulse Transformers
- Input Voltage: 500
from DigiKey
1.5kCT Impedance Primary Ohms 600 Impedance Secondary Ohms 1.58:1 Audio Transformer 300Hz ~ 100kHz Through Hole [See More]
- Standards: RoHS
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
- Power Rating (Watts): 0.0500
from RS Components, Ltd.
RS PRO ST82308 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical). Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Qorvo
The QPP0025 Balun is designed for applications that require small, low-cost, and high reliable surface mount components. [See More]
- Standards: RoHS
- Transformer Type: RF
from Coilcraft, Inc.
Developed for Texas Instruments LM5070 PoE Interface. IEEE 802.3af compliant for 3 W PoE applications. Industry standard EP7 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from Mini-Circuits
The TC1.33-282+ is a mini wideband tri-filar transformer, measuring approximately 4 mm on all sides. The plastic substrate, 5-pad design is aqueous washable and RoHS compliant, featuring a square core and all welded wire construction for repeatability and reliability in balanced-to-unbalanced 100/75... [See More]
- Standards: RoHS
- Secondary Current Rating: 0.0300
- Transformer Type: RF
- Power Rating (Watts): 0.2500
from SCHURTER Inc
Description. High insulation rating ( >2.2 kVAC) between the primary and the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics. Cost optimized design. The defined partial discharge... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Pulse Transformers
- Input Voltage: 500
from DigiKey
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole [See More]
- Standards: RoHS
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
- Power Rating (Watts): 0.0500
from RS Components, Ltd.
RS PRO ST82306 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Qorvo
Transformer is designed to be used at the output when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260 °C lead-free soldering & RoHS compliant. [See More]
- Standards: RoHS
- Transformer Type: RF
from Coilcraft, Inc.
Developed for Texas Instruments LM5070 PoE Interface. IEEE 802.3af compliant for 7 W PoE applications. Industry standard EP10 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from Mini-Circuits
Mini-Circuits ’ TRS2-1T-75+ is a 75 Ω surface mount balanced-to-balanced transformer with a 2:1 secondary/primary impedance ratio covering the 5 to 1200 MHz band, meeting bandwidth requirements for DOCSIS ® 3.1 compliant systems and equipment, among other applications. This model... [See More]
- Standards: RoHS
- Secondary Current Rating: 0.0300
- Transformer Type: RF
- Power Rating (Watts): 0.2500
from SCHURTER Inc
Description. High insulation rating ( >3.2 kVAC) between the primary and the secondary windings. High insulation rating up to 500V between the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Surface Mount
- Transformer Type: Pulse Transformers
- Input Voltage: 600
from DigiKey
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole [See More]
- Standards: RoHS
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
- Power Rating (Watts): 0.0500
from RS Components, Ltd.
RS PRO ST82307 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Perfect for audio input, line matching, isolation or output transformer applications. 150 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
For flyback regulator applications using the Texas Instruments LM5000 Regulator. Recommended and approved by Texas Instruments [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from SCHURTER Inc
Description. High insulation rating ( >3.2 kVAC) between the primary and the secondary windings. High insulation rating up to 500V between the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control... [See More]
- Standards: RoHS; IEC; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Pulse Transformers
- Input Voltage: 600
from DigiKey
10kCT Impedance Primary Ohms 500CT Impedance Secondary Ohms 4.47:1 Audio Transformer 300Hz ~ 100kHz Through Hole [See More]
- Standards: RoHS
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
- Power Rating (Watts): 0.0400
from RS Components, Ltd.
RS PRO ST82311 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Perfect for audio input, line matching, isolation or output transformer applications. 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Can be used with Linear Technology LT1725 Flyback Controller. Suitable for use in PoE applications. Ideal for use in telecommunications isolated converters and isolated power supplies. Six 1:1 windings [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Telecom
- Operating Temperature: -40 to 125
from DigiKey
600 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms 2:1:1 Audio Transformer 300Hz ~ 100kHz Through Hole [See More]
- Standards: RoHS
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
- Power Rating (Watts): 0.0500
from RS Components, Ltd.
RS PRO ST82309 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Perfect for audio input, line matching, isolation or output transformer applications. 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Developed for TI LM5020 PWM Controller. Can be used in PoE applications. 1 MHz operating frequency. Low profile, surface mount [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
600CT Impedance Primary Ohms 8 Impedance Secondary Ohms 8.66:1 Audio Transformer 300Hz ~ 100kHz Through Hole [See More]
- Standards: RoHS
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
- Power Rating (Watts): 0.0500
from RS Components, Ltd.
RS PRO ST81767 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Studio grade frequency response: 20 Hz. - 20 Khz. (+/- 1 db, ref. @ 1 Khz.) minimum (see individual PDF data sheets below). Excellent frequency response utilizing a 80% nickel core providing high permeability combined with low losses. Designed for maximum bandwidth, lowest distortion at... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Developed for Maxim MAX5941B PoE Interface/PWM Controller. IEEE 802.3af compliant PoE forward converter applications. Low profile, surface mount transformer. 275 kHz switching frequency at a 50% duty cycle [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole [See More]
- Standards: RoHS; UL
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
from RS Components, Ltd.
RS PRO ST81768 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Pin type (0.25" length & 0.035" diameter), P.C. board mount. Low profile, open type construction. Frequency response 200 Hz. - 50 Khz. (+/- 1 db, ref. @ 1 Khz.). Net weight 0.6 oz. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship... [See More]
- Standards: RoHS
- Transformer Type: Electronics
from Coilcraft, Inc.
Developed for Texas Instruments LM5071 and LM5072 PD Controllers. Specified in TI application note AN-1430. Designed to operate in continuous mode at 250 kHz with input voltage of 14 – 60 V. Can accept 12 V input from auxiliary sources. Dual secondaries, separate aux and gate windings. [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
30k Impedance Primary Ohms 30k Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount [See More]
- Standards: RoHS; UL
- Package Type: Connectorized; Surface Mount
- Transformer Type: Audio
- Operating Temperature: -20 to 85
from RS Components, Ltd.
RS PRO ST81769 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Applications: Driver, Input, Interstage, Isolation. 100mW power level at 200Hz. - 15kHz. Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz.,... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Designed for Cold Cathode Fluorescent Lamp power supplies operating up to 100 kHz. Output power from 3.5 to 6.0 Watts. Designs for Royer and full-bridge topologies. Three different SMT packages. Package 5 provides in-board mounting for height restricted designs. RoHS-compliant. 260 °C... [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Power Rating (Watts): 4.5
from DigiKey
600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole [See More]
- Standards: RoHS; CSA; UL
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
from RS Components, Ltd.
RS PRO ST81770 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Applications: Driver, Input, Interstage, Isolation. 100mW power level at 200Hz. - 15kHz. Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz.,... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Developed for Texas Instruments LM5071PD Controller. Offers 84% efficiency as specified in Texas Instruments application note AN-1430. Designed to operate in continuous mode at 250 kHz with input voltage of 24 – 60 V. Industry standard EP13 surface mount package. Coilcraft's DA2257-AL and... [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole [See More]
- Standards: RoHS
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
- Operating Temperature: 0 to 70
from RS Components, Ltd.
RS PRO ST81771 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Applications: Driver, Input, Interstage, Isolation. 100mW power level at 200Hz. - 15kHz. Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz.,... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs. Also specified by Linear Technology and Sipex. Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications. Miniature surface mount... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Trigger / Gate Drive Transformer
- Input Voltage: 5
from DigiKey
600 Impedance Primary Ohms 348 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole [See More]
- Standards: RoHS; UL
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
from RS Components, Ltd.
RS PRO ST81772 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Applications: Driver, Input, Interstage, Isolation. 100mW power level at 200Hz. - 15kHz. Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz.,... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
For flyback regulator applications using LM258X SIMPLE SWITCHER ®. Recommended and approved by National Semiconductor. Custom versions available [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
600 Impedance Primary Ohms 260 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole [See More]
- Standards: RoHS; CSA; UL
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
from RS Components, Ltd.
RS PRO ST81773 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
For flyback regulator applications using LM258X SIMPLE SWITCHER ®. Recommended and approved by National Semiconductor. Custom versions available [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
600 Impedance Primary Ohms 301 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole [See More]
- Standards: RoHS; CSA; UL
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
from RS Components, Ltd.
RS PRO ST81775 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Pin type (0.25" length & 0.025" square), P.C. board mount. Economical, open type, horizontal bracket construction. 149 Series includes clinching lugs for extra mounting strength. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion approximately 2% for... [See More]
- Standards: RoHS
- Secondary Current Rating: 1.9
- Transformer Type: Electronics
from Coilcraft, Inc.
For flyback regulator applications using LM258X SIMPLE SWITCHER ®. Recommended and approved by National Semiconductor. Custom versions available [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
135 Impedance Primary Ohms 135CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole [See More]
- Standards: RoHS
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
- Power Rating (Watts): 0.0500
from RS Components, Ltd.
RS PRO ST81776 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Pin type (0.25" length & 0.025" square), P.C. board mount. Economical, open type, horizontal bracket construction. Includes clinching lugs for extra mounting strength. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion approximately 2% for drivers and 1%... [See More]
- Standards: RoHS
- Secondary Current Rating: 56
- Transformer Type: Electronics
from Coilcraft, Inc.
For flyback regulator applications using LM258X SIMPLE SWITCHER ®. Recommended and approved by National Semiconductor. Custom versions available [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
10k Impedance Primary Ohms 125 Impedance Secondary Ohms 8.62:1 Audio Transformer 300Hz ~ 20kHz Through Hole [See More]
- Standards: RoHS
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
- Power Rating (Watts): 0.0100
from RS Components, Ltd.
RS PRO ST81777 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible... [See More]
- Standards: RoHS
- Transformer Type: Electronics
from Coilcraft, Inc.
For flyback regulator applications using the TI LM258X SIMPLE SWITCHER ®. Recommended and approved by Texas Instruments. Custom versions available [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
RF Balun 200MHz ~ 2.5GHz 75 / 75Ohm 0805 (2012 Metric) [See More]
- Standards: RoHS
- Package Type: Connectorized; Surface Mount
- Transformer Type: Balun
from RS Components, Ltd.
RS PRO ST81779 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Designed for transformer coupled MOSFETand IGBT gate drive circuits. Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board. Specified by Microsemi for its PD70211EVB51F-12 evaluation board. Operating frequency from 50 kHz to 2 MHz. Space saving surface mount package [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 125
from DigiKey
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric) [See More]
- Standards: RoHS
- Package Type: Connectorized; Surface Mount
- Transformer Type: Balun
from RS Components, Ltd.
RS PRO ST81780 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms... [See More]
- Standards: RoHS
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Designed for transformer coupled MOSFET and IGBT gate drive circuits. Operating frequency from 50 kHz to 2.5 MHz. Industry standard EP5 surface mount package. 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 125
from DigiKey
RF Balun 70MHz ~ 1GHz 50 / 50Ohm 1608 (4121 Metric) [See More]
- Standards: RoHS
- Package Type: Connectorized; Surface Mount
- Transformer Type: Balun
from RS Components, Ltd.
RS PRO ST81781 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic" 600 Ohm equipment - check... [See More]
- Standards: RoHS
- Power Rating (Watts): 16
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Developed for National Semiconductor LM5070 'AE' PoE Interface. IEEE 802.3af compliant for 13 W PoE applications. Industry standard EP13 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Standards: RoHS
- Operating Temperature: -40 to 85
- Package Type: Surface Mount
from DigiKey
RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric) [See More]
- Standards: RoHS
- Package Type: Connectorized; Surface Mount
- Transformer Type: Balun
from RS Components, Ltd.
RS PRO ST81783 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic" 600 Ohm equipment - check... [See More]
- Standards: RoHS
- Power Rating (Watts): 2
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Surface Mount and Through Hole versions. 500 Vrms, one minute interwinding isolation (hipot). 250 mA max current rating; 1/4 Watt RF input power. For a smaller package size, see our PWB Series [See More]
- Standards: RoHS
- Package Type: Surface Mount; Through Hole Plug-in
- Transformer Type: RF
- Operating Temperature: -40 to 85
from DigiKey
BALUN 470MHZ ~ 860MHZ 50 / 50OHM [See More]
- Standards: RoHS
- Package Type: Connectorized; Surface Mount
- Transformer Type: Balun
from RS Components, Ltd.
RS PRO ST81785 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic" 600 Ohm equipment - check... [See More]
- Standards: RoHS
- Power Rating (Watts): 4
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
Transformers // Power-Transformers // T6522 // T6522-AL [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Current-Sense
- Operating Temperature: -40 to 85
from DigiKey
BALUN 800MHZ ~ 1GHZ 50 / 12.5OHM [See More]
- Standards: RoHS
- Package Type: Connectorized; Surface Mount
- Transformer Type: Balun
from RS Components, Ltd.
RS PRO ST81787 PCB Transformer [See More]
- Standards: RoHS
from Hammond Manufacturing Company Inc.
In response to requests from the "Collins Collectors Association" we developed a high quality, matching audio transformer for older equipment with 600 ohm audio output, driving modern low impedance speakers. Or it can also be used for driving "classic" high impedance speakers used with newer... [See More]
- Standards: RoHS
- Power Rating (Watts): 12
- Transformer Type: Electronics; Power Transformer
from Coilcraft, Inc.
For a smaller package size see WBC Series). Also available in a through hole version. Available in a variety of impedance ratios. Tapped or untapped configurations. 250 mA max current rating, 1/4 Watt RF input power rating. 500 Vrms, one minute isolation (hipot), primary to secondary. Custom... [See More]
- Standards: RoHS
- Package Type: Surface Mount; Through Hole Plug-in
- Transformer Type: RF
- Operating Temperature: -40 to 85
from DigiKey
BALUN 1.8GHZ ~ 2.5GHZ 50 / 50OHM [See More]
- Standards: RoHS
- Package Type: Connectorized; Surface Mount
- Transformer Type: Balun
from RS Components, Ltd.
RS PRO ST81788 PCB Transformer [See More]
- Standards: RoHS
from Coilcraft CPS
This low profile flyback transformer is designed for applications such as Subscriber Line Interface Circuits (SLICs), cable and DSL modems and set top boxes. [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 9 to 20
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ABT. Frequency Range: 45MHz ~ 870MHz. Impedance - Unbalanced/Balanced: 50 / 50Ohm. Insertion Loss (Max): 1.2 dB. Mounting Type: Surface Mount. Package / Case: Module. Part Status: Active [See More]
- Standards: RoHS
from Datatronics™
Feature. High ET-Product - Allows Long Pulse Width. 4 Transformers Per Package. Low Leakage Inductance. Low Interwinding Capacitance for Fast Rise Time. Size: 25.40mm x 10.16mm x 7.11. [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Pulse Transformers
- Output Voltage: 50
from Pulse Electronics Corporation
Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the isolation... [See More]
- Standards: RoHS; MSL - 1
- Input Voltage: 33 to 57
- Transformer Type: Flyback Transformer (FBT); High Frequency Transformer
- Output Voltage: 3.3
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from Tamura Corporation of America
bull; 115V Single Primary. • 1.1VA to 12VA. • 115/230 Dual Primary. • Inherently and Non-inherently. • Class B (130 °C) Insulation Limited Product. • 2,500 Vrms Hi-Pot (Pri:Sec). • Class II & III Product. • 500 & 1KVrms Hi-Pot (Sec:Sec). • UL1585... [See More]
- Standards: RoHS; CSA; UL
- Input Voltage: 230
- Transformer Type: Power Transformer
- Output Voltage: 10
from Hengda Electronic Factory
The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Epoxy resin vacuum filling, moisture-proof, dustproof and shockproof. All windings are stitching, compact, beautiful and weldable, and can be soldered directly onto PCB board. We have... [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Electronics
- Input Voltage: 220
from Premier Magnetics, Inc.
Operating transmission rates:1 to 7 Mbps. Inductance test at 100KHz. Controlled rise time: 25 nsec Maximum. RoHS Compliance [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Audio
- Operating Temperature: 0 to 70
from ITG Electronics, Inc.
1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Trigger / Gate Drive Transformer
- Input Voltage: 200
from Frontier Electronics Corp.
Frontier's series of chip baluns are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. EIA 0603 ~ 0805 case sizes. 50 Ω/50 Ω 50 Ω/100 Ω 50 Ω/200 Ω. Frequency range: 869MHz ~ 5800MHz. LTCC... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 10K Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Trigon Components, Inc.
SERIES. YLT-1. DESCRIPTION. 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF; Telecom
- Operating Temperature: 0 to 70
from Schaffner EMC Inc.
Galvanic separation of drive and power circuit. Voltage resistance up to 8 kV. Ignition current up to 3 A. Turns ratio up to 3:1. Frequency : ≤ 40000 Hz. Ignition currents : 0.1 to 3 A. Operating frequency : 0 to 40000 Hz. Rise time : 0.3 to 2.3 µs [See More]
- Standards: RoHS; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Electronics; Pulse Transformers
- Operating Temperature: -20 to 70
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Pulse Transformers
from Coilcraft CPS
Designed for input range of 10 – 14 V. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 10 to 14
from Datatronics™
Feature. Low profile, Height is 4.0mm (less than .160"). Primary rated for 6 amps RMS Max. Optimal performance 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm x 4.0mm. [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Current-Sense
- Operating Temperature: -40 to 130
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 1
from Tamura Corporation of America
bull; 115V/230V Dual Primary. • Power 2.5VA to 56VA. • Class B (130 °C) File No. E92957. • TUV File No. 20650818 (EN61558-1,-2 -6). • 3500Vrms HiPot (Pri:Sec). • UL1411 File NO. E138028 (Construction Only). • UL94V-0 Flammability. • UL506 File No. E79781. [See More]
- Standards: RoHS; CSA; UL; TUV
- Input Voltage: 230
- Transformer Type: Power Transformer
- Output Voltage: 10
from Hengda Electronic Factory
The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Epoxy resin vacuum filling, moisture-proof, dustproof and shockproof. All windings are stitching, compact, beautiful and weldable, and can be soldered directly onto PCB board. We have... [See More]
- Standards: RoHS
- Input Voltage: 220
- Transformer Type: Electronics
- Output Voltage: 9
from Premier Magnetics, Inc.
Designed for Use with Power Integrations IC's, LINK Switch Family. Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C. 3000... [See More]
- Standards: RoHS; CSA; IEC; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Switch Mode Transformers
- Input Voltage: 85 to 265
from ITG Electronics, Inc.
1:100 Turn Ratio, 29mH, 25%, 1.10Ohm Max, 25A Max Sensed Current. DIP Transformer [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Current-Sense
from Frontier Electronics Corp.
Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 10K Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Trigon Components, Inc.
SERIES. YLT-2. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. -... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF; Telecom
- Operating Temperature: 0 to 70
from Coilcraft CPS
Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 36 to 72
from Datatronics™
Feature. Low profile, Height is 10.0mm. Primary rated for 35 amps RMS Max. Operating Frequency Range: 50kHz to 500kHz. Operating Temp. -40C to +130C. Size: 18.00mm x 14.20mm x 10.00mm. [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Current-Sense
- Operating Temperature: -40 to 130
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from Tamura Corporation of America
• 115/230V Dual Primary. • 2.5VA to 24VA. • Class B (130 °C) Insulation. • UL 506 (E145619). • 2,500Vrms HiPot (Pri:Sec). • CSA (LR61383-7). • UL 94V-0 Flammability (E92957). • Recognized Insulation System for custom designs. [See More]
- Standards: RoHS; CSA; UL
- Input Voltage: 230
- Transformer Type: Power Transformer
- Output Voltage: 10
from Hengda Electronic Factory
The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. All windings are stitching, compact, beautiful and weldable, and can be soldered directly onto PCB... [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Electronics
- Input Voltage: 0.0 to 115
from ITG Electronics, Inc.
180uH, 0.87mOhm SMD Transformer [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Current-Sense
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 10K Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Trigon Components, Inc.
SERIES. YLT-3. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules SOIC Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Industry Standard Connector Foot Print. - Optional Pin-Outs. - RoHS peak reflow... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF; Telecom
- Operating Temperature: 0 to 70
from Coilcraft CPS
Flyback transformers for 13 W PoE applications. Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc. 1500 Vrms isolation from primary and bias to secondary [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 36 to 57
from Datatronics™
Feature. Designed to meet large Secondary Saturation Voltage. Accurate Turns Ratio. High Dielectric Strength Capacity 2500VRMS. Fully molded construction with center thru hole. for Primary Load. [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Current-Sense
- Secondary Current Rating: 3.5 to 30
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 1
from Tamura Corporation of America
• Encapsulated Isolation Transformer. • Suitable for Data Interface. • Operating Temp 0 °C to 70 °C [See More]
- Standards: RoHS
- Power Rating (Watts): 0.5000
- Transformer Type: Pulse Transformers
- Operating Temperature: 0 to 70
from Hengda Electronic Factory
It adopts self-made low dissipation high quality ring core (PO less than 0.9w/Kg), small volume, high efficiency and low temperature rise. The patent technology realizes the needle distance and the distance can be adjusted according to the requirements of the customers. Epoxy resin vacuum filling,... [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Electronics
- Input Voltage: 220
from ITG Electronics, Inc.
Z=50Ohm@40-860MHz, 0.85Ohm, 100mAmp Max. SMD 0805 Transformer [See More]
- Standards: RoHS
- Input Voltage: 10
- Package Type: Surface Mount
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 10K Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Trigon Components, Inc.
Single Port Transformer [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF; Telecom
- Operating Temperature: 0 to 70
from Coilcraft CPS
Designed for the LT3573 Isolated Flyback Converter. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 20 to 28
from Datatronics™
Feature. Designed for SMPS applications. International Safety construction. High dielectric strength capability 3750VRMS. Frequency range 25kHz [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Current-Sense
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from Tamura Corporation of America
• Highest Density Package Available. • Optimized for Audio Impedance. • Frequency Range: 300Hz - 100KHz. • HiPot: Most parts meet 1KVrms (Pri:Sec) [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Audio
- Power Rating (Watts): 0.0100
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 150 Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Trigon Components, Inc.
SERIES. YLTG. DESCRIPTION. 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optimum Performance. - Industrial... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF; Telecom
- Operating Temperature: 0 to 70
from Coilcraft CPS
Flyback transformer for the Linear Technology LT3751 Capacitor Charger Controller. 5 – 24 V input; 5 V, 3.6 A and ±15 V, 1.2A outputs. 1500 Vrms, one minute isolation from primary to secondary windings [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 5 to 24
from Datatronics™
Feature. Designed for Switching Mode Power Supply Applications. High Dielectric Strength Capability 3750VRMS. Frequency Range 20 kHz - 200 kHz. Fully molded construction with center thru hole for Primary Lead. The PT27312 is VDE approved [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Current-Sense; Switch Mode Transformers
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from Tamura Corporation of America
• Optimized for High Speed Modem Applications. • Frequency Range 300Hz to 4kHz. • 1500 Vrms Hi-Pot (Pri:Sec). • Approved to UL1950 3rd Edition. • PCMCIA Packages. • Approved to UL60950 & EN60950 [See More]
- Standards: RoHS; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Telecom
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 15K Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Trigon Components, Inc.
SERIES. YLTP. DESCRIPTION. Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - PoE Compatible. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF; Telecom
- Operating Temperature: 0 to 70
from Coilcraft CPS
Designed for PWM Dimming of High-Brightness LEDs. Shown on Maxim MAX16801 demonstration board. Bias winding output: 18 V, 20 mA. 400 V input; 110 V, 0.4 A output. 1500 Vrms, one minute primary and bias to secondary isolation [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 400
from Datatronics™
Feature. VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 200:1:1. Patent Pending. [See More]
- Standards: RoHS; VDE
- Package Type: Through Hole Plug-in
- Transformer Type: Current-Sense
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from Tamura Corporation of America
• Highest Density Package Available. • Approved to UL1950 3rd Edition. • Approved to UL60950 & EN60950. • Surface Mount. • Vacuum Encapsulated. • Pri:Sec Hi-Pot=1500Vrms and Higher. • Surge Voltage [See More]
- Standards: RoHS; UL
- Package Type: Surface Mount
- Transformer Type: Telecom
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 15K Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Trigon Components, Inc.
SERIES. YLT-4. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optional Pin-Outs. - Surface Mount. - Cost Effective. - Optimum Performance. -... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF; Telecom
- Operating Temperature: 0 to 70
from Coilcraft CPS
Developed specifically for Microchip Technology ’s Isolated AC LED driver to operate with PIC16HV785 CMOS Microcontroller and MCP1402 Gate Driver. Universal ac input; 20 V, 0.7 A output; Operates at 125 kHz. 3000 Vrms, one minute isolation from the primary and bias to the secondary winding. [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 85 to 265
from Datatronics™
Feature. VDE Approved, VDE Nr. 119374. 3000 Vrms Hipo.t. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 50:1:1. Patent Pending. [See More]
- Standards: RoHS; VDE
- Package Type: Through Hole Plug-in
- Transformer Type: Current-Sense
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 1
from Tamura Corporation of America
• Approved to UL1950 3rd Edition. • Approved to UL60950 & EN60950. • Hi-Pot 1500Vrms Pri:Sec [See More]
- Standards: RoHS; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Telecom
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 15K Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Trigon Components, Inc.
SERIES. YLT-5. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optional Pin-Outs. [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF; Telecom
- Operating Temperature: 0 to 70
from Coilcraft CPS
Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC. 1500 Vrms, one minute isolation from the primary and auxiliary winding to the secondary [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 14 to 72
from Datatronics™
Feature. Designed for Conexant SMART HCF FFI Chipset. UL1950 / EN60950 and BABT approved. SMT package. Small size [See More]
- Standards: RoHS; UL
- Package Type: Surface Mount
- Transformer Type: Telecom
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 600 Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Trigon Components, Inc.
SERIES. YLT-6. DESCRIPTION. 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Quad Port Configuration. - Surface Mount. - Optional Pin-Outs. - Industrial... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF; Telecom
- Operating Temperature: 0 to 70
from Coilcraft CPS
Designed to operate in continuous mode at 250 kHz. NSC App Note AN ‑1430 specifies 84% efficiency at 3 A. 1500 Vrms, one minute isolation from primary and aux to secondary [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 24 to 60
from Datatronics™
Feature. Designed for use in Wideband RF Applications. Frequency Range 0.5 to 1500MHz bandwidth. Excellent Insertion Loss. Operating temp. -40C to +85C. Designed to meet UL94-V0. Size: 3.81mm x 3.81mm x 2.79mm. [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF
- Operating Temperature: -40 to 85
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 600 Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Coilcraft CPS
Designed for 25 Watt PoE application. Input range from 18 to 57 V. Primary to secondary isolation: 1500 Vrms. Auxiliary winding output: 11 V, 20 mA [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 18 to 57
from Datatronics™
Feature. Subminature in SMT. 7.1mm Seated Height. Vacuum Encapsulated. Tested at 4600VRMS. UL60950-1 Listed. BS415 approval for SM-LP5001**. Weight about 2 grams [See More]
- Standards: RoHS; UL
- Package Type: Surface Mount
- Transformer Type: Telecom
- Operating Temperature: -20 to 85
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 600 Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Coilcraft CPS
The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor ’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 85 to 265
from Datatronics™
Feature. Subminature, Low Profile. 10.7 Seated Height. Vacuum Encapsulated. Tested to 6500 VDC. Meets or Exceeds Requirements of Most. Internation Safety Standards [See More]
- Standards: RoHS
- Package Type: Through Hole Plug-in
- Transformer Type: Telecom
- Operating Temperature: -20 to 85
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 600 Ohms input. The connector is an unbalanced standard... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Audio
- Input Voltage: 5
from Coilcraft CPS
Dual-output flyback transformer for ON Semiconductor ’s NCP1351 Variable Off Time PWM Controller. 32 V, 1.0 A and 16 V, 0.75 A Outputs. Output of the auxiliary winding is 16 V. Operates in discontinuous mode with a universal input. 3000 Vrms, one minute isolation Pri and Aux to Sec1 and Sec2. [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 85 to 265
from Datatronics™
Feature. Designed for use with Silicon Laboratories ProSLIC. Devices Si3210M, Si3215M and Si3216M. [See More]
- Standards: RoHS
- Operating Temperature: -40 to 125
- Package Type: Surface Mount
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 1
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:1 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone level signal. Secondary (Output). Designed for a balanced or unbalanced microphone level signal. Magnet Wire. All units are wound with the... [See More]
- Standards: RoHS
- Input Voltage: 0.2500
- Transformer Type: Audio
from Coilcraft CPS
Designed for 90 Watt applications. Operates in discontinuous conduction mode with an input of 85 – 265 Vac, 1.28 Arms maximum. 3000 Vrms isolation from primary and auxiliary to secondary [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 85 to 265
from Datatronics™
Feature. Designed for use in Wideband RF Applications. Frequency Range 4.5 to 800MHz bandwidth. Excellent Insertion Loss. Operating Temperature Range -40C to +85C. Designed to meet UL94-V0. Size: 6.4mm x 5.1mm x 3.4mm. [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: RF
- Operating Temperature: -40 to 85
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:8 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone level signal. Secondary (Output). Designed for a balanced or unbalanced microphone level signal. Magnet Wire. All units are wound with the... [See More]
- Standards: RoHS
- Input Voltage: 0.2500
- Transformer Type: Audio
from Coilcraft CPS
Developed for the ST Micro STL3075 and STL3085 Integrated POTS interfaces for home access gateway and WLL. Provides negative voltage ( – 46 V typical) to operate the microchip [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 4.5 to 8.5
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 1
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:1 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone level signal. Secondary (Output). Designed for a balanced or unbalanced microphone level signal. Magnet Wire. All units are wound with the... [See More]
- Standards: RoHS
- Input Voltage: 0.2500
- Transformer Type: Audio
from Coilcraft CPS
Flyback transformer for 50 Watt dc-to-dc fixed frequency current mode switching power supplies. Designed to operate with 22 – 26 V input at 150 kHz. 1500 Vrms, one minute isolation from primary to secondary [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 22 to 26
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 2
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:2 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone level signal. Secondary (Output). Designed for a balanced or unbalanced microphone level signal. Magnet Wire. All units are wound with the... [See More]
- Standards: RoHS
- Input Voltage: 0.2500
- Transformer Type: Audio
from Coilcraft CPS
Triple-output flyback transformer. Designed to operate at 50 kHz with universal ac input. 3000 Vrms, one minute isolation from primary and bias to secondaries [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 85 to 265
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 1
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:2 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone level signal. Secondary (Output). Designed for a balanced or unbalanced microphone level signal. Magnet Wire. All units are wound with the... [See More]
- Standards: RoHS
- Input Voltage: 0.2500
- Transformer Type: Audio
from Coilcraft CPS
Specified by Texas Instruments for use in the Bias Power Supply for their UCD3K Digital Power Controller. Universal input; 5 Watt output. 3000 Vrms, one minute isolation Pri and P1 to S1 and Sense; 500 Vrms, one minute isolation windings to core. Designed to meet UL/CSA/IEC 60950 Reinforced... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 85 to 265
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 1
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:5 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone level signal. Secondary (Output). Designed for a balanced or unbalanced microphone level signal. Magnet Wire. All units are wound with the... [See More]
- Standards: RoHS
- Input Voltage: 0.2500
- Transformer Type: Audio
from Coilcraft CPS
Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply. HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301). Isolation: 3000 Vrms primary to secondary; 500 Vrms windings to core [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 85 to 265
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Balun; RF
- Power Rating (Watts): 1
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:5 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone level signal. Secondary (Output). Designed for a balanced or unbalanced microphone level signal. Magnet Wire. All units are wound with the... [See More]
- Standards: RoHS
- Input Voltage: 0.2500
- Transformer Type: Audio
from Coilcraft CPS
These surface mount flyback transformers were devel - oped specifically for the ST Microelectronics STE12PS 12-Channel PSE Power Control Device. They are designed to work with a 3.3 V input to provide a 12 V output. Isolation is 500 Vdc from each primary wind - ing to the secondary winding. [See More]
- Standards: RoHS
- Package Type: Surface Mount
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Input Voltage: 3.3
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:8 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone level signal. Secondary (Output). Designed for a balanced or unbalanced microphone level signal. Magnet Wire. All units are wound with the... [See More]
- Standards: RoHS
- Input Voltage: 0.2500
- Transformer Type: Audio
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:8 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone level signal. Secondary (Output). Designed for a balanced or unbalanced microphone level signal. Magnet Wire. All units are wound with the... [See More]
- Standards: RoHS
- Input Voltage: 0.2500
- Transformer Type: Audio
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:1 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone or line level signal. Secondary (Output). Designed for a balanced or unbalanced microphone or line level signal. Magnet Wire. All units are... [See More]
- Standards: RoHS
- Input Voltage: 2.5
- Transformer Type: Audio
from EDCOR Electronics Corporation
Design. Mathematically designed to produce a turns ratio of 1:10 for microphone level signals. Primary (Input). Designed for a balanced or unbalanced microphone or line level signal. Secondary (Output). Designed for a balanced or unbalanced microphone or line level signal. Magnet Wire. All units are... [See More]
- Standards: RoHS
- Input Voltage: 2.5
- Transformer Type: Audio