Switch Mode Transformer Board Mount Transformers
from DigiKey
XFMR FLYBACK 3.9MH TH [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 85 to 265
- Package Type: Connectorized; Through Hole Plug-in
- Operating Temperature: -25 to 125
from DigiKey
XFMR FLYBACK TH [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 85 to 265
- Package Type: Connectorized; Through Hole Plug-in
- Operating Temperature: 125
from DigiKey
XFMR FLYBACK 940UH TH [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 85 to 265
- Package Type: Connectorized; Through Hole Plug-in
- Operating Temperature: -25 to 125
from DigiKey
FLYBACK TRANSFORMER [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 6 to 27
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
TRANSF FLYBACK 3W 14V ER9.5 [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 6 to 27
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 155
from DigiKey
GATE DRIVER TRANSFORMER [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 6 to 40
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
TRANSF GATE DRIVE 2W 15V [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 10 to 24
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
TRANSFORMER GATE DRIVE 3W 15V [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 12
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 155
from DigiKey
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount [See More]
- Transformer Type: Switch Mode Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount [See More]
- Transformer Type: Switch Mode Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount [See More]
- Transformer Type: Switch Mode Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount [See More]
- Transformer Type: Switch Mode Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
XFMR POE DC/DC CONV 710UH SMD [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 85 to 265
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 100
from DigiKey
XFMR POE DC/DC CONV 166.5UH SMD [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 18 to 72
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
XFMR POE DC/DC CONV 90UH SMD [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 33 to 57
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
XFMR POE DC/DC CONV 153UH SMD [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 33 to 57
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
TRANSF PLANAR 60W 3.3V OUT [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 36 to 72
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
XFMR POE DC/DC CONV 150UH SMD [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 33 to 57
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
XFMR POE DC/DC CONV SMD [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 35 to 57
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
Pulse Transformer [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 36 to 57
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
For SMPS Transformer Isolation [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 36 to 72
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
POWER PLANNAR TRANS, -40 TO +125 [See More]
- Transformer Type: Switch Mode Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
POWER PLANNAR TRANS, -40 TO +125 [See More]
- Transformer Type: Switch Mode Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
Flyback Converters For For DC/DC Converters SMPS Transformer 500Vrms Isolation Surface Mount [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 15
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from DigiKey
Flyback Converters For For DC/DC Converters SMPS Transformer 500Vrms Isolation Surface Mount [See More]
- Transformer Type: Switch Mode Transformers
- Input Voltage: 10
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 125
from Datatronics™
Feature. Designed for Switching Mode Power Supply Applications. High Dielectric Strength Capability 3750VRMS. Frequency Range 20 kHz - 200 kHz. Fully molded construction with center thru hole for Primary Lead. The PT27312 is VDE approved [See More]
- Transformer Type: Current-Sense; Switch Mode Transformers
- Standards: RoHS
- Package Type: Through Hole Plug-in
from Premier Magnetics, Inc.
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolation [See More]
- Transformer Type: Flyback Transformer (FBT); Power Transformer; Switch Mode Transformers
- Output Voltage: 2.5 to 12
- Input Voltage: 85
- Secondary Current Rating: 0.6000
from Premier Magnetics, Inc.
Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an isolated output with efficiencies up to 90%. Premiers' PNY-05015... [See More]
- Transformer Type: Power Transformer; Switch Mode Transformers
- Output Voltage: 11.2
- Input Voltage: 85
- Secondary Current Rating: 1.8