Encapsulated Transformers Board Mount Transformers
from DigiKey
Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 85
- Package Type: Connectorized; Surface Mount
from DigiKey
TRANSF HIGH VOLTAGE ISOLATION [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
TRANSF HIGH VOLTAGE ISOLATION [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
XFMR 3.3-5V/3.3-15V,350MA PK TR [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
XFMR 3.3-5V/3.3-15V,350MA PK TR [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
XFMR 3.3-5V/3.3-15V,350MA PK TR [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
300 µH Isolation and Data Interface (Encapsulated) Pulse Transformer 3:5 Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
300 µH Isolation and Data Interface (Encapsulated) Pulse Transformer 3:8 Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
250 µH Isolation and Data Interface (Encapsulated) Pulse Transformer 4:3 Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
250 µH Isolation and Data Interface (Encapsulated) Pulse Transformer 8:9 Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -40 to 125
- Package Type: Connectorized; Surface Mount
from DigiKey
200 µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: 0 to 70
- Package Type: Connectorized; Surface Mount
from DigiKey
100 µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: 0 to 70
- Package Type: Connectorized; Surface Mount
from DigiKey
2.5mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Through Hole [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -25 to 70
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
2.5mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -25 to 70
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
1.2mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1:1 Through Hole [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -25 to 100
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
1.2mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -25 to 100
- Package Type: Connectorized; Surface Mount
from DigiKey
2.8mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -25 to 100
- Package Type: Connectorized; Surface Mount
from DigiKey
2.2mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -25 to 100
- Package Type: Connectorized; Surface Mount
from DigiKey
1.1mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: -25 to 100
- Package Type: Connectorized; Surface Mount
from DigiKey
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: 0 to 70
- Package Type: Connectorized; Surface Mount
from DigiKey
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: 0 to 70
- Package Type: Connectorized; Surface Mount
from DigiKey
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Through Hole [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: 0 to 70
- Package Type: Connectorized; Surface Mount
from DigiKey
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: 0 to 70
- Package Type: Connectorized; Surface Mount
from DigiKey
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount [See More]
- Transformer Type: Encapsulated Transformers; Pulse Transformers
- Operating Temperature: 0 to 70
- Package Type: Connectorized; Surface Mount
from Dongguan Yili Electronics Co., Ltd.
A buck –boost transformer is a type of transformer used to make adjustments to the voltage applied to alternating current equipment.[1] Buck –boost connections are used in several places such as uninterruptible power supply (UPS) units for computers and in the tanning bed industry. Buck... [See More]
- Transformer Type: Encapsulated Transformers
- Power Rating (VA): 50 to 5000
from Avel Lindberg, Inc.
Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]
- Transformer Type: Encapsulated Transformers; Power Transformer
- Input Voltage: 115
- Package Type: Surface Mount
- Output Voltage: 6
from Premier Magnetics, Inc.
115V Single -OR- 230V Primaries, 50Hz to 60Hz. Low Capacitive Coupling Minimizes Line Noise. 2.8VA. 1500Vrms Isolation (Hipot) [See More]
- Transformer Type: Encapsulated Transformers; Power Transformer
- Input Voltage: 115
- Package Type: Through Hole Plug-in
- Output Voltage: 4.5
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 12 Vac. Rated power 1.5 - 10 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 77 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 230
- Power Rating (VA): 1.5
from Dongguan Yili Electronics Co., Ltd.
Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights as well as submersible lighting fixtures in residential and commercial applications. [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12 to ?
- Input Voltage: ? to 120
- Power Rating (Watts): 40 to 300
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 3.2 - 16 VA. Insulation class B. Maximum ambient temperature 40 - 60 °C. Efficiency up to 76 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 230
- Power Rating (VA): 10
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 5 - 50 VA. Insulation class B. Maximum ambient temperature 40 - 50 °C. Efficiency up to 87 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 230
- Power Rating (VA): 10
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 18 Vac. Rated power 4.5 - 50 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 84 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1. Safety... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 230
- Power Rating (VA): 10
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 8 - 2 x 18 Vac. Rated power 4.5 - 30 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 84 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 230
- Power Rating (VA): 13
from Block USA, Inc.
Rated input voltage 2 x 115 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 0.35 - 3.2 VA. Insulation class B. Maximum ambient temperature 70 °C (AVB 3,2 max. 50 °C). Efficiency up to 59 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 115
- Power Rating (VA): 0.3500
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 4.5 - 30 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 83 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 230
- Power Rating (VA): 13
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 0.35 - 3.2 VA. Insulation class B. Maximum ambient temperature 70 °C (VB 3,2 max. 50 °C). Efficiency up to 58 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1,... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 230
- Power Rating (VA): 0.3500
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 0.5 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 37 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2,... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 230
- Power Rating (VA): 0.5000
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 18 Vac. Rated power 0.7 - 3 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 59 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1. Safety... [See More]
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
- Input Voltage: 230
- Power Rating (VA): 0.7000