CSA Board Mount Transformers
from DigiKey
600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole [See More]
- Standards: RoHS; CSA; UL
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
from DigiKey
600 Impedance Primary Ohms 260 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole [See More]
- Standards: RoHS; CSA; UL
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
from DigiKey
600 Impedance Primary Ohms 301 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole [See More]
- Standards: RoHS; CSA; UL
- Package Type: Connectorized; Through Hole Plug-in
- Transformer Type: Audio
from Premier Magnetics, Inc.
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Through Hole SIP... [See More]
- Standards: CSA; IEC; UL
- Package Type: Surface Mount
- Transformer Type: Telecom
- Operating Temperature: 0 to 70
from Tamura Corporation of America
bull; 115V Single Primary. • 1.1VA to 12VA. • 115/230 Dual Primary. • Inherently and Non-inherently. • Class B (130 °C) Insulation Limited Product. • 2,500 Vrms Hi-Pot (Pri:Sec). • Class II & III Product. • 500 & 1KVrms Hi-Pot (Sec:Sec). • UL1585... [See More]
- Standards: RoHS; CSA; UL
- Input Voltage: 230
- Transformer Type: Power Transformer
- Output Voltage: 10
from Abbott Technologies, Inc.
P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]
- Standards: CSA; UL; TUV; VDE
- Input Voltage: 115 to 230
- Package Type: Surface Mount
- Output Voltage: 5 to 120
from Avel Lindberg, Inc.
Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]
- Standards: CSA; UL; VDE
- Package Type: Surface Mount
- Transformer Type: Encapsulated Transformers; Power Transformer
- Input Voltage: 115
from Standex-Meder Electronics
TRPH Series Horizontal Split Bobbin Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting. Split bobbin construction provides for high isolation primary to secondary, low capacitive to minimize line noise, and require no electrostatic shield. Single 115V... [See More]
- Standards: CSA; UL
- Input Voltage: 115 to 230
- Package Type: Surface Mount
from Premier Magnetics, Inc.
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolatio [See More]
- Standards: CSA; IEC; UL
- Operating Temperature: 0 to 70
- Package Type: Surface Mount
from Tamura Corporation of America
bull; 115V/230V Dual Primary. • Power 2.5VA to 56VA. • Class B (130 °C) File No. E92957. • TUV File No. 20650818 (EN61558-1,-2 -6). • 3500Vrms HiPot (Pri:Sec). • UL1411 File NO. E138028 (Construction Only). • UL94V-0 Flammability. • UL506 File No. E79781. [See More]
- Standards: RoHS; CSA; UL; TUV
- Input Voltage: 230
- Transformer Type: Power Transformer
- Output Voltage: 10
from Standex-Meder Electronics
TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. Insulated 10 ″ TEW primary and secondary leads. Secondary winding center tapped. Custom... [See More]
- Standards: CSA; UL
- Transformer Type: Rectifier Transformer
from Premier Magnetics, Inc.
Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an isolated output with efficiencies up to 90%. Premiers' PNY-05015... [See More]
- Standards: CSA; IEC; UL
- Input Voltage: 85
- Transformer Type: Power Transformer; Switch Mode Transformers
- Output Voltage: 11.2
from Tamura Corporation of America
• 115/230V Dual Primary. • 2.5VA to 24VA. • Class B (130 °C) Insulation. • UL 506 (E145619). • 2,500Vrms HiPot (Pri:Sec). • CSA (LR61383-7). • UL 94V-0 Flammability (E92957). • Recognized Insulation System for custom designs. [See More]
- Standards: RoHS; CSA; UL
- Input Voltage: 230
- Transformer Type: Power Transformer
- Output Voltage: 10
from Standex-Meder Electronics
TRP-TRPD Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed for printed circuit board (PCB) vertical mounting (TRP series is 6 pin and TRPD series is 8 pin). 0.5VA to 24VA single or dual primary voltages. 6 Pin 230 Volt 50/60Hz also available. CSA and UL recognized... [See More]
- Standards: CSA; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Rectifier Transformer
- Input Voltage: 230
from Standex-Meder Electronics
TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. Industry standard P.C. board layout. Dual primary/secondary windings for series/parallel... [See More]
- Standards: CSA; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Rectifier Transformer
- Power Rating (VA): 2.5 to 56
from Standex-Meder Electronics
TRPL Series Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting and have low inter-winding capacitance and require no electro-static shield due to separated windings. Dual Primaries 115/230V, 50/60Hz and 2.5VA to48 VA. Industry standard P.C. pin layout. [See More]
- Standards: CSA; UL
- Input Voltage: 115 to 230
- Package Type: Through Hole Plug-in
- Power Rating (VA): 2.5 to 48
from Standex-Meder Electronics
TAP Series Telecomm Transformers are audio matching telecommunications line frequency magnetics designed for PC board (PCB) mount and feature an economical open P.C. frame mounting with bifilar winding for capacitive and resistive balance. Frequency response 200Hz to 15KHz and insertion loss less... [See More]
- Standards: CSA; UL
- Package Type: Through Hole Plug-in
- Transformer Type: Audio; Telecom
- Input Voltage: 250