VDE Board Mount Transformers
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 12 Vac. Rated power 1.5 - 10 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 77 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]
- Standards: UL; VDE
- Input Voltage: 230
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
from Datatronics™
Feature. VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 200:1:1. Patent Pending. [See More]
- Standards: RoHS; VDE
- Package Type: Through Hole Plug-in
- Transformer Type: Current-Sense
from Abbott Technologies, Inc.
P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]
- Standards: CSA; UL; TUV; VDE
- Input Voltage: 115 to 230
- Package Type: Surface Mount
- Output Voltage: 5 to 120
from Avel Lindberg, Inc.
Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]
- Standards: CSA; UL; VDE
- Package Type: Surface Mount
- Transformer Type: Encapsulated Transformers; Power Transformer
- Input Voltage: 115
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 3.2 - 16 VA. Insulation class B. Maximum ambient temperature 40 - 60 °C. Efficiency up to 76 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]
- Standards: UL; VDE
- Input Voltage: 230
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
from Datatronics™
Feature. VDE Approved, VDE Nr. 119374. 3000 Vrms Hipo.t. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 50:1:1. Patent Pending. [See More]
- Standards: RoHS; VDE
- Package Type: Through Hole Plug-in
- Transformer Type: Current-Sense
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 5 - 50 VA. Insulation class B. Maximum ambient temperature 40 - 50 °C. Efficiency up to 87 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]
- Standards: UL; VDE
- Input Voltage: 230
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 18 Vac. Rated power 4.5 - 50 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 84 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1. Safety... [See More]
- Standards: UL; VDE
- Input Voltage: 230
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 8 - 2 x 18 Vac. Rated power 4.5 - 30 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 84 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]
- Standards: UL; VDE
- Input Voltage: 230
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 4.5 - 30 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 83 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]
- Standards: UL; VDE
- Input Voltage: 230
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 0.35 - 3.2 VA. Insulation class B. Maximum ambient temperature 70 °C (VB 3,2 max. 50 °C). Efficiency up to 58 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1,... [See More]
- Standards: UL; VDE
- Input Voltage: 230
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 0.5 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 37 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2,... [See More]
- Standards: UL; VDE
- Input Voltage: 230
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 18 Vac. Rated power 0.7 - 3 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 59 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1. Safety... [See More]
- Standards: UL; VDE
- Input Voltage: 230
- Transformer Type: Encapsulated Transformers
- Output Voltage: 12