Trigger / Gate Drive Transformer Board Mount Transformers
from Coilcraft, Inc.
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs. Also specified by Linear Technology and Sipex. Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications. Miniature surface mount... [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Input Voltage: 5
- Package Type: Surface Mount
- Power Rating (Watts): 0.2500
from Coilcraft, Inc.
Designed for transformer coupled MOSFETand IGBT gate drive circuits. Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board. Specified by Microsemi for its PD70211EVB51F-12 evaluation board. Operating frequency from 50 kHz to 2 MHz. Space saving surface mount package [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 125
- Package Type: Surface Mount
- Standards: RoHS
from Coilcraft, Inc.
Designed for transformer coupled MOSFET and IGBT gate drive circuits. Operating frequency from 50 kHz to 2.5 MHz. Industry standard EP5 surface mount package. 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on... [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 125
- Package Type: Surface Mount
- Standards: RoHS
from Coilcraft, Inc.
The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series. With 3500 VDC isolation voltage, 4.9 mm / 5.9 mm creepage and clearance, Material Group I (CTI >... [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 125
- Package Type: Surface Mount
- Standards: RoHS
from Datatronics™
Feature. TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C TO +130C [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 130
- Package Type: Surface Mount
from ITG Electronics, Inc.
1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Input Voltage: 200
- Package Type: Surface Mount
- Standards: RoHS
from Premier Magnetics, Inc.
Designs for Single or Double Eneded Controllers. Very Low Leakage Inductance. High Isolation Voltages. Industry Standard Packages. Designs From 20KHz to >300KHz. Multiple Configurations [See More]
- Transformer Type: Power Transformer; Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 85
- Package Type: Through Hole Plug-in
from Coilcraft CPS
• Designed for high switching speed, transformer coupled MOSFET and IGBT gate drive circuits. • Operating frequency: 50 kHz – 2 MHz. • Primary to secondary isolation: 1500 Vdc. For 1011 and 2011, isolation between secondaries is 500 Vdc. [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Input Voltage: 1500
- Package Type: Surface Mount
- Output Voltage: 1500
from Datatronics™
Feature. Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%. Inductance @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance 20mA@100kHz = 2.2uH MAX. DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX. Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds. Hipot (2-5)to(3-4)= 500VDC, 6 Seconds. Size: 8.00mm x 6.60mm x... [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Package Type: Surface Mount
from Datatronics™
Feature. Low Profile 4.0mm maximum height. Turns Ratio of 1:1.5. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 850uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 2.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.00mm. [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 130
- Package Type: Surface Mount
from Datatronics™
Feature. Low Profile 4.0mm maximum height. Turns Ratio of 1:1. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 370uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 1.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.0mm. [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 130
- Package Type: Surface Mount
from Datatronics™
Feature. Low Profile 5.0mm Maximum Height. Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%. OCL @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance @100kHz = 0.40uH MAX. DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX. Hipot (1-6)to(2-5) &(3-4)= 1500VDC, 6 Seconds. Size: 8.38mm x 6.00mm x 5.00mm. [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 130
- Package Type: Surface Mount
from Datatronics™
Feature. Low Profile 2.39mm maximum height. Turns Ratio of 1:2CT. OCL @ 100kHz, 0.1V (1-3), 2.0mH. DCR (1-3), 1.0 Ohm Maximum. DCR (6-5), 1.0 Ohm Maximum. DCR (5-6), 1.0 Ohm Maximum. Size: 8.36mm x 6.40mm x 2.39mm. [See More]
- Transformer Type: Trigger / Gate Drive Transformer
- Operating Temperature: -40 to 130
- Package Type: Surface Mount