Surface Mount Technology (SMT) Board Mount Transformers
from Richardson RFPD
The #458PT-1565=P3 is a Type B5F wirewound balun for RF frequency mixer applications. [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 0.5000
- Transformer Type: Balun
from DigiKey
75 Impedance Primary Ohms Impedance Secondary Ohms 1:4 Audio Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: Audio
from Coilcraft, Inc.
Coilcraft ’s 1812TRX Ethernet isolation transformer features a fully automated construction, not only reducing cost but also increasing reliability. Its compact surface mount package measures just 4.7 x 3.31 x 3.1 mm, significantly smaller than traditional hand wound toroidal transformers. The... [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 125
from SCHURTER Inc
Description. High insulation rating ( >3.2 kVAC) between the primary and the secondary windings. High insulation rating up to 500V between the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control... [See More]
- Package Type: Surface Mount
- Input Voltage: 600
- Transformer Type: Pulse Transformers
- Operating Temperature: -25 to 100
from Mini-Circuits
Mini-Circuits ’ TCW1-133+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 8 to 13 GHz. This model provides low insertion loss, low phase unbalance (relative to 180 °), low amplitude unbalance, and RF... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: RF
- Operating Temperature: -55 to 125
from Win Source Electronics
Manufacturer: Pulse. Win Source Part Number: 898953-T6003NLT. Package: Reel - TR. Mounting: Surface Mount. Categories: Transformers. ECCN: EAR99. Popularity: High. Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance. Quantity per package: 150. MSL Level: 1 (Unlimited). [See More]
- Package Type: Surface Mount
from Richardson RFPD
The 3A325 is a low profile balanced to unbalanced transformer designed for push pull amplifiers in an easy to use surface mount package for NMT450 and TV broadcast applications. These compact Xinger ® surface mount baluns are ideal for high volume manufacturing and are more reliable and... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 275
- Transformer Type: Balun
from DigiKey
SMD TRANSFORMER, EP6 [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 90
- Transformer Type: Audio
from Coilcraft, Inc.
The smallest RF transformers available. Available in both 1:1, 1.5:1 and 2:1 versions. 1812 size ferrite body with a ceramic base. Jacketed with a high temp material that creates a flat top for auto insertion. Typical applications are as impedance or isolation transformer. Can also be used for... [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: RF
- Standards: RoHS
from Mini-Circuits
Mini-Circuits ’ Model NCS1.5-402+ is a compact, high-performance solution designed for broadband operation from 1.3 to 4.0 GHz. Built using low temperature co-fired ceramic technology, this component provides electrical stability, repeatability and high- frequency operation in a miniature 0805... [See More]
- Package Type: Surface Mount
- Operating Temperature: -55 to 125
- Transformer Type: RF
from Win Source Electronics
Manufacturer: Tamura. Win Source Part Number: 937870-TTC-5023. Series: TTC. Operating Temperature Range: -20 °C ~ 85 °C. Package: Reel - TR. Mounting: Surface Mount. Categories: Transformers. ECCN: EAR99. Popularity: High. Fake Threat In the Open Market: 88 pct. Supply and Demand Status:... [See More]
- Package Type: Surface Mount
- Operating Temperature: -20 to 85
from Richardson RFPD
The 3A412S is a low profile balanced to unbalanced transformer designed for push pull amplifiers in an easy to use surface mount package for AMPS and GSM. These compact Xinger ® surface mount baluns are ideal for high volume manufacturing and are more reliable and repeatable than traditional... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 250
- Transformer Type: Balun
from DigiKey
600 Impedance Primary Ohms 287 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -20 to 85
- Transformer Type: Audio
- Standards: UL
from Coilcraft, Inc.
Developed for Texas Instruments LM5070 PoE Interface. IEEE 802.3af compliant for 3 W PoE applications. Industry standard EP7 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 801379-ACHS-7122-500E. Packaging: Reel. Mounting Style: SMD. Response Time: 4 μs. Frequency: 80kHz. Output: Ratiometric, Voltage. Polarization: Bidirectional. Sensitivity: 100mV/A. For Measuring: AC/DC. Sensor Type: Hall Effect. Current -... [See More]
- Package Type: Surface Mount
- Secondary Current Rating: 20
- Input Voltage: 5.5
- Operating Temperature: -40 to 110
from Richardson RFPD
The 3A425 is a low profile balanced to unbalanced transformer designed for push pull amplifiers in an easy to use surface mount package covering GSM, D-AMPS and NMT900 applications. These compact Xinger ® surface mount baluns are ideal for high volume manufacturing and are more reliable and... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 250
- Transformer Type: Balun
from DigiKey
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Transformer Type: Audio
from Coilcraft, Inc.
Developed for Texas Instruments LM5070 PoE Interface. IEEE 802.3af compliant for 7 W PoE applications. Industry standard EP10 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 801380-ACHS-7123-500E. Packaging: Reel. Mounting Style: SMD. Response Time: 4 μs. Frequency: 80kHz. Output: Ratiometric, Voltage. Polarization: Bidirectional. Sensitivity: 66mV/A. For Measuring: AC/DC. Sensor Type: Hall Effect. Current -... [See More]
- Package Type: Surface Mount
- Secondary Current Rating: 30
- Input Voltage: 5.5
- Operating Temperature: -40 to 110
from Richardson RFPD
The 3W525S is a low profile balanced to unbalanced transformer designed for push pull amplifiers in an easy to use surface mount package for PCS and DCS applications. These compact Xinger ® surface mount baluns are ideal for high volume manufacturing and are more reliable and repeatable than... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 150
- Transformer Type: Balun
from DigiKey
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 105
- Transformer Type: Audio
from Coilcraft, Inc.
For flyback regulator applications using the Texas Instruments LM5000 Regulator. Recommended and approved by Texas Instruments [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Allegro MicroSystems. Win Source Part Number: 804806-ACS711KEXLT-31AB-T. Packaging: Reel. Mounting Style: SMD. Response Time: 4.6 μs. Frequency: DC ~ 100kHz. Output: Ratiometric, Voltage. Polarization: Bidirectional. Number of Channels: 1. Sensitivity: 45mV/A. For Measuring:... [See More]
- Package Type: Surface Mount
- Secondary Current Rating: 31
- Input Voltage: 5.5
- Operating Temperature: -40 to 125
from Richardson RFPD
The B0008K7575A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation broadcast applications including tuner chipsets in an easy to use surface mount package. The B0008K7575A00 is ideal for high volume... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 1
- Transformer Type: Balun
from DigiKey
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 105
- Transformer Type: Audio
from Coilcraft, Inc.
Can be used with Linear Technology LT1725 Flyback Controller. Suitable for use in PoE applications. Ideal for use in telecommunications isolated converters and isolated power supplies. Six 1:1 windings [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 125
- Transformer Type: Telecom
- Standards: RoHS
from Win Source Electronics
Manufacturer: EPCOS (TDK). Win Source Part Number: 904192-B82801A1333A020. Series: B82801A. Package: Reel - TR. Mounting: Surface Mount. Categories: Transformers. ECCN: EAR99. Popularity: High. Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance. Quantity per package: 600. MSL... [See More]
- Package Type: Surface Mount
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 0.5000
- Transformer Type: Balun
from DigiKey
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 105
- Transformer Type: Audio
from Coilcraft, Inc.
Developed for TI LM5020 PWM Controller. Can be used in PoE applications. 1 MHz operating frequency. Low profile, surface mount [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 812244-DRV421RTJR. Packaging: Reel. Mounting Style: SMD. Output: Ratiometric, Voltage. Polarization: Bidirectional. Number of Channels: 1. For Measuring: AC/DC. Sensor Type: Flux Gate, Closed Loop. Linearity: ±0.3%. Accuracy: ±0.02%. [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 125
- Input Voltage: 5.5
from Richardson RFPD
The B0205F50200A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential input locations on data conversion devices (A to D converters). In an easy to use surface mount package covering 200 MHz to 500 MHz and superior CMRR performance, this transformer is... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun
from DigiKey
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 105
- Transformer Type: Audio
from Coilcraft, Inc.
Developed for Maxim MAX5941B PoE Interface/PWM Controller. IEEE 802.3af compliant PoE forward converter applications. Low profile, surface mount transformer. 275 kHz switching frequency at a 50% duty cycle [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Pulse Electronics Network. Win Source Part Number: 1178237-H1300NLT. Packaging: Tape and Reel. Type: Invasive. Termination Style: Gull Wing. Mounting Style: SMD. Inductance: 350 μH. Categories: Transformers. DC Resistance (DCR): 65mOhm Secondary Max. Manufacturer Homepage:... [See More]
- Package Type: Surface Mount
from Richardson RFPD
The B0225J7575A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DVB-T, DVB-C and DVB-S broadcast frequencies. The B0225J7575A00 is ideal... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 0.5000
- Transformer Type: Balun
from DigiKey
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 105
- Transformer Type: Audio
from Coilcraft, Inc.
Developed for Texas Instruments LM5071 and LM5072 PD Controllers. Specified in TI application note AN-1430. Designed to operate in continuous mode at 250 kHz with input voltage of 14 – 60 V. Can accept 12 V input from auxiliary sources. Dual secondaries, separate aux and gate windings. [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: TT Electronics/BI Magnetics. Win Source Part Number: 809132-HM33-10100LFTR. Packaging: Reel. Type: Invasive. Termination Style: Gull Wing. Mounting Style: SMD. Inductance: 2mH. DC Resistance (DCR): 5mOhm Primary, 5.5Ohm Secondary. Dimension: 0.320" L x 0.283" W (8.13mm x 8.20mm). [See More]
- Package Type: Surface Mount
from Richardson RFPD
The B0922N7575AHF is a low profile, low impedance 1mm square subminiature wideband unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets targeted at a wide variety of markets where 900MHz to 2200MHz band coverage is required all in an easy to use... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 0.7500
- Transformer Type: Balun
from DigiKey
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 105
- Transformer Type: Audio
from Coilcraft, Inc.
Developed for Texas Instruments LM5071PD Controller. Offers 84% efficiency as specified in Texas Instruments application note AN-1430. Designed to operate in continuous mode at 250 kHz with input voltage of 24 – 60 V. Industry standard EP13 surface mount package. Coilcraft's DA2257-AL and... [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Pulse Electronics Corporation. Win Source Part Number: 1086120-P8202NLT. Packaging: Reel - TR. Type: Invasive. Termination Style: Gull Wing. Inductance: 80 μH. Height - Seated (Max): 0.217" (5.50mm). Mounting: SMD (SMT). Frequency Range: 50kHz to 1MHz. Categories: Transformers. DC... [See More]
- Package Type: Surface Mount
from Richardson RFPD
The BD120170N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package for applications including point-to-point radio and wideband GaN. The BD120170N50100AHF... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 1
- Transformer Type: Balun
from DigiKey
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Standards: RoHS
- Transformer Type: Audio
from Coilcraft, Inc.
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs. Also specified by Linear Technology and Sipex. Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications. Miniature surface mount... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Trigger / Gate Drive Transformer
- Power Rating (Watts): 0.2500
from Win Source Electronics
Manufacturer: Pulse Electronics Corporation. Win Source Part Number: 1086122-P8208NLT. Packaging: Reel - TR. Type: Invasive. Termination Style: Gull Wing. Inductance: 2mH. Height - Seated (Max): 0.217" (5.50mm). Mounting: SMD (SMT). Frequency Range: 50kHz to 1MHz. Categories: Transformers. DC... [See More]
- Package Type: Surface Mount
from Richardson RFPD
The BD2327N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2327N50100AHF is ideal for high volume manufacturing and delivers higher performance... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 0.2500
- Transformer Type: Balun
from DigiKey
ISO MOD AUDIO 1:1 X-TEMP 6P SMD [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: Audio
from Coilcraft, Inc.
For flyback regulator applications using LM258X SIMPLE SWITCHER ®. Recommended and approved by National Semiconductor. Custom versions available [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Pulse. Win Source Part Number: 929936-PA1005.070NLT. Series: PA1005.XXXNL. Package: Reel - TR. Mounting: Surface Mount. Categories: Transformers. ECCN: EAR99. Popularity: High. Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance. Quantity per package: 900. MSL... [See More]
- Package Type: Surface Mount
from Richardson RFPD
The BD2425N50200AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2425N50200AHF is ideal for high volume manufacturing and delivers higher performance... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 1
- Transformer Type: Balun
from DigiKey
ISO MOD AUDIO 1:1 X-TEMP 16P SMD [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: Audio
from Coilcraft, Inc.
For flyback regulator applications using LM258X SIMPLE SWITCHER ®. Recommended and approved by National Semiconductor. Custom versions available [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Pulse Electronics Corporation. Win Source Part Number: 1086231-PA1005.100NLT. Packaging: Reel - TR. Type: Invasive. Termination Style: Gull Wing. Current Rating: 20A. Inductance: 2mH. Height - Seated (Max): 0.217" (5.50mm). Mounting: SMD (SMT). Frequency Range: 50kHz to 1MHz. Weight:... [See More]
- Package Type: Surface Mount
from Richardson RFPD
The BD4859N50150AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package covering 802.11a Uni- Band II & III and the Japanese ISM band (4.9 GHz). The... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 1
- Transformer Type: Balun
from DigiKey
LINE ISOLATING SMT, RATIO 1:1, [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -20 to 85
- Transformer Type: Audio
from Coilcraft, Inc.
For flyback regulator applications using LM258X SIMPLE SWITCHER ®. Recommended and approved by National Semiconductor. Custom versions available [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Pulse. Win Source Part Number: 888573-PB0027NLT. Series: PB002XNL. Package: Reel - TR. Mounting: Surface Mount. Categories: Transformers. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited. Quantity per package: 200. MSL Level: 1... [See More]
- Package Type: Surface Mount
from Richardson RFPD
MACOM's ETC1-1-10 is a 1:1 RF Transformer in a low-cost, surface mount package. Ideally suited for high volume cellular and wireless applications. Parts are packaged in tape & reel. [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 0.2500
- Transformer Type: Balun
from DigiKey
LINE ISOLATING SMT, RATIO 1:1, [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -25 to 95
- Transformer Type: Audio
from Coilcraft, Inc.
For flyback regulator applications using LM258X SIMPLE SWITCHER ®. Recommended and approved by National Semiconductor. Custom versions available [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Bel Fuse Inc. Win Source Part Number: 1245484-S558-5999-Q3-F. Packaging: Reel - TR. Transformer Type: LAN. Inductance: 350 μH. Mounting: SMD. Size: 1.095" L x 0.480" W (27.81mm x 12.19mm). Family Name: S558. Categories: Transformers. Manufacturer Homepage: www.belfuse.com. Height... [See More]
- Package Type: Surface Mount
from Richardson RFPD
ETC1-1-13 is a 1:1 RF transmission line transformer in a low cost, surface mount package. Ideally suited for high volume cellular and wireless applications. [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 1.00E-3
- Transformer Type: Balun
from DigiKey
600 Impedance Primary Ohms 510 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Operating Temperature: -10 to 60
- Transformer Type: Audio
- Standards: UL
from Coilcraft, Inc.
For flyback regulator applications using the TI LM258X SIMPLE SWITCHER ®. Recommended and approved by Texas Instruments. Custom versions available [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 729225-78615/8MC. Packaging: Tube. Mounting Style: SMD. Transformer Type: General Purpose. Inductance: 1mH. Categories: Transformers. Temperature Range - Operating: 0 °C ~ 70 °C. Height - Seated (Maximum): 0.250" (6.35mm). [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
from Richardson RFPD
ETC1.5-4 is a 1.5:1 RF step-down auto- transformer in a low cost, surface mount package. Ideally suited for high volume applications. [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 1.00E-3
- Transformer Type: Balun
from DigiKey
RF Balun 200MHz ~ 2.5GHz 75 / 75Ohm 0805 (2012 Metric) [See More]
- Package Type: Connectorized; Surface Mount
- Standards: RoHS
- Transformer Type: Balun
from Coilcraft, Inc.
Designed for transformer coupled MOSFETand IGBT gate drive circuits. Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board. Specified by Microsemi for its PD70211EVB51F-12 evaluation board. Operating frequency from 50 kHz to 2 MHz. Space saving surface mount package [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 125
- Transformer Type: Trigger / Gate Drive Transformer
- Standards: RoHS
from Win Source Electronics
Manufacturer: Pulse Electronics Network. Win Source Part Number: 1178095-H0068ANL. Mounting Style: SMD. Transformer Type: LAN 10/100 Base-T. Categories: Transformers. Temperature Range - Operating: 0 °C ~ 70 °C. Manufacturer Homepage: www.pulseeng.com. Height - Seated (Maximum): 0.082"... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
from Richardson RFPD
ETC1.6-4-2-3 is a 4:1 RF transmission line step-up transformer in a low cost, surface mount package. Ideally suited for high volume cellular and wireless applications. Typical applications include single to balanced mode conversion and impedance matching. Parts are packaged in tape & reel. [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 0.2500
- Transformer Type: Balun
from DigiKey
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0404 (1010 Metric) [See More]
- Package Type: Connectorized; Surface Mount
- Standards: RoHS
- Transformer Type: Balun
from Coilcraft, Inc.
Designed for transformer coupled MOSFET and IGBT gate drive circuits. Operating frequency from 50 kHz to 2.5 MHz. Industry standard EP5 surface mount package. 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on... [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 125
- Transformer Type: Trigger / Gate Drive Transformer
- Standards: RoHS
from Win Source Electronics
Manufacturer: Pulse Electronics Network. Win Source Part Number: 1178106-H1012NL. Packaging: Tube. Mounting Style: SMD. Transformer Type: Isolation and Data Interface (Encapsulated). Weight: 0.11 oz (3.13g). Categories: Transformers. Temperature Range - Operating: 0 °C ~ 70 °C. [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 100
- Transformer Type: Balun
from DigiKey
RF Balun 70MHz ~ 1GHz 50 / 50Ohm 1608 (4121 Metric) [See More]
- Package Type: Connectorized; Surface Mount
- Standards: RoHS
- Transformer Type: Balun
from Coilcraft, Inc.
Developed for National Semiconductor LM5070 'AE' PoE Interface. IEEE 802.3af compliant for 13 W PoE applications. Industry standard EP13 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Pulse Electronics Network. Win Source Part Number: 1178114-H1068NL. Packaging: Tube. Mounting Style: SMD. Transformer Type: Isolation and Data Interface (Encapsulated). Weight: 0.14 oz (3.99g). Categories: Transformers. Status: Obsolete. Temperature Range - Operating: 0 °C ~ 70... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 100
- Transformer Type: Balun
from DigiKey
RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric) [See More]
- Package Type: Connectorized; Surface Mount
- Standards: RoHS
- Transformer Type: Balun
from Coilcraft, Inc.
Wide frequency range: 0.26 MHz to 1 GHz. 250 mA max current rating. Applications include impedance matching, voltage or current transformation, DC isolation, balanced/unbalanced mixing, matching, power splitting, coupling and signal inversion [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: RF
from Win Source Electronics
Manufacturer: Pulse Electronics Network. Win Source Part Number: 1178121-H1102FNLT. Packaging: Reel. Mounting Style: SMD. Transformer Type: LAN 10G Base-T. Inductance: 350 μH. Categories: Transformers. Temperature Range - Operating: 0 °C ~ 70 °C. Manufacturer Homepage:... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
from Richardson RFPD
M/A COM ’s MABA-009572-CF18A0 is a 1:1 RF Flux coupled transformer in a low cost, surface mount package. Ideally suited for broadband CATV applications. [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 1.00E-3
- Transformer Type: Balun
from DigiKey
BALUN 470MHZ ~ 860MHZ 50 / 50OHM [See More]
- Package Type: Connectorized; Surface Mount
- Standards: RoHS
- Transformer Type: Balun
from Coilcraft, Inc.
Surface Mount and Through Hole versions. 500 Vrms, one minute interwinding isolation (hipot). 250 mA max current rating; 1/4 Watt RF input power. For a smaller package size, see our PWB Series [See More]
- Package Type: Surface Mount; Through Hole Plug-in
- Operating Temperature: -40 to 85
- Transformer Type: RF
- Standards: RoHS
from Win Source Electronics
Manufacturer: Pulse Electronics Network. Win Source Part Number: 1178122-H1112NL. Packaging: Tube. Mounting Style: SMD. Transformer Type: Isolation and Data Interface (Encapsulated). Weight: 0.06 oz (1.71g). Categories: Transformers. Temperature Range - Operating: 0 °C ~ 70 °C. [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
from Richardson RFPD
Transformer, 1:1 Transmission Line with tertiary winding 45 to 1200 MHz. Features. 1:1 impedance ratio. Surface Mount. Available on tape and reel. 260 °C Reflow Compatible. RoHS Compliant and Pb free. Excellent temperature stability. Can be used on 50 Ω and 75 Ω systems. Suitable for... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 1.00E-3
- Transformer Type: Balun
from DigiKey
BALUN 800MHZ ~ 1GHZ 50 / 12.5OHM [See More]
- Package Type: Connectorized; Surface Mount
- Standards: RoHS
- Transformer Type: Balun
from Coilcraft, Inc.
Transformers // Power-Transformers // T6522 // T6522-AL [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: Current-Sense
- Standards: RoHS
from Win Source Electronics
Manufacturer: Pulse Electronics Network. Win Source Part Number: 1178125-H1121NL. Packaging: Tube. Mounting Style: SMD. Transformer Type: Isolation and Data Interface (Encapsulated). Weight: 0.03 oz (0.85g). Categories: Transformers. Temperature Range - Operating: 0 °C ~ 70 °C. [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
from Richardson RFPD
Transformer, 1:1 Transmission Line 45 to 1200 MHz. Features. 1:1 impedance ratio. Surface Mount. Available on tape and reel. 260 °C Reflow Compatible. RoHS Compliant and Pb free. Excellent temperature stability. Can be used on 50 Ω and 75 Ω systems. Suitable for all CATV, Broadband... [See More]
- Package Type: Surface Mount; Surface Mount
- Power Rating (Watts): 1.00E-3
- Transformer Type: Balun
from DigiKey
BALUN 1.8GHZ ~ 2.5GHZ 50 / 50OHM [See More]
- Package Type: Connectorized; Surface Mount
- Standards: RoHS
- Transformer Type: Balun
from Coilcraft, Inc.
For a smaller package size see WBC Series). Also available in a through hole version. Available in a variety of impedance ratios. Tapped or untapped configurations. 250 mA max current rating, 1/4 Watt RF input power rating. 500 Vrms, one minute isolation (hipot), primary to secondary. Custom... [See More]
- Package Type: Surface Mount; Through Hole Plug-in
- Operating Temperature: -40 to 85
- Transformer Type: RF
- Standards: RoHS
from Win Source Electronics
Manufacturer: Pulse Electronics Network. Win Source Part Number: 1178129-H1183NL. Packaging: Tube. Mounting Style: SMD. Transformer Type: Isolation and Data Interface (Encapsulated). Weight: 0.03 oz (0.85g). Categories: Transformers. Temperature Range - Operating: 0 °C ~ 70 °C. [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
from Datatronics™
Feature. Low profile, Height is 4.0mm (less than .160"). Primary rated for 6 amps RMS Max. Optimal performance 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm x 4.0mm. [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 130
- Transformer Type: Current-Sense
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 275
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from ITG Electronics, Inc.
1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer [See More]
- Package Type: Surface Mount
- Input Voltage: 200
- Transformer Type: Trigger / Gate Drive Transformer
- Standards: RoHS
from Murata Power Solutions
Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]
- Package Type: Surface Mount; Through Hole Plug-in
- Transformer Type: Current-Sense
from Tamura Corporation of America
• Approved to UL1950 3rd Edition. • Approved to UL60950 & EN60950. • Hi-Pot 1500Vrms Pri:Sec [See More]
- Package Type: Surface Mount
- Standards: UL
- Transformer Type: Telecom
from Standex-Meder Electronics
Standex-Meder Electronics has a long history of developing current sense transformers to solve unique customer challenges. We offer both standard products like CSB series plug-in solutions for PC board mounting – to custom engineered products designed for extreme conditions and hazards –... [See More]
- Package Type: Connectorized; Surface Mount
- Transformer Type: Current-Sense
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Transformer Type: Pulse Transformers
from Abbott Technologies, Inc.
P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]
- Package Type: Surface Mount
- Output Voltage: 5 to 120
- Input Voltage: 115 to 230
- Secondary Current Rating: 0.0120 to 1.5
from Trigon Components, Inc.
SERIES. YLT-1. DESCRIPTION. 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: RoHS
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Industrial Test Equipment Co., Inc. manufactures high frequency output transformers in accordance to the customers ’ specifications. ITECO manufactures output transformers in the frequency range of 30Hz to 2MHz; output power from 50 watts to 20,000 watts; output voltage from 1V rms. to 6000V... [See More]
- Package Type: Surface Mount
- Output Voltage: 1000 to 10000
- Transformer Type: Test Equipment
- Secondary Current Rating: 0.0100 to 1500
from Frontier Electronics Corp.
Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest... [See More]
- Package Type: Surface Mount
- Transformer Type: CCFL Inverter
from Coilcraft CPS
This low profile flyback transformer is designed for applications such as Subscriber Line Interface Circuits (SLICs), cable and DSL modems and set top boxes. [See More]
- Package Type: Surface Mount
- Input Voltage: 9 to 20
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 24 to 72
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 10K Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Avel Lindberg, Inc.
Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]
- Package Type: Surface Mount
- Input Voltage: 115
- Transformer Type: Encapsulated Transformers; Power Transformer
- Output Voltage: 6
from Premier Magnetics, Inc.
Designed for IEEE 802.3 10 Base-T. 2000Vrms Minimum Isolation Voltage. Compact Standard DIL OR SIP Packages. Low Insertion Loss. Performs Impedence Match + Filtering + Isolation. Designed for use with most 10 Base T Chips [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: Interface; Telecom
from Datatronics™
Feature. Low profile, Height is 10.0mm. Primary rated for 35 amps RMS Max. Operating Frequency Range: 50kHz to 500kHz. Operating Temp. -40C to +130C. Size: 18.00mm x 14.20mm x 10.00mm. [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 130
- Transformer Type: Current-Sense
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 250
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from ITG Electronics, Inc.
1:100 Turn Ratio, 29mH, 25%, 1.10Ohm Max, 25A Max Sensed Current. DIP Transformer [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Transformer Type: Current-Sense
from Murata Power Solutions
Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]
- Package Type: Surface Mount; Through Hole Plug-in
- Transformer Type: Pulse Transformers
from Tamura Corporation of America
• Highest Density Package Available. • Approved to UL1950 3rd Edition. • Approved to UL60950 & EN60950. • Surface Mount. • Vacuum Encapsulated. • Pri:Sec Hi-Pot=1500Vrms and Higher. • Surge Voltage [See More]
- Package Type: Surface Mount
- Standards: RoHS; UL
- Transformer Type: Telecom
from Standex-Meder Electronics
TRPH Series Horizontal Split Bobbin Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting. Split bobbin construction provides for high isolation primary to secondary, low capacitive to minimize line noise, and require no electrostatic shield. Single 115V... [See More]
- Package Type: Surface Mount
- Standards: CSA; UL
- Input Voltage: 115 to 230
from Trigon Components, Inc.
SERIES. YLT-2. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. -... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: RoHS
from Frontier Electronics Corp.
Frontier's series of chip baluns are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. EIA 0603 ~ 0805 case sizes. 50 Ω/50 Ω 50 Ω/100 Ω 50 Ω/200 Ω. Frequency range: 869MHz ~ 5800MHz. LTCC... [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Transformer Type: Balun; RF
from Coilcraft CPS
Designed for input range of 10 – 14 V. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]
- Package Type: Surface Mount
- Input Voltage: 10 to 14
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 5
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 10K Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Premier Magnetics, Inc.
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolatio [See More]
- Package Type: Surface Mount
- Standards: CSA; IEC; UL
- Operating Temperature: 0 to 70
from Datatronics™
Feature. TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C TO +130C [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 130
- Transformer Type: Trigger / Gate Drive Transformer
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 250
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from ITG Electronics, Inc.
180uH, 0.87mOhm SMD Transformer [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Transformer Type: Current-Sense
from Tamura Corporation of America
• Optimized for High Speed Modem Applications. • Frequency Range 300Hz to 4kHz. • 1500 Vrms Hi-Pot (Pri:Sec). • Approved to UL1950 3rd Edition. • PCMCIA Packages. • Approved to UL60950 & EN60950 [See More]
- Package Type: Surface Mount
- Standards: UL
- Transformer Type: Telecom
from Trigon Components, Inc.
SERIES. YLT-3. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules SOIC Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Industry Standard Connector Foot Print. - Optional Pin-Outs. - RoHS peak reflow... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: RoHS
from Coilcraft CPS
Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to [See More]
- Package Type: Surface Mount
- Input Voltage: 36 to 72
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 3.3
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 10K Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Premier Magnetics, Inc.
Transmit & Receive in a Single SMD Package. Industry Standard SMD Package. 2000Vrms Minimum Isolation Voltage. Extended Temperature Range Versions [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: Telecom
from Datatronics™
Feature. Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%. Inductance @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance 20mA@100kHz = 2.2uH MAX. DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX. Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds. Hipot (2-5)to(3-4)= 500VDC, 6 Seconds. Size: 8.00mm x 6.60mm x... [See More]
- Package Type: Surface Mount
- Transformer Type: Trigger / Gate Drive Transformer
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 250
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from ITG Electronics, Inc.
SMD Balun RF Transformer [See More]
- Package Type: Surface Mount
- Transformer Type: RF
from Trigon Components, Inc.
Single Port Transformer [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: RoHS
from Coilcraft CPS
Flyback transformers for 13 W PoE applications. Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc. 1500 Vrms isolation from primary and bias to secondary [See More]
- Package Type: Surface Mount
- Input Voltage: 36 to 57
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 3.3
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 10K Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Datatronics™
Feature. Low Profile 4.0mm maximum height. Turns Ratio of 1:1.5. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 850uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 2.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.00mm. [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 130
- Transformer Type: Trigger / Gate Drive Transformer
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 250
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from ITG Electronics, Inc.
SMD Balun RF Transformer [See More]
- Package Type: Surface Mount
- Transformer Type: RF
from Trigon Components, Inc.
SERIES. YLTG. DESCRIPTION. 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optimum Performance. - Industrial... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: RoHS
from Coilcraft CPS
Designed for the LT3573 Isolated Flyback Converter. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]
- Package Type: Surface Mount
- Input Voltage: 20 to 28
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 3.3
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 150 Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Datatronics™
Feature. Low Profile 4.0mm maximum height. Turns Ratio of 1:1. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 370uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 1.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.0mm. [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 130
- Transformer Type: Trigger / Gate Drive Transformer
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 150
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from ITG Electronics, Inc.
SMD Balun RF Transformer [See More]
- Package Type: Surface Mount
- Transformer Type: RF
from Trigon Components, Inc.
SERIES. YLTP. DESCRIPTION. Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - PoE Compatible. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: RoHS
from Coilcraft CPS
Flyback transformer for the Linear Technology LT3751 Capacitor Charger Controller. 5 – 24 V input; 5 V, 3.6 A and ±15 V, 1.2A outputs. 1500 Vrms, one minute isolation from primary to secondary windings [See More]
- Package Type: Surface Mount
- Input Voltage: 5 to 24
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 5 to 15
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 15K Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Datatronics™
Feature. Low Profile 5.0mm Maximum Height. Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%. OCL @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance @100kHz = 0.40uH MAX. DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX. Hipot (1-6)to(2-5) &(3-4)= 1500VDC, 6 Seconds. Size: 8.38mm x 6.00mm x 5.00mm. [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 130
- Transformer Type: Trigger / Gate Drive Transformer
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 150
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from ITG Electronics, Inc.
SMD Balun RF Transformer [See More]
- Package Type: Surface Mount
- Transformer Type: RF
from Trigon Components, Inc.
SERIES. YLT-4. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optional Pin-Outs. - Surface Mount. - Cost Effective. - Optimum Performance. -... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: RoHS
from Coilcraft CPS
Designed for PWM Dimming of High-Brightness LEDs. Shown on Maxim MAX16801 demonstration board. Bias winding output: 18 V, 20 mA. 400 V input; 110 V, 0.4 A output. 1500 Vrms, one minute primary and bias to secondary isolation [See More]
- Package Type: Surface Mount
- Input Voltage: 400
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 110
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 15K Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Datatronics™
Feature. Low Profile 2.39mm maximum height. Turns Ratio of 1:2CT. OCL @ 100kHz, 0.1V (1-3), 2.0mH. DCR (1-3), 1.0 Ohm Maximum. DCR (6-5), 1.0 Ohm Maximum. DCR (5-6), 1.0 Ohm Maximum. Size: 8.36mm x 6.40mm x 2.39mm. [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 130
- Transformer Type: Trigger / Gate Drive Transformer
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 150
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from ITG Electronics, Inc.
Z=50Ohm@40-860MHz, 0.85Ohm, 100mAmp Max. SMD 0805 Transformer [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Input Voltage: 10
from Trigon Components, Inc.
SERIES. YLT-5. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optional Pin-Outs. [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: RoHS
from Coilcraft CPS
Developed specifically for Microchip Technology ’s Isolated AC LED driver to operate with PIC16HV785 CMOS Microcontroller and MCP1402 Gate Driver. Universal ac input; 20 V, 0.7 A output; Operates at 125 kHz. 3000 Vrms, one minute isolation from the primary and bias to the secondary winding. [See More]
- Package Type: Surface Mount
- Input Voltage: 85 to 265
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 20
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 15K Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Datatronics™
Feature. Designed for Conexant SMART HCF FFI Chipset. UL1950 / EN60950 and BABT approved. SMT package. Small size [See More]
- Package Type: Surface Mount
- Standards: RoHS; UL
- Transformer Type: Telecom
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 150
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Trigon Components, Inc.
SERIES. YLT-6. DESCRIPTION. 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Quad Port Configuration. - Surface Mount. - Optional Pin-Outs. - Industrial... [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: RoHS
from Coilcraft CPS
Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC. 1500 Vrms, one minute isolation from the primary and auxiliary winding to the secondary [See More]
- Package Type: Surface Mount
- Input Voltage: 14 to 72
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 5
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 600 Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Datatronics™
Feature. Designed for use in Wideband RF Applications. Frequency Range 0.5 to 1500MHz bandwidth. Excellent Insertion Loss. Operating temp. -40C to +85C. Designed to meet UL94-V0. Size: 3.81mm x 3.81mm x 2.79mm. [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: RF
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Trigon Components, Inc.
SERIES. YPM4G. DESCRIPTION. Transfomer 10/100/1000 Base-T Module Quad-Port. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 °C to +70 °C. PACKAGE. SMD. FEATURE. - Meet IEEE802.3u and ANXI X3.263 standards. - Quad port configuration. - Optimum performance [See More]
- Package Type: Surface Mount
- Operating Temperature: 0 to 70
- Transformer Type: RF; Telecom
- Standards: ANSI
from Coilcraft CPS
Designed to operate in continuous mode at 250 kHz. NSC App Note AN ‑1430 specifies 84% efficiency at 3 A. 1500 Vrms, one minute isolation from primary and aux to secondary [See More]
- Package Type: Surface Mount
- Input Voltage: 24 to 60
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 3.3 to 10
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 600 Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Datatronics™
Feature. Subminature in SMT. 7.1mm Seated Height. Vacuum Encapsulated. Tested at 4600VRMS. UL60950-1 Listed. BS415 approval for SM-LP5001**. Weight about 2 grams [See More]
- Package Type: Surface Mount
- Operating Temperature: -20 to 85
- Transformer Type: Telecom
- Standards: RoHS; UL
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 1
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
Designed for 25 Watt PoE application. Input range from 18 to 57 V. Primary to secondary isolation: 1500 Vrms. Auxiliary winding output: 11 V, 20 mA [See More]
- Package Type: Surface Mount
- Input Voltage: 18 to 57
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 3.3
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 600 Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Datatronics™
Feature. Designed for use with Silicon Laboratories ProSLIC. Devices Si3210M, Si3215M and Si3216M. [See More]
- Package Type: Surface Mount
- Standards: RoHS
- Operating Temperature: -40 to 125
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor ’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in... [See More]
- Package Type: Surface Mount
- Input Voltage: 85 to 265
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 5
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Unbalanced Input. This is an unbalanced 600 Ohms input. The connector is an unbalanced standard... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Datatronics™
Feature. Designed for use in Wideband RF Applications. Frequency Range 4.5 to 800MHz bandwidth. Excellent Insertion Loss. Operating Temperature Range -40C to +85C. Designed to meet UL94-V0. Size: 6.4mm x 5.1mm x 3.4mm. [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: RF
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 1
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
Dual-output flyback transformer for ON Semiconductor ’s NCP1351 Variable Off Time PWM Controller. 32 V, 1.0 A and 16 V, 0.75 A Outputs. Output of the auxiliary winding is 16 V. Operates in discontinuous mode with a universal input. 3000 Vrms, one minute isolation Pri and Aux to Sec1 and Sec2. [See More]
- Package Type: Surface Mount
- Input Voltage: 85 to 265
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 16 to 32
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Unbalanced Input. This is a stereo unbalanced 10K Ohms input. The connectors are an... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
Designed for 90 Watt applications. Operates in discontinuous conduction mode with an input of 85 – 265 Vac, 1.28 Arms maximum. 3000 Vrms isolation from primary and auxiliary to secondary [See More]
- Package Type: Surface Mount
- Input Voltage: 85 to 265
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 19.5
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Unbalanced Input. This is a stereo unbalanced 10K Ohms input. The connectors are... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
Developed for the ST Micro STL3075 and STL3085 Integrated POTS interfaces for home access gateway and WLL. Provides negative voltage ( – 46 V typical) to operate the microchip [See More]
- Package Type: Surface Mount
- Input Voltage: 4.5 to 8.5
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 45
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Unbalanced Input. This is a stereo unbalanced 10K Ohms input. The connectors are an... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
Flyback transformer for 50 Watt dc-to-dc fixed frequency current mode switching power supplies. Designed to operate with 22 – 26 V input at 150 kHz. 1500 Vrms, one minute isolation from primary to secondary [See More]
- Package Type: Surface Mount
- Input Voltage: 22 to 26
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 53
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Unbalanced Input. This is a stereo unbalanced 10K Ohms input. The connectors are... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 1
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
Triple-output flyback transformer. Designed to operate at 50 kHz with universal ac input. 3000 Vrms, one minute isolation from primary and bias to secondaries [See More]
- Package Type: Surface Mount
- Input Voltage: 85 to 265
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 5 to 15
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Unbalanced Input. This is a stereo unbalanced 10K Ohms input. The connectors are an... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
Specified by Texas Instruments for use in the Bias Power Supply for their UCD3K Digital Power Controller. Universal input; 5 Watt output. 3000 Vrms, one minute isolation Pri and P1 to S1 and Sense; 500 Vrms, one minute isolation windings to core. Designed to meet UL/CSA/IEC 60950 Reinforced... [See More]
- Package Type: Surface Mount
- Input Voltage: 85 to 265
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 12
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Unbalanced Input. This is a stereo unbalanced 10K Ohms input. The connectors are... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. [See More]
- Package Type: Surface Mount
- Input Voltage: 300
- Transformer Type: RF
- Power Rating (Watts): 0.2500
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Unbalanced Input. This is a stereo unbalanced 10K Ohms input. The connectors are an... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. ■ Tin-lead terminations for the best possible board adhesion [See More]
- Package Type: Surface Mount
- Input Voltage: 300
- Transformer Type: RF
- Power Rating (Watts): 0.2500
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Unbalanced Input. This is a stereo unbalanced 10K Ohms input. The connectors are... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply. HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301). Isolation: 3000 Vrms primary to secondary; 500 Vrms windings to core [See More]
- Package Type: Surface Mount
- Input Voltage: 85 to 265
- Transformer Type: Flyback Transformer (FBT); Power Transformer
- Output Voltage: 15
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Balanced Input. This is a stereo balanced 10K Ohms input. The connectors are 3 pin screw... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 1
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
■ Miniature wideband transformer: 4.19 × 2.92 × 2.3 mm high. ■ 300 Vrms interwinding isolation. ■ 250 mA max current rating [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 85
- Transformer Type: RF
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Balanced Input. This is a stereo balanced 10K Ohms input. The connectors are 3 pin screw... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Package Type: Surface Mount
- Power Rating (Watts): 2
- Transformer Type: Balun; RF
- Operating Temperature: -55 to 85
from Coilcraft CPS
• For use from 50 kHz to nearly 1 MHz. • Two different pinouts to meet the requirements of different applications. • Low primary DC resistance. • 500 Vac isolation from secondary to the core [See More]
- Package Type: Surface Mount
- Output Voltage: 500
- Transformer Type: Current-Sense
- Secondary Current Rating: 10
from EDCOR Electronics Corporation
Broadcast Quality Sound. These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design. Each unit is designed to operate continuously. Stereo Balanced Input. This is a stereo balanced 10K Ohms input. The connectors are 3 pin screw... [See More]
- Package Type: Surface Mount
- Input Voltage: 5
- Transformer Type: Audio
- Standards: RoHS