Interface Transformer Board Mount Transformers
from Datatronics™
Features. Low Profile, Height is 3.94max (.155). Mil-STD 1553 Compatible. Optimal Performance @ 75 KHz TO 1 MHz. Compliance to MIL-STD 981, Class S, available. Maximum Droop 20%. Common Mode Rejection: 45dB minimum [See More]
- Transformer Type: Interface
- Standards: MIL-STD
from Premier Magnetics, Inc.
Designed for IEEE 802.3 10 Base-T. 2000Vrms Minimum Isolation Voltage. Compact Standard DIL OR SIP Packages. Low Insertion Loss. Performs Impedence Match + Filtering + Isolation. Designed for use with most 10 Base T Chips [See More]
- Transformer Type: Interface; Telecom
- Operating Temperature: 0 to 70
- Package Type: Through Hole Plug-in
from Datatronics™
Features. Qualified on DSCC QPL MIL-T-21038/27 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465 Available. Operating Temperature: -55C... [See More]
- Transformer Type: Interface
- Operating Temperature: -55 to 130
- Package Type: Through Hole Plug-in
- Standards: MIL-STD
from Datatronics™
Features. Built and Tested to MIL-T-21038/28 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465 Available. Operating Temperature: -55C to... [See More]
- Transformer Type: Interface
- Operating Temperature: -55 to 130
- Package Type: Through Hole Plug-in
- Standards: MIL-STD