Rectifier Transformer Board Mount Transformers

3 Results
Low Voltage Rectifier Transformer, TRB Series
from Standex-Meder Electronics

TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. Insulated 10 ″ TEW primary and secondary leads. Secondary winding center tapped. Custom... [See More]

  • Transformer Type: Rectifier Transformer
  • Standards: CSA; UL
Low Voltage Rectifier Transformer, TRP-TRPD Series
from Standex-Meder Electronics

TRP-TRPD Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed for printed circuit board (PCB) vertical mounting (TRP series is 6 pin and TRPD series is 8 pin). 0.5VA to 24VA single or dual primary voltages. 6 Pin 230 Volt 50/60Hz also available. CSA and UL recognized... [See More]

  • Transformer Type: Rectifier Transformer
  • Input Voltage: 230
  • Package Type: Through Hole Plug-in
  • Power Rating (VA): 24
Low Voltage Rectifier Transformer,TRPI Series
from Standex-Meder Electronics

TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. Industry standard P.C. board layout. Dual primary/secondary windings for series/parallel... [See More]

  • Transformer Type: Rectifier Transformer
  • Power Rating (VA): 2.5 to 56
  • Package Type: Through Hole Plug-in
  • Standards: CSA; UL