RF Transformer Board Mount Transformers

87 Results
Balun (1:1 Ratio) -- QPP0022
from Qorvo

Balun designed to be used at the input Balun when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260 °C lead-free soldering & RoHS compliant. [See More]

  • Transformer Type: RF
  • Standards: RoHS
1812WBT Surface Mount Wideband RF Transformers -- 1812WBT-1 1812WBT-1LC
from Coilcraft, Inc.

The smallest RF transformers available. Available in both 1:1, 1.5:1 and 2:1 versions. 1812 size ferrite body with a ceramic base. Jacketed with a high temp material that creates a flat top for auto insertion. Typical applications are as impedance or isolation transformer. Can also be used for... [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount
  • Standards: RoHS
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω -- TC9-1-75+
from Mini-Circuits

1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75 Ω [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 0.2500
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -20 to 85
Balun (1:1 Ratio) -- QPP0024
from Qorvo

Balun designed to be used at the output Balun when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260 °C lead-free soldering & RoHS compliant. [See More]

  • Transformer Type: RF
  • Standards: RoHS
Surface Mount Wideband RF Transformers -- A9899-A
from Coilcraft, Inc.

Wide frequency range: 0.26 MHz to 1 GHz. 250 mA max current rating. Applications include impedance matching, voltage or current transformation, DC isolation, balanced/unbalanced mixing, matching, power splitting, coupling and signal inversion [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω -- TC9-1-75X+
from Mini-Circuits

1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75 Ω [See More]

  • Transformer Type: RF
  • Operating Temperature: -20 to 85
Balun 5Mhz - 1.218Ghz (1: 1Ratio) -- QPP0025
from Qorvo

The QPP0025 Balun is designed for applications that require small, low-cost, and high reliable surface mount components. [See More]

  • Transformer Type: RF
  • Standards: RoHS
SWB Wideband RF Transformers -- SWB1010-1-PC SWB1010-1-PCL
from Coilcraft, Inc.

Surface Mount and Through Hole versions. 500 Vrms, one minute interwinding isolation (hipot). 250 mA max current rating; 1/4 Watt RF input power. For a smaller package size, see our PWB Series [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount; Through Hole Plug-in
  • Standards: RoHS
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω -- TC4-11G2+
from Mini-Circuits

1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 0.2500
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -20 to 85
Transformer (3.06:1 Ratio) -- QPP0023
from Qorvo

Transformer is designed to be used at the output when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260 °C lead-free soldering & RoHS compliant. [See More]

  • Transformer Type: RF
  • Standards: RoHS
WB Surface Mount Wideband RF Transformers -- WB1-1SL WB1-1SLD
from Coilcraft, Inc.

For a smaller package size see WBC Series). Also available in a through hole version. Available in a variety of impedance ratios. Tapped or untapped configurations. 250 mA max current rating, 1/4 Watt RF input power rating. 500 Vrms, one minute isolation (hipot), primary to secondary. Custom... [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount; Through Hole Plug-in
  • Standards: RoHS
1:0.25 CORE & WIRE Transformer, 20 - 600 MHz, 12.5/50Ω -- SERT4-62HP-50W+
from Mini-Circuits

Mini-Circuits ’ SERT4-2HP-50W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1/4 for applications from 20 to 600 MHz. The transformer is capable of handling RF input power up to 50W and provides very low insertion loss (0.4 dB) as well as excellent... [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 65
WB Through Hole Wideband RF Transformers -- WB1-1L
from Coilcraft, Inc.

Also available in a surface mount version. Available in a variety of impedance ratios. Tapped or untapped configurations. 250 mA max current rating, 1/4 Watt RF input power rating. 500 Vrms, one minute isolation (hipot), primary to secondary. Custom versions available [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount; Through Hole Plug-in
  • Standards: RoHS
1:0.25 CORE & WIRE Transformer, 30 - 512 MHz, 50/12.5Ω -- TXA4-512HP+
from Mini-Circuits

Mini-Circuits ’ TXA4-512HP+ is a high-power, surface-mount balanced transmission line transformer supporting applications from 30 to 512 MHz. This model provides a primary/secondary impedance ratio of 1/4 and RF input power handling up to 5 W. The transformer is constructed on printed wire... [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 5
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -40 to 65
WB Wideband RF Transformers -- WB1010-1-PC WB1010-1-PCL
from Coilcraft, Inc.

Surface mount and through hole versions. 500 V interwinding isolation, 1/4 Watt RF input power. 250 mA max current rating. For a smaller package size, see our PWB Series [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount; Through Hole Plug-in
  • Standards: RoHS
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω -- TT1-6+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Operating Temperature: -20 to 85
ZB120x SMT Balun and Coupler Transformers -- ZB1200-DE ZB1200-DEC
from Coilcraft, Inc.

Coilcraft's DOCSIS 3.1/4.0 Balun (ZB1200-DE) and Coupler (ZB1201-CE) set is the perfect solution for Broadband and Cable TV networks. The ZB1200-DE is a 1:1 transmission line balun while the ZB1201-CE coupler features a 23 dB coupling ratio. Both parts feature compact, low-profile surface mount... [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 125
  • Package Type: Surface Mount
  • Standards: RoHS
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω -- TT1-6-KK81+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Operating Temperature: -20 to 85
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω -- TT1-6-X65+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Operating Temperature: -20 to 85
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω -- ADTT1-6+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Operating Temperature: -20 to 85
1:1 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω -- TMO-1-1T+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 0.05 - 200 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Operating Temperature: -55 to 100
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω -- ADT1-1+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 0.2500
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -20 to 85
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω -- TX1-1+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Operating Temperature: -20 to 85
1:1 CORE & WIRE Transformer, 0.5 - 3800 MHz, 50Ω -- TCM1-382WX+
from Mini-Circuits

Mini-Circuits ’ TCM1-382WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 0.5 to 3800 MHz and usable from 0.2 to 3800 MHz. The transformer provides a 1:1 impedance ratio with low insertion loss, excellent flatness, as well... [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 0.2000
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -40 to 85
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω -- TCM1-1+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 0.2500
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -20 to 85
1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75Ω -- TRS1-182-75+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75 Ω [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 1
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -40 to 85
1:1 CORE & WIRE Transformer, 10 - 2200 MHz, 75Ω -- TRS1-23-75+
from Mini-Circuits

Mini-Circuits ’ TRS1-23-75+ is a balanced-to-unbalanced 75 Ω transmission line transformer, 0.2x0.2x0.2 ” in size. This rugged, wire welded, rectangular core design is rated for up to 0.5 W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder... [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 0.5000
  • Secondary Current Rating: 0.3000
  • Operating Temperature: -40 to 85
1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω -- SCTX1-83-2W+
from Mini-Circuits

Mini-Circuits ’ SCTX1-83-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 10 to 8000 MHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and cable construction... [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Power Rating (Watts): 2
1:1 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω -- TRC1-1K122-75+
from Mini-Circuits

The TRC1-1K122-75+ is a 75 Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 20 to 1250 MHz band, meeting bandwidth requirements for DOCSIS ® 3.1 compliant systems and equipment, among other applications. This model handles RF input... [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 2
  • Secondary Current Rating: 0.3000
  • Operating Temperature: -40 to 85
1:1 CORE & WIRE Transformer, 20 - 520 MHz, 50Ω -- SYTX1-52HP-15W+
from Mini-Circuits

Mini-Circuits ’ SYTX1-52HP-15W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:1, covering the 20 to 520 MHz band. With proper heat sinking, the transformer is capable handling RF input power up to 15W and DC current up to 30mA. It provides low... [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 15
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -40 to 85
1:1 CORE & WIRE Transformer, 30 - 3000 MHz, 75Ω -- TTC1-33W-75+
from Mini-Circuits

Mini-Circuits ’ TTC1-33W-75+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 3000 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent common mode rejection performance. [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Power Rating (Watts): 0.5000
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω -- TC1-15+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 0.2500
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -40 to 85
1:1 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω -- RTX1-182-75+
from Mini-Circuits

Mini-Circuits ’ RTX1-182-75+ is a 75 Ω surface-mount transmission line transformer covering a wide frequency range from 45 to 1800 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core... [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
1:1 CORE & WIRE Transformer, 5-1800 MHz, 2W, 75Ω -- TC1-182T-75H+
from Mini-Circuits

Mini-Circuits ’ TC1-182T-75H+ is a 75 Ω surface-mount transmission line transformer covering a wide range of applications from 5 to 1800 MHz. The transformer provides input power handling up to 2 watts, low insertion loss, good input return loss and low amplitude and phase unbalance. [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω -- TCML1-11X+
from Mini-Circuits

1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50 Ω [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 0.2500
  • Secondary Current Rating: 0.0300
  • Operating Temperature: -20 to 85
1:1 LTCC SMT Transformer, 8 - 13 GHz, 50Ω -- TCW1-133+
from Mini-Circuits

Mini-Circuits ’ TCW1-133+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 8 to 13 GHz. This model provides low insertion loss, low phase unbalance (relative to 180 °), low amplitude unbalance, and RF... [See More]

  • Transformer Type: RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 125
Media Coupling Transformer -- PM-WT75
from Premier Magnetics, Inc.

Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications. Impedance Levels from 12.5 to 800 Ohms. Frequency Range 10 KHz to 500 MHz. Low Insertion Loss, 500Vrms Isolation. 6-Pin DIP & Gull Wing Packages [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: -40 to 85
  • Package Type: Through Hole Plug-in
Xinger® Balun Transformer -- 3A325
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 275
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Series Wideband RF Transformer -- PT108
from Datatronics™

Feature. Designed for use in Wideband RF Applications. Frequency Range 0.5 to 1500MHz bandwidth. Excellent Insertion Loss. Operating temp. -40C to +85C. Designed to meet UL94-V0. Size: 3.81mm x 3.81mm x 2.79mm. [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount
  • Standards: RoHS
High Reliability Wideband Transformer -- ML520RFA01A1LZ
from Coilcraft CPS

■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. [See More]

  • Transformer Type: RF
  • Input Voltage: 300
  • Package Type: Surface Mount
  • Power Rating (Watts): 0.2500
Chip Balun
from Frontier Electronics Corp.

Frontier's series of chip baluns are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. EIA 0603 ~ 0805 case sizes. 50 Ω/50 Ω 50 Ω/100 Ω 50 Ω/200 Ω. Frequency range: 869MHz ~ 5800MHz. LTCC... [See More]

  • Transformer Type: Balun; RF
  • Standards: RoHS
  • Package Type: Surface Mount
Single Port Transformer -- YLT-1
from Trigon Components, Inc.

SERIES. YLT-1. DESCRIPTION. 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: RoHS
SMD Balun RF Transformer -- B1809-499
from ITG Electronics, Inc.

SMD Balun RF Transformer [See More]

  • Transformer Type: RF
  • Package Type: Surface Mount
Xinger® Balun Transformer -- 3A412
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 250
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Series Wideband Transformer -- PT109
from Datatronics™

Feature. Wideband RF and Fast Rise Time Pulse Applications. Designed for Pulse and Wideband use at 50 Ohm Impedance. 6 Pin 'DIP' package. Size: 7.62mm x 6.85mm x 6.35mm. [See More]

  • Transformer Type: RF
  • Standards: RoHS
  • Package Type: 6 Pin ‘DIP’ Package
High Reliability Wideband Transformer -- MS520RFA01A1SZ
from Coilcraft CPS

■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. ■ Tin-lead terminations for the best possible board adhesion [See More]

  • Transformer Type: RF
  • Input Voltage: 300
  • Package Type: Surface Mount
  • Power Rating (Watts): 0.2500
SMD Balun Transformer
from Frontier Electronics Corp.

Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest... [See More]

  • Transformer Type: Balun; RF
  • Standards: RoHS
  • Package Type: Surface Mount
Single Port Transformer -- YLT-2
from Trigon Components, Inc.

SERIES. YLT-2. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. -... [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: RoHS
SMD Balun RF Transformer -- B1814-1054
from ITG Electronics, Inc.

SMD Balun RF Transformer [See More]

  • Transformer Type: RF
  • Package Type: Surface Mount
Xinger® Balun Transformer -- 3A412S
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 250
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Wideband RF Transformer -- PT108-1
from Datatronics™

Feature. Designed for use in Wideband RF Applications. Frequency Range 4.5 to 800MHz bandwidth. Excellent Insertion Loss. Operating Temperature Range -40C to +85C. Designed to meet UL94-V0. Size: 6.4mm x 5.1mm x 3.4mm. [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount
  • Standards: RoHS
Miniature SMT Wireband Transformer -- CP-N0532-02B1L
from Coilcraft CPS

■ Miniature wideband transformer: 4.19 × 2.92 × 2.3 mm high. ■ 300 Vrms interwinding isolation. ■ 250 mA max current rating [See More]

  • Transformer Type: RF
  • Operating Temperature: -40 to 85
  • Package Type: Surface Mount
Single Port Transformer -- YLT-3
from Trigon Components, Inc.

SERIES. YLT-3. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules SOIC Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Industry Standard Connector Foot Print. - Optional Pin-Outs. - RoHS peak reflow... [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: RoHS
SMD Balun RF Transformer -- B1814-11T
from ITG Electronics, Inc.

SMD Balun RF Transformer [See More]

  • Transformer Type: RF
  • Package Type: Surface Mount
Xinger® Balun Transformer -- 3A425
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 250
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Outgassing Compliant Wideband Transformer -- AE458RFW01A1SZ
from Coilcraft CPS

#9632; Miniature wideband transformer: 4 mm square 3 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. ■ Passes NASA low outgassing specifications. ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the... [See More]

  • Transformer Type: RF
  • Input Voltage: 300
  • Package Type: Surface Mount
  • Power Rating (Watts): 0.2500
Single Port Transformer -- YLT-7
from Trigon Components, Inc.

Single Port Transformer [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: RoHS
SMD Balun RF Transformer -- B2618-1003
from ITG Electronics, Inc.

SMD Balun RF Transformer [See More]

  • Transformer Type: RF
  • Package Type: Surface Mount
Xinger® Balun Transformer -- 3A512
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 250
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Outgassing Compliant Wideband Transformer -- AE520RFA01A1SZ
from Coilcraft CPS

■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high. ■ Passes NASA low outgassing specifications. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. ■ Tin-lead terminations for the best possible board adhesion [See More]

  • Transformer Type: RF
  • Input Voltage: 300
  • Package Type: Surface Mount
  • Power Rating (Watts): 0.2500
Transformer -- YLTG
from Trigon Components, Inc.

SERIES. YLTG. DESCRIPTION. 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optimum Performance. - Industrial... [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: RoHS
Xinger® Balun Transformer -- 3A525
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 150
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Wideband Transformer for Critical Applications -- ST458RFW01A1LZ
from Coilcraft CPS

■ Miniature wideband transformer: 4 mm square 3 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating [See More]

  • Transformer Type: RF
  • Input Voltage: 300
  • Package Type: Surface Mount
  • Power Rating (Watts): 0.2500
Transformer -- YLTP
from Trigon Components, Inc.

SERIES. YLTP. DESCRIPTION. Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - PoE Compatible. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: RoHS
Xinger® Balun Transformer -- 3A625
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 150
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Transformer Quad Port -- YLT-4
from Trigon Components, Inc.

SERIES. YLT-4. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optional Pin-Outs. - Surface Mount. - Cost Effective. - Optimum Performance. -... [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: RoHS
Xinger® Balun Transformer -- 3W525
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 150
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Transformer Quad Port -- YLT-5
from Trigon Components, Inc.

SERIES. YLT-5. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optional Pin-Outs. [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: RoHS
Xinger® Balun Transformer -- 3W525S
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 150
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Transformer Quad Port -- YLT-6
from Trigon Components, Inc.

SERIES. YLT-6. DESCRIPTION. 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Quad Port Configuration. - Surface Mount. - Optional Pin-Outs. - Industrial... [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: RoHS
Xinger® Impedance Matched Ultra Low Profile Balun Transformer -- B0809J50ATI
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Transformer Quad Port -- YPM4G
from Trigon Components, Inc.

SERIES. YPM4G. DESCRIPTION. Transfomer 10/100/1000 Base-T Module Quad-Port. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 °C to +70 °C. PACKAGE. SMD. FEATURE. - Meet IEEE802.3u and ANXI X3.263 standards. - Quad port configuration. - Optimum performance [See More]

  • Transformer Type: RF; Telecom
  • Operating Temperature: 0 to 70
  • Package Type: Surface Mount
  • Standards: ANSI
Xinger® Ultra Low Profile Balun Transformer -- B0110E50200AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 1
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- B0205F50200AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- B0225J7575AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 1
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- B0310J50100AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- B0322J5050A00
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- B0322J5050AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- B0430J50100AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 1
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- B0922J7575A50HF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- BD0205F5050AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- BD0810J50100AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- BD0826J50200AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- BD1416N50100AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 1
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- BD2326L50200AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- BD2327N50100AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 1
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85
Xinger® Ultra Low Profile Balun Transformer -- BD3150L50100AHF
from Anaren, Inc.

Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]

  • Transformer Type: Balun; RF
  • Power Rating (Watts): 2
  • Package Type: Surface Mount
  • Operating Temperature: -55 to 85