Carbon (C) Elemental Analyzers

6 Results
Carbon / Sulfur Combustion Analyzers -- 744 Series
from LECO Corporation

LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the... [See More]

  • Elements Analyzed: Carbon (C); Sulfur (S)
  • Analysis Method / Detection Technology: Dry Combustion Analysis; Infrared Detector (IR Cell)
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Minerals / Ores; Inorganic Material
Mobile Spectrometer for Metal Analysis -- PMI-Master Pro2
from Hitachi High-Tech America

The PMI-MASTER range of optical emission spectrometers (OES) for mobile metal analysis. The mobile spectrometers PMI-MASTER are used for the precise analysis of key elements, rapid material verification, positive materials identification (PMI) and sorting of different metals. They are ideally suited... [See More]

  • Elements Analyzed: Carbon (C); Nitrogen (N) / Protein; Sulfur (S); Phosphorus (P); Metal / Metalloid; B, Sn, As
  • Sample Form: Solid Samples
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Inorganic Material
  • Analysis Method / Detection Technology: Spectrometric Detection
Carbon / Sulfur Combustion Analyzers -- 844 Series
from LECO Corporation

LECO combined our customers' feedback with innovative engineering to develop the CS844, an elemental analyzer designed for wide-range measurement of carbon and sulfur content of primary steels, ores, finished metals, ceramics, and other inorganic materials using the combustion technique. Our... [See More]

  • Elements Analyzed: Carbon (C); Sulfur (S)
  • Analysis Method / Detection Technology: Dry Combustion Analysis; Infrared Detector (IR Cell)
  • Test Media / Material Analyzed: Refractory / Ceramic Material; Ferrous Metal (Steel, Cast Iron); Minerals / Ores; Inorganic Material
Portable Metal Analysis Spectrometer -- PMI-Master Smart
from Hitachi High-Tech America

The PMI-MASTER Smart is the first truly portable optical emission spectrometer for metal analysis. Thanks to its light weight and small size, the PMI-MASTER Smart can be conveniently carried, making the analysis independent, especially in hard to reach places. Despite its compact dimensions it... [See More]

  • Elements Analyzed: Carbon (C); Nitrogen (N) / Protein; Sulfur (S); Phosphorus (P); Metal / Metalloid; B, Sn, As
  • Sample Form: Solid Samples
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Inorganic Material
  • Analysis Method / Detection Technology: Spectrometric Detection
Carbon and Water Determination Instrument -- RC612
from LECO Corporation

The RC612 quantifies the carbon and hydrogen present in various organic and inorganic samples, and identifies the source of several types of carbon content. This state-of-the-art versatile instrument can measure different types of samples: powdered, strip or tubular. Among other applications, the... [See More]

  • Elements Analyzed: Carbon (C)
  • Test Media / Material Analyzed: Inorganic Material; Organic Material / Chemical
Carbon/Hydrogen/Nitrogen Determinator -- 628 Series
from LECO Corporation

By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability the 628 Series makes it possible to achieve fast results in organic matrices from food to fuels. For optimum versatility, this instrument is available in... [See More]

  • Elements Analyzed: Carbon (C); Hydrogen (H); Nitrogen (N) / Protein
  • Sample Form: Liquid / Slurry Samples
  • Test Media / Material Analyzed: Organic Material / Chemical; Fuel / Oil
  • Analysis Method / Detection Technology: Dry Combustion Analysis