Trace Elements Elemental Analyzers
2 Results
Spark Spectrometer Metal Analyzer -- OE750 / OE720
from Hitachi High-Tech America
from Hitachi High-Tech America
The OE750 and the NEW OE720 are ground-breaking OES metals analyzers. They cover the complete spectrum of elements in metal* with low detection limits and state-of-the-art multi-CMOS technology. Tightening of industry regulations, complex supply chains and increased use of scrap as a base material... [See More]
- Elements Analyzed: Metal / Metalloid; Trace Elements
- Sample Form: Solid Samples
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
- Analysis Method / Detection Technology: Spectrometric Detection; Semiconductor Detectors and Patent Pending Optical Concept Technology
Stationary Optical Emission Spectrometer -- FM EXPERT
from Hitachi High-Tech America
from Hitachi High-Tech America
The FM EXPERT is the next level optical emission spectrometer, combining superior analytical performance with a compact size. Its large wavelength range is ideal for the analysis of all relevant elements in metals quality assurance and production process control. The FM EXPERT also allows for the... [See More]
- Elements Analyzed: Nitrogen (N) / Protein; Metal / Metalloid; Trace Elements
- Sample Form: Solid Samples
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Inorganic Material
- Analysis Method / Detection Technology: Spectrometric Detection