Sulfur (S) Elemental Analyzers
from LECO Corporation
LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the... [See More]
- Elements Analyzed: Carbon (C); Sulfur (S)
- Analysis Method / Detection Technology: Dry Combustion Analysis; Infrared Detector (IR Cell)
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Minerals / Ores; Inorganic Material
from Hitachi High-Tech America
The PMI-MASTER range of optical emission spectrometers (OES) for mobile metal analysis. The mobile spectrometers PMI-MASTER are used for the precise analysis of key elements, rapid material verification, positive materials identification (PMI) and sorting of different metals. They are ideally suited... [See More]
- Elements Analyzed: Carbon (C); Nitrogen (N) / Protein; Sulfur (S); Phosphorus (P); Metal / Metalloid; B, Sn, As
- Sample Form: Solid Samples
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Inorganic Material
- Analysis Method / Detection Technology: Spectrometric Detection
from LECO Corporation
LECO combined our customers' feedback with innovative engineering to develop the CS844, an elemental analyzer designed for wide-range measurement of carbon and sulfur content of primary steels, ores, finished metals, ceramics, and other inorganic materials using the combustion technique. Our... [See More]
- Elements Analyzed: Carbon (C); Sulfur (S)
- Analysis Method / Detection Technology: Dry Combustion Analysis; Infrared Detector (IR Cell)
- Test Media / Material Analyzed: Refractory / Ceramic Material; Ferrous Metal (Steel, Cast Iron); Minerals / Ores; Inorganic Material
from Hitachi High-Tech America
The PMI-MASTER Smart is the first truly portable optical emission spectrometer for metal analysis. Thanks to its light weight and small size, the PMI-MASTER Smart can be conveniently carried, making the analysis independent, especially in hard to reach places. Despite its compact dimensions it... [See More]
- Elements Analyzed: Carbon (C); Nitrogen (N) / Protein; Sulfur (S); Phosphorus (P); Metal / Metalloid; B, Sn, As
- Sample Form: Solid Samples
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Inorganic Material
- Analysis Method / Detection Technology: Spectrometric Detection
from LECO Corporation
Easily handle characteristically heterogeneous, difficult to prepare, or low-level samples with the TruMac carbon/nitrogen/sulfur determinator. Macro sample sizes (up to 3 grams for nitrogen; up to 1.5 grams for carbon/nitrogen; up to 0.3 grams for carbon/nitrogen/sulfur) are quickly analyzed with a... [See More]
- Elements Analyzed: Carbon (C); Nitrogen (N) / Protein; Sulfur (S)
- Test Media / Material Analyzed: Organic Material / Chemical